Xoxide ZEROtherm NIRVANA NV120PWM CPU Cooler 40102

Description
Let your computer reach it's ultimate state of bliss with ZEROtherm's NIRVANA! This hefty CPU cooler sports a 120mm fan that delivers a massive 84.7 CFM airflow rate at the top speed of 2300 RPM. Under lighter loads, you can crank that fan down a bit for super-quiet 19 dBA operation at 1100 RPM. Specifications: Dimensions: 128 x 95 x 150 mm Materials: Aluminum fins, copper base and heat pipe (Ni-Ch plated) Cooling Capacity: Over 150W Fan Size: 120mm Fan Speed: 1100~2300 RPM Airflow Rate: 84.7 CFM Acoustic: 19dBA~39dBA (+/- 10%) Connector: 4-pin PWM
Description
Let your computer reach it's ultimate state of bliss with ZEROtherm's NIRVANA! This hefty CPU cooler sports a 120mm fan that delivers a massive 84.7 CFM airflow rate at the top speed of 2300 RPM. Under lighter loads, you can crank that fan down a bit for super-quiet 19 dBA operation at 1100 RPM. Specifications: Dimensions: 128 x 95 x 150 mm Materials: Aluminum fins, copper base and heat pipe (Ni-Ch plated) Cooling Capacity: Over 150W Fan Size: 120mm Fan Speed: 1100~2300 RPM Airflow Rate: 84.7 CFM Acoustic: 19dBA~39dBA (+/- 10%) Connector: 4-pin PWM

Suppliers

Company
Product
Description
Supplier Links
ZEROtherm NIRVANA NV120PWM CPU Cooler - 40102 - Xoxide
Malvern, PA, USA
ZEROtherm NIRVANA NV120PWM CPU Cooler
40102
ZEROtherm NIRVANA NV120PWM CPU Cooler 40102
Let your computer reach it's ultimate state of bliss with ZEROtherm's NIRVANA! This hefty CPU cooler sports a 120mm fan that delivers a massive 84.7 CFM airflow rate at the top speed of 2300 RPM. Under lighter loads, you can crank that fan down a bit for super-quiet 19 dBA operation at 1100 RPM. Specifications: Dimensions: 128 x 95 x 150 mm Materials: Aluminum fins, copper base and heat pipe (Ni-Ch plated) Cooling Capacity: Over 150W Fan Size: 120mm Fan Speed: 1100~2300 RPM Airflow Rate: 84.7 CFM Acoustic: 19dBA~39dBA (+/- 10%) Connector: 4-pin PWM

Let your computer reach it's ultimate state of bliss with ZEROtherm's NIRVANA! This hefty CPU cooler sports a 120mm fan that delivers a massive 84.7 CFM airflow rate at the top speed of 2300 RPM. Under lighter loads, you can crank that fan down a bit for super-quiet 19 dBA operation at 1100 RPM.
Specifications:

  • Dimensions: 128 x 95 x 150 mm
  • Materials: Aluminum fins, copper base and heat pipe (Ni-Ch plated)
  • Cooling Capacity: Over 150W
  • Fan Size: 120mm
  • Fan Speed: 1100~2300 RPM
  • Airflow Rate: 84.7 CFM
  • Acoustic: 19dBA~39dBA (+/- 10%)
  • Connector: 4-pin PWM
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 40102
Product Name ZEROtherm NIRVANA NV120PWM CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details