Xoxide Thermaltake Cyclo Blue LED Hard Drive Cooler 11430

Description
Thermaltake’s Cyclo Blue LED Hard Drive Cooler is a small and incredibly efficient HD cooler that is quick and easy to attach to your ones and zeros storage. The design for the Cyclo Blue cooler is simple but holds a sweet clear design and delivers all the cooling results one would need from a hard drive cooler. The Blue LED HD cooler utilizes an 80mm fan and exhaust openings on the sides to quickly rid the heat produced by your hard working hard drive. The goal is obviously to move the heat into your computer to have it more easily expelled. The 80mm fan has blue LEDs and delivers a cool sleek glowing blue in low lighting environments to your computer. Features: Built-in 80mm high performance/low noise DC FAN(2200RPM.21dBA). Classic translucent design with fantastic shining blue LED. Quick and simple intall. Application for all standard 3.5” HDD (IDE, SCSI, SATA, SAS interface). Lowers Hard Disk Drive operating temperature to achieve maximum performance, reliability and longer MTBF (Mean Time Between Failure). Specifications: Fan Dimension: 80 x 80 x 15 mm Started Voltage: 6 V; 7 V Max Rated Current : 0.16 A Power Input: 1.92 W Fan Speed: 2200 ± 10% RPM Max. Air Flow: 22 CFM Max. Air Pressure: 2.32 MM-H2O Noise: 21 dBA Bearing Type: Sleeve Life Expectation: 30,000 hrs Connector: Molex 4pin Weight: 110 g
Description
Thermaltake’s Cyclo Blue LED Hard Drive Cooler is a small and incredibly efficient HD cooler that is quick and easy to attach to your ones and zeros storage. The design for the Cyclo Blue cooler is simple but holds a sweet clear design and delivers all the cooling results one would need from a hard drive cooler. The Blue LED HD cooler utilizes an 80mm fan and exhaust openings on the sides to quickly rid the heat produced by your hard working hard drive. The goal is obviously to move the heat into your computer to have it more easily expelled. The 80mm fan has blue LEDs and delivers a cool sleek glowing blue in low lighting environments to your computer. Features: Built-in 80mm high performance/low noise DC FAN(2200RPM.21dBA). Classic translucent design with fantastic shining blue LED. Quick and simple intall. Application for all standard 3.5” HDD (IDE, SCSI, SATA, SAS interface). Lowers Hard Disk Drive operating temperature to achieve maximum performance, reliability and longer MTBF (Mean Time Between Failure). Specifications: Fan Dimension: 80 x 80 x 15 mm Started Voltage: 6 V; 7 V Max Rated Current : 0.16 A Power Input: 1.92 W Fan Speed: 2200 ± 10% RPM Max. Air Flow: 22 CFM Max. Air Pressure: 2.32 MM-H2O Noise: 21 dBA Bearing Type: Sleeve Life Expectation: 30,000 hrs Connector: Molex 4pin Weight: 110 g

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Cyclo Blue LED Hard Drive Cooler - 11430 - Xoxide
Malvern, PA, USA
Thermaltake Cyclo Blue LED Hard Drive Cooler
11430
Thermaltake Cyclo Blue LED Hard Drive Cooler 11430
Thermaltake’s Cyclo Blue LED Hard Drive Cooler is a small and incredibly efficient HD cooler that is quick and easy to attach to your ones and zeros storage. The design for the Cyclo Blue cooler is simple but holds a sweet clear design and delivers all the cooling results one would need from a hard drive cooler. The Blue LED HD cooler utilizes an 80mm fan and exhaust openings on the sides to quickly rid the heat produced by your hard working hard drive. The goal is obviously to move the heat into your computer to have it more easily expelled. The 80mm fan has blue LEDs and delivers a cool sleek glowing blue in low lighting environments to your computer. Features: Built-in 80mm high performance/low noise DC FAN(2200RPM.21dBA). Classic translucent design with fantastic shining blue LED. Quick and simple intall. Application for all standard 3.5” HDD (IDE, SCSI, SATA, SAS interface). Lowers Hard Disk Drive operating temperature to achieve maximum performance, reliability and longer MTBF (Mean Time Between Failure). Specifications: Fan Dimension: 80 x 80 x 15 mm Started Voltage: 6 V; 7 V Max Rated Current : 0.16 A Power Input: 1.92 W Fan Speed: 2200 ± 10% RPM Max. Air Flow: 22 CFM Max. Air Pressure: 2.32 MM-H2O Noise: 21 dBA Bearing Type: Sleeve Life Expectation: 30,000 hrs Connector: Molex 4pin Weight: 110 g

Thermaltake’s Cyclo Blue LED Hard Drive Cooler is a small and incredibly efficient HD cooler that is quick and easy to attach to your ones and zeros storage. The design for the Cyclo Blue cooler is simple but holds a sweet clear design and delivers all the cooling results one would need from a hard drive cooler.
The Blue LED HD cooler utilizes an 80mm fan and exhaust openings on the sides to quickly rid the heat produced by your hard working hard drive. The goal is obviously to move the heat into your computer to have it more easily expelled. The 80mm fan has blue LEDs and delivers a cool sleek glowing blue in low lighting environments to your computer.
Features:

  • Built-in 80mm high performance/low noise DC FAN(2200RPM.21dBA).
  • Classic translucent design with fantastic shining blue LED.
  • Quick and simple intall.
  • Application for all standard 3.5” HDD (IDE, SCSI, SATA, SAS interface).
  • Lowers Hard Disk Drive operating temperature to achieve maximum performance, reliability and longer MTBF (Mean Time Between Failure).

Specifications:

  • Fan Dimension: 80 x 80 x 15 mm
  • Started Voltage: 6 V; 7 V Max
  • Rated Current : 0.16 A
  • Power Input: 1.92 W
  • Fan Speed: 2200 ± 10% RPM
  • Max. Air Flow: 22 CFM
  • Max. Air Pressure: 2.32 MM-H2O
  • Noise: 21 dBA
  • Bearing Type: Sleeve
  • Life Expectation: 30,000 hrs
  • Connector: Molex 4pin
  • Weight: 110 g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 11430
Product Name Thermaltake Cyclo Blue LED Hard Drive Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details
Heatsinks - 9033087 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 100 mm (3.94 inch)
H 15 mm (0.5906 inch)
View Details