Xoxide Cooler Master NotePal U3 Notebook Cooler 70447

Description
Cooler Master, in its commitment to continual improvement, has improved the value proposition of the NotePal U3 by having it support 17-19 inch notebooks and equipping it with three moveable 80mm fans that are connected to a fan speed controller clip. This is all powered by a single pass-through USB cable so users won’t have to sacrifice a USB port. The fan speed controller clip allows for easy attachment to either side of the U3 to accommodate different USB port locations. Features: Adjustable fan with speed control function, powered by one USB. Quick release fan, easily lock on, replace and remove. Unique fan speed control clip for quick setup and replacement. Aluminum mesh design for excellent heat dissipation. Slim and light weight for great portability. Ergonomic angle for comfortable viewing. Accommodates up to 19" laptops. Specifications: Model R9-NBC-8PCK-GP Color Black Material Aluminum, Rubber Dimension 420 x 320 x 65 mm (16.5 x 12.6 x 2.5in) Weight 2.3 lbs / 1.04 kg Operation degree 10 degree angle Power USB 5V DC USB USB 2.0/1.1 x 1 (for power in) Compatibility Supports all 15" ~ 17" notebooks (up to 19") Fan Dimension 80 x 80 x 10mm (3 fans included) Fan Speed 950 ~ 1800 RPM Fan Speed Adjustment Clip-on fan speed control Fan Airflow 15.4 CFM *single fan Fan Noise Level (dB-A) 18 dBA (Min.) Warranty 1 year UPC Code 884102009662
Description
Cooler Master, in its commitment to continual improvement, has improved the value proposition of the NotePal U3 by having it support 17-19 inch notebooks and equipping it with three moveable 80mm fans that are connected to a fan speed controller clip. This is all powered by a single pass-through USB cable so users won’t have to sacrifice a USB port. The fan speed controller clip allows for easy attachment to either side of the U3 to accommodate different USB port locations. Features: Adjustable fan with speed control function, powered by one USB. Quick release fan, easily lock on, replace and remove. Unique fan speed control clip for quick setup and replacement. Aluminum mesh design for excellent heat dissipation. Slim and light weight for great portability. Ergonomic angle for comfortable viewing. Accommodates up to 19" laptops. Specifications: Model R9-NBC-8PCK-GP Color Black Material Aluminum, Rubber Dimension 420 x 320 x 65 mm (16.5 x 12.6 x 2.5in) Weight 2.3 lbs / 1.04 kg Operation degree 10 degree angle Power USB 5V DC USB USB 2.0/1.1 x 1 (for power in) Compatibility Supports all 15" ~ 17" notebooks (up to 19") Fan Dimension 80 x 80 x 10mm (3 fans included) Fan Speed 950 ~ 1800 RPM Fan Speed Adjustment Clip-on fan speed control Fan Airflow 15.4 CFM *single fan Fan Noise Level (dB-A) 18 dBA (Min.) Warranty 1 year UPC Code 884102009662

Suppliers

Company
Product
Description
Supplier Links
Cooler Master NotePal U3 Notebook Cooler - 70447 - Xoxide
Malvern, PA, USA
Cooler Master NotePal U3 Notebook Cooler
70447
Cooler Master NotePal U3 Notebook Cooler 70447
Cooler Master, in its commitment to continual improvement, has improved the value proposition of the NotePal U3 by having it support 17-19 inch notebooks and equipping it with three moveable 80mm fans that are connected to a fan speed controller clip. This is all powered by a single pass-through USB cable so users won’t have to sacrifice a USB port. The fan speed controller clip allows for easy attachment to either side of the U3 to accommodate different USB port locations. Features: Adjustable fan with speed control function, powered by one USB. Quick release fan, easily lock on, replace and remove. Unique fan speed control clip for quick setup and replacement. Aluminum mesh design for excellent heat dissipation. Slim and light weight for great portability. Ergonomic angle for comfortable viewing. Accommodates up to 19" laptops. Specifications: Model R9-NBC-8PCK-GP Color Black Material Aluminum, Rubber Dimension 420 x 320 x 65 mm (16.5 x 12.6 x 2.5in) Weight 2.3 lbs / 1.04 kg Operation degree 10 degree angle Power USB 5V DC USB USB 2.0/1.1 x 1 (for power in) Compatibility Supports all 15" ~ 17" notebooks (up to 19") Fan Dimension 80 x 80 x 10mm (3 fans included) Fan Speed 950 ~ 1800 RPM Fan Speed Adjustment Clip-on fan speed control Fan Airflow 15.4 CFM *single fan Fan Noise Level (dB-A) 18 dBA (Min.) Warranty 1 year UPC Code 884102009662

Cooler Master, in its commitment to continual improvement, has improved the value proposition of the NotePal U3 by having it support 17-19 inch notebooks and equipping it with three moveable 80mm fans that are connected to a fan speed controller clip. This is all powered by a single pass-through USB cable so users won’t have to sacrifice a USB port. The fan speed controller clip allows for easy attachment to either side of the U3 to accommodate different USB port locations.
Features:

  • Adjustable fan with speed control function, powered by one USB.
  • Quick release fan, easily lock on, replace and remove.
  • Unique fan speed control clip for quick setup and replacement.
  • Aluminum mesh design for excellent heat dissipation.
  • Slim and light weight for great portability.
  • Ergonomic angle for comfortable viewing.
  • Accommodates up to 19" laptops.

Specifications:

ModelR9-NBC-8PCK-GP
ColorBlack
MaterialAluminum, Rubber
Dimension420 x 320 x 65 mm (16.5 x 12.6 x 2.5in)
Weight2.3 lbs / 1.04 kg
Operation degree10 degree angle
PowerUSB 5V DC
USBUSB 2.0/1.1 x 1 (for power in)
CompatibilitySupports all 15" ~ 17" notebooks (up to 19")
Fan Dimension80 x 80 x 10mm (3 fans included)
Fan Speed950 ~ 1800 RPM
Fan Speed AdjustmentClip-on fan speed control
Fan Airflow15.4 CFM *single fan
Fan Noise Level (dB-A)18 dBA (Min.)
Warranty1 year
UPC Code884102009662
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70447
Product Name Cooler Master NotePal U3 Notebook Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 1846717 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 25 mm (0.9843 inch)
W 25 mm (0.9843 inch)
H 11 mm (0.4331 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details