Xoxide Enzotech Forged Copper BGA Heatsinks 13001

Description
Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling solutions to the server market requiring high efficiency and 24-hour stability. They have also have a long term relationship with the OEM market for both AMD and Intel processors and have a long standing reputation as one of the world’s most advanced high-performance heatsink manufacturers. Now with their sights set on the hardcore enthusiast aftermarket community, Enzotech has released the BMR-C1 Forged Copper BGA Heatsinks. Compatible with ATI and nVIDIA cards with the square BGA style RAM, the BMR-C1 help significantly reduce the temperatures of your graphics memory. Each pack contains 8 easy to install heatsinks with 3M 8815 Thermal Bonding Tape. Features: Compatible with ATI and nVIDIA cards Easy installation with 3M 8815 Thermal Bonding Tape Pure forged copper features a highly efficient dense material as opposed to traditional heatsinks Specifications: Contains: 8 Pieces Material: Forged 1100 Copper Mounting Surface: Machined to 0.0003 Flatness Weight: 7g Each Dimensions: 14 x 14 x 14mm Each (L x W x H)
Description
Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling solutions to the server market requiring high efficiency and 24-hour stability. They have also have a long term relationship with the OEM market for both AMD and Intel processors and have a long standing reputation as one of the world’s most advanced high-performance heatsink manufacturers. Now with their sights set on the hardcore enthusiast aftermarket community, Enzotech has released the BMR-C1 Forged Copper BGA Heatsinks. Compatible with ATI and nVIDIA cards with the square BGA style RAM, the BMR-C1 help significantly reduce the temperatures of your graphics memory. Each pack contains 8 easy to install heatsinks with 3M 8815 Thermal Bonding Tape. Features: Compatible with ATI and nVIDIA cards Easy installation with 3M 8815 Thermal Bonding Tape Pure forged copper features a highly efficient dense material as opposed to traditional heatsinks Specifications: Contains: 8 Pieces Material: Forged 1100 Copper Mounting Surface: Machined to 0.0003 Flatness Weight: 7g Each Dimensions: 14 x 14 x 14mm Each (L x W x H)

Suppliers

Company
Product
Description
Supplier Links
Enzotech Forged Copper BGA Heatsinks - 13001 - Xoxide
Malvern, PA, USA
Enzotech Forged Copper BGA Heatsinks
13001
Enzotech Forged Copper BGA Heatsinks 13001
Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling solutions to the server market requiring high efficiency and 24-hour stability. They have also have a long term relationship with the OEM market for both AMD and Intel processors and have a long standing reputation as one of the world’s most advanced high-performance heatsink manufacturers. Now with their sights set on the hardcore enthusiast aftermarket community, Enzotech has released the BMR-C1 Forged Copper BGA Heatsinks. Compatible with ATI and nVIDIA cards with the square BGA style RAM, the BMR-C1 help significantly reduce the temperatures of your graphics memory. Each pack contains 8 easy to install heatsinks with 3M 8815 Thermal Bonding Tape. Features: Compatible with ATI and nVIDIA cards Easy installation with 3M 8815 Thermal Bonding Tape Pure forged copper features a highly efficient dense material as opposed to traditional heatsinks Specifications: Contains: 8 Pieces Material: Forged 1100 Copper Mounting Surface: Machined to 0.0003 Flatness Weight: 7g Each Dimensions: 14 x 14 x 14mm Each (L x W x H)

Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling solutions to the server market requiring high efficiency and 24-hour stability. They have also have a long term relationship with the OEM market for both AMD and Intel processors and have a long standing reputation as one of the world’s most advanced high-performance heatsink manufacturers.
Now with their sights set on the hardcore enthusiast aftermarket community, Enzotech has released the BMR-C1 Forged Copper BGA Heatsinks. Compatible with ATI and nVIDIA cards with the square BGA style RAM, the BMR-C1 help significantly reduce the temperatures of your graphics memory. Each pack contains 8 easy to install heatsinks with 3M 8815 Thermal Bonding Tape.
Features:

  • Compatible with ATI and nVIDIA cards
  • Easy installation with 3M 8815 Thermal Bonding Tape
  • Pure forged copper features a highly efficient dense material as opposed to traditional heatsinks

Specifications:

  • Contains: 8 Pieces
  • Material: Forged 1100 Copper
  • Mounting Surface: Machined to 0.0003 Flatness
  • Weight: 7g Each
  • Dimensions: 14 x 14 x 14mm Each (L x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13001
Product Name Enzotech Forged Copper BGA Heatsinks
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details