Switech’s goal is to put heatsinks exactly where heatsinks are needed, and that’s what the MC21 mosfet cooler is all about. These small but extremely efficient heatsinks can be placed on the mosfets of either your graphics card or on motherboards. These heatsinks allow you to avoid other graphics card coolers that may utilize fans, making this form of heatsink virtually completely silent. The Swiftech MC21 cooler comes with high thermal conductivity peel-off tape making the process simple and putting you back on the keyboard in no time at all. Features:
Pinpoints the mosfets of your graphics card or motherboard for cooling
Completely silent form of cooling, compared to fan operated coolers
Easy and simple to install with high termal conductivity peel-off tape
Specifications:
Material: black anodized aluminum
Dimensions (Metric): 21mm (L) x 6mm (W) x 10mm (H)
Weight: 0.1 oz (2.8 g)
Installation: high thermal conductivity peel-off tape
Switech’s goal is to put heatsinks exactly where heatsinks are needed, and that’s what the MC21 mosfet cooler is all about. These small but extremely efficient heatsinks can be placed on the mosfets of either your graphics card or on motherboards. These heatsinks allow you to avoid other graphics card coolers that may utilize fans, making this form of heatsink virtually completely silent. The Swiftech MC21 cooler comes with high thermal conductivity peel-off tape making the process simple and putting you back on the keyboard in no time at all.
Features:
- Pinpoints the mosfets of your graphics card or motherboard for cooling
- Completely silent form of cooling, compared to fan operated coolers
- Easy and simple to install with high termal conductivity peel-off tape
Specifications:
- Material: black anodized aluminum
- Dimensions (Metric): 21mm (L) x 6mm (W) x 10mm (H)
- Weight: 0.1 oz (2.8 g)
- Installation: high thermal conductivity peel-off tape