Xoxide ZEROtherm Core 92 CPU Cooler 40106

Description
At the core of today's performance PC is the enthusiast's most trusted of components, the CPU cooler. So important is a cooler, that without the absolute pinnacle in thermal engineering and reliability, that valuable CPU would quickly find itself consumed by its own heat by-product. Protecting your investment and offering the ability to push the threshold of your processor's speed is at the core of the ZEROtherm CORE 92 design. Affordability, while maintaining industry award winning overclocking results and build quality, is delivered to the mainstream with an impressive hardware spec unmatched at this price point. Specifications: Materials: Aluminum fins and base, Copper heat pipes Cooling Capacity: Over 130W Fan Size: 92mm Fan Speed: 900-2500 RPM Airflow: 56.7 CFM Acoustics: Under 29.5 dBA (+/- 10%) Connector: 4-pin PWM
Description
At the core of today's performance PC is the enthusiast's most trusted of components, the CPU cooler. So important is a cooler, that without the absolute pinnacle in thermal engineering and reliability, that valuable CPU would quickly find itself consumed by its own heat by-product. Protecting your investment and offering the ability to push the threshold of your processor's speed is at the core of the ZEROtherm CORE 92 design. Affordability, while maintaining industry award winning overclocking results and build quality, is delivered to the mainstream with an impressive hardware spec unmatched at this price point. Specifications: Materials: Aluminum fins and base, Copper heat pipes Cooling Capacity: Over 130W Fan Size: 92mm Fan Speed: 900-2500 RPM Airflow: 56.7 CFM Acoustics: Under 29.5 dBA (+/- 10%) Connector: 4-pin PWM

Suppliers

Company
Product
Description
Supplier Links
ZEROtherm Core 92 CPU Cooler - 40106 - Xoxide
Malvern, PA, USA
ZEROtherm Core 92 CPU Cooler
40106
ZEROtherm Core 92 CPU Cooler 40106
At the core of today's performance PC is the enthusiast's most trusted of components, the CPU cooler. So important is a cooler, that without the absolute pinnacle in thermal engineering and reliability, that valuable CPU would quickly find itself consumed by its own heat by-product. Protecting your investment and offering the ability to push the threshold of your processor's speed is at the core of the ZEROtherm CORE 92 design. Affordability, while maintaining industry award winning overclocking results and build quality, is delivered to the mainstream with an impressive hardware spec unmatched at this price point. Specifications: Materials: Aluminum fins and base, Copper heat pipes Cooling Capacity: Over 130W Fan Size: 92mm Fan Speed: 900-2500 RPM Airflow: 56.7 CFM Acoustics: Under 29.5 dBA (+/- 10%) Connector: 4-pin PWM

At the core of today's performance PC is the enthusiast's most trusted of components, the CPU cooler. So important is a cooler, that without the absolute pinnacle in thermal engineering and reliability, that valuable CPU would quickly find itself consumed by its own heat by-product. Protecting your investment and offering the ability to push the threshold of your processor's speed is at the core of the ZEROtherm CORE 92 design. Affordability, while maintaining industry award winning overclocking results and build quality, is delivered to the mainstream with an impressive hardware spec unmatched at this price point.
Specifications:

  • Materials: Aluminum fins and base, Copper heat pipes
  • Cooling Capacity: Over 130W
  • Fan Size: 92mm
  • Fan Speed: 900-2500 RPM
  • Airflow: 56.7 CFM
  • Acoustics: Under 29.5 dBA (+/- 10%)
  • Connector: 4-pin PWM
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 40106
Product Name ZEROtherm Core 92 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235623 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 25 mm (0.9843 inch)
W 25 mm (0.9843 inch)
H 2.5 mm (0.0984 inch)
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details