Xoxide XCM Xbox 360 Twin Fan Core Cooler v2 - Red LED 41007

Description
Offering enhanced support for your all-time favorite gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all 360 models, including the newest built-in heat sink consoles. This second version of the Twin Fan Core Cooler features a devilishly Red LED that boldly illuminates the console's interior, which should distract your fellow gamers long enough for you to gain the upper hand and frag them to the bone. Both efficient and powerful, the XCM Xbox 360 Twin Fan Core Cooler is capable of directly cooling down the temperature from the core (CPU and GPU) of the 360 console. This is a huge upgrade from other external 360 fans, which can only cool the temperature of the Xbox 360's outer surface, making them useless to combat CPU/GPU overheating. Features: Vivid Red LED Lighting Full Support for Gaming Console Powerful & Efficient Dual-Fan Cooling Provides Direct Cooling of Core (CPU & GPU)
Description
Offering enhanced support for your all-time favorite gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all 360 models, including the newest built-in heat sink consoles. This second version of the Twin Fan Core Cooler features a devilishly Red LED that boldly illuminates the console's interior, which should distract your fellow gamers long enough for you to gain the upper hand and frag them to the bone. Both efficient and powerful, the XCM Xbox 360 Twin Fan Core Cooler is capable of directly cooling down the temperature from the core (CPU and GPU) of the 360 console. This is a huge upgrade from other external 360 fans, which can only cool the temperature of the Xbox 360's outer surface, making them useless to combat CPU/GPU overheating. Features: Vivid Red LED Lighting Full Support for Gaming Console Powerful & Efficient Dual-Fan Cooling Provides Direct Cooling of Core (CPU & GPU)

Suppliers

Company
Product
Description
Supplier Links
XCM Xbox 360 Twin Fan Core Cooler v2 - Red LED - 41007 - Xoxide
Malvern, PA, USA
XCM Xbox 360 Twin Fan Core Cooler v2 - Red LED
41007
XCM Xbox 360 Twin Fan Core Cooler v2 - Red LED 41007
Offering enhanced support for your all-time favorite gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all 360 models, including the newest built-in heat sink consoles. This second version of the Twin Fan Core Cooler features a devilishly Red LED that boldly illuminates the console's interior, which should distract your fellow gamers long enough for you to gain the upper hand and frag them to the bone. Both efficient and powerful, the XCM Xbox 360 Twin Fan Core Cooler is capable of directly cooling down the temperature from the core (CPU and GPU) of the 360 console. This is a huge upgrade from other external 360 fans, which can only cool the temperature of the Xbox 360's outer surface, making them useless to combat CPU/GPU overheating. Features: Vivid Red LED Lighting Full Support for Gaming Console Powerful & Efficient Dual-Fan Cooling Provides Direct Cooling of Core (CPU & GPU)

Offering enhanced support for your all-time favorite gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all 360 models, including the newest built-in heat sink consoles. This second version of the Twin Fan Core Cooler features a devilishly Red LED that boldly illuminates the console's interior, which should distract your fellow gamers long enough for you to gain the upper hand and frag them to the bone.
Both efficient and powerful, the XCM Xbox 360 Twin Fan Core Cooler is capable of directly cooling down the temperature from the core (CPU and GPU) of the 360 console. This is a huge upgrade from other external 360 fans, which can only cool the temperature of the Xbox 360's outer surface, making them useless to combat CPU/GPU overheating.
Features:

  • Vivid Red LED Lighting
  • Full Support for Gaming Console
  • Powerful & Efficient Dual-Fan Cooling
  • Provides Direct Cooling of Core (CPU & GPU)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 41007
Product Name XCM Xbox 360 Twin Fan Core Cooler v2 - Red LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Heatsinks - 7500920 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 27 mm (1.06 inch)
W 27 mm (1.06 inch)
H 25 mm (0.9843 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details