Xoxide Enermax ETS-T40-VD Side Flow CPU Cooler 70811

Description
With patented VGF, SEF, HDT, and VEF design, plus ENERMAX renowned Twister-bearing fan, ETS-T40 can easily cool down hot-spoil heavy-duty CPU without adding system noise. Vortex Generator Flow (patented): The unique spoilers design redirects the air through the windless area behind the heat pipes of 52 fins to maximize air convection rate and remove the heat that conventional design cannot reach. Stack Effect Flow (patented): By applying Bernoulli's Law, the four bumps at the exhaust area enhance the air speed, pressure, and its direction to enforce the heat transfer. Bernoulli's Law is applied in aviation industry to design airplane's wing. ENERMAX RD team ingeniously uses this aerodynamic physics on fins to enhance the airflow without adding fan speed. Vacuum Effect Flow: A unique design creates an air channel with fin flaps, forcing the air go through the fins and bringing the additional air into the heat sink. Besides our fin design, ETS-T40's four ø6mm heat pipes with Directed Touch Technology (patented) rapidly bring the heat away from CPU to fins and eliminate any CPU hot spot to ensure system reliability under heavy-duty computing application. Equipped with ENERMAX Twister-bearing fan w/PWM control, ETS-T40 offers ultra-silence and durability performance. Furthermore, it contains additional pair solid metal springs accessory for optional dual fan installation to support extreme non-stop system redundancy cooling requirement, universal brackets to meet the newest sockets on the market such as Intel® LGA 775/1155/1156/1366 and AMD® AM2/AM2+/AM3/AM3+/FM 1, and high thermal conductivity grease Dow Corning® TC-5121 to ensure the best thermal conduction between CPU and the heat sink. SPECIFICATION: Model Number: ETS-T40-VD Compatible Socket Intel® LGA 775/1155/1156/1366, AMD® AM2/AM2+/AM3/AM3+/FM 1 Overall Dimension 139(L) x 93(W) x 160(H)mm Heat Sink Dimension 139(L) x 70(W) x 160(H)mm Weight 610g Heat Pipe 4 x Ø6mm Material Copper heat pipes, aluminum fins Thermal Resistance 0.09°C/W Thermal Grease Dow Corning® TC-5121 Fan Dimension 120 x 120 x 25 mm Fan Speed 800 ~ 1800 RPM Air Flow 33.26 ~ 75.98CFM 56.51 ~ 129.09m3/h Sta
Description
With patented VGF, SEF, HDT, and VEF design, plus ENERMAX renowned Twister-bearing fan, ETS-T40 can easily cool down hot-spoil heavy-duty CPU without adding system noise. Vortex Generator Flow (patented): The unique spoilers design redirects the air through the windless area behind the heat pipes of 52 fins to maximize air convection rate and remove the heat that conventional design cannot reach. Stack Effect Flow (patented): By applying Bernoulli's Law, the four bumps at the exhaust area enhance the air speed, pressure, and its direction to enforce the heat transfer. Bernoulli's Law is applied in aviation industry to design airplane's wing. ENERMAX RD team ingeniously uses this aerodynamic physics on fins to enhance the airflow without adding fan speed. Vacuum Effect Flow: A unique design creates an air channel with fin flaps, forcing the air go through the fins and bringing the additional air into the heat sink. Besides our fin design, ETS-T40's four ø6mm heat pipes with Directed Touch Technology (patented) rapidly bring the heat away from CPU to fins and eliminate any CPU hot spot to ensure system reliability under heavy-duty computing application. Equipped with ENERMAX Twister-bearing fan w/PWM control, ETS-T40 offers ultra-silence and durability performance. Furthermore, it contains additional pair solid metal springs accessory for optional dual fan installation to support extreme non-stop system redundancy cooling requirement, universal brackets to meet the newest sockets on the market such as Intel® LGA 775/1155/1156/1366 and AMD® AM2/AM2+/AM3/AM3+/FM 1, and high thermal conductivity grease Dow Corning® TC-5121 to ensure the best thermal conduction between CPU and the heat sink. SPECIFICATION: Model Number: ETS-T40-VD Compatible Socket Intel® LGA 775/1155/1156/1366, AMD® AM2/AM2+/AM3/AM3+/FM 1 Overall Dimension 139(L) x 93(W) x 160(H)mm Heat Sink Dimension 139(L) x 70(W) x 160(H)mm Weight 610g Heat Pipe 4 x Ø6mm Material Copper heat pipes, aluminum fins Thermal Resistance 0.09°C/W Thermal Grease Dow Corning® TC-5121 Fan Dimension 120 x 120 x 25 mm Fan Speed 800 ~ 1800 RPM Air Flow 33.26 ~ 75.98CFM 56.51 ~ 129.09m3/h Sta

Suppliers

Company
Product
Description
Supplier Links
Enermax ETS-T40-VD Side Flow CPU Cooler - 70811 - Xoxide
Malvern, PA, USA
Enermax ETS-T40-VD Side Flow CPU Cooler
70811
Enermax ETS-T40-VD Side Flow CPU Cooler 70811
With patented VGF, SEF, HDT, and VEF design, plus ENERMAX renowned Twister-bearing fan, ETS-T40 can easily cool down hot-spoil heavy-duty CPU without adding system noise. Vortex Generator Flow (patented): The unique spoilers design redirects the air through the windless area behind the heat pipes of 52 fins to maximize air convection rate and remove the heat that conventional design cannot reach. Stack Effect Flow (patented): By applying Bernoulli's Law, the four bumps at the exhaust area enhance the air speed, pressure, and its direction to enforce the heat transfer. Bernoulli's Law is applied in aviation industry to design airplane's wing. ENERMAX RD team ingeniously uses this aerodynamic physics on fins to enhance the airflow without adding fan speed. Vacuum Effect Flow: A unique design creates an air channel with fin flaps, forcing the air go through the fins and bringing the additional air into the heat sink. Besides our fin design, ETS-T40's four ø6mm heat pipes with Directed Touch Technology (patented) rapidly bring the heat away from CPU to fins and eliminate any CPU hot spot to ensure system reliability under heavy-duty computing application. Equipped with ENERMAX Twister-bearing fan w/PWM control, ETS-T40 offers ultra-silence and durability performance. Furthermore, it contains additional pair solid metal springs accessory for optional dual fan installation to support extreme non-stop system redundancy cooling requirement, universal brackets to meet the newest sockets on the market such as Intel® LGA 775/1155/1156/1366 and AMD® AM2/AM2+/AM3/AM3+/FM 1, and high thermal conductivity grease Dow Corning® TC-5121 to ensure the best thermal conduction between CPU and the heat sink. SPECIFICATION: Model Number: ETS-T40-VD Compatible Socket Intel® LGA 775/1155/1156/1366, AMD® AM2/AM2+/AM3/AM3+/FM 1 Overall Dimension 139(L) x 93(W) x 160(H)mm Heat Sink Dimension 139(L) x 70(W) x 160(H)mm Weight 610g Heat Pipe 4 x Ø6mm Material Copper heat pipes, aluminum fins Thermal Resistance 0.09°C/W Thermal Grease Dow Corning® TC-5121 Fan Dimension 120 x 120 x 25 mm Fan Speed 800 ~ 1800 RPM Air Flow 33.26 ~ 75.98CFM 56.51 ~ 129.09m3/h Sta

With patented VGF, SEF, HDT, and VEF design, plus ENERMAX renowned Twister-bearing fan, ETS-T40 can easily cool down hot-spoil heavy-duty CPU without adding system noise.
Vortex Generator Flow (patented): The unique spoilers design redirects the air through the windless area behind the heat pipes of 52 fins to maximize air convection rate and remove the heat that conventional design cannot reach.
Stack Effect Flow (patented): By applying Bernoulli's Law, the four bumps at the exhaust area enhance the air speed, pressure, and its direction to enforce the heat transfer.
Bernoulli's Law is applied in aviation industry to design airplane's wing. ENERMAX RD team ingeniously uses this aerodynamic physics on fins to enhance the airflow without adding fan speed.
Vacuum Effect Flow: A unique design creates an air channel with fin flaps, forcing the air go through the fins and bringing the additional air into the heat sink.
Besides our fin design, ETS-T40's four ø6mm heat pipes with Directed Touch Technology (patented) rapidly bring the heat away from CPU to fins and eliminate any CPU hot spot to ensure system reliability under heavy-duty computing application.
Equipped with ENERMAX Twister-bearing fan w/PWM control, ETS-T40 offers ultra-silence and durability performance. Furthermore, it contains additional pair solid metal springs accessory for optional dual fan installation to support extreme non-stop system redundancy cooling requirement, universal brackets to meet the newest sockets on the market such as Intel® LGA 775/1155/1156/1366 and AMD® AM2/AM2+/AM3/AM3+/FM1, and high thermal conductivity grease Dow Corning® TC-5121 to ensure the best thermal conduction between CPU and the heat sink.
SPECIFICATION:

Model Number: ETS-T40-VD
Compatible SocketIntel® LGA 775/1155/1156/1366, AMD® AM2/AM2+/AM3/AM3+/FM1
Overall Dimension139(L) x 93(W) x 160(H)mm
Heat Sink Dimension139(L) x 70(W) x 160(H)mm
Weight610g
Heat Pipe4 x Ø6mm
MaterialCopper heat pipes, aluminum fins
Thermal Resistance0.09°C/W
Thermal GreaseDow Corning® TC-5121
Fan Dimension120 x 120 x 25 mm
Fan Speed800 ~ 1800 RPM
Air Flow33.26 ~ 75.98CFM
56.51 ~ 129.09m3/h
Sta
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70811
Product Name Enermax ETS-T40-VD Side Flow CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heatsinks - 1235618 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 6 mm (0.2362 inch)
View Details