Xoxide Kingwin XT-1264 CPU Cooler 14193

Description
Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-1264 CPU Cooler is one easy-to-install component that is sure to make a dramatic difference in your PC performance. This Kingwin CPU Cooler comes with a 4 Copper High Performance U Type Heatpipes Touch, an aluminum fin, and a 120mm NDB fan. Extremely lightweight, the Kingwin XT-1264 is incredibly simple to install into your current case through the use of its Universal Application, which includes a 1366 / LGA775 push-pin & a AM2 / K8 Tool-Less Clip. Features: 4pc High Performance U Type Heat-Pipe Touch w/ CPU Chip Light Weight & Easy to Install H.T.C. (Heat-pipe Touch Chip) Technology 4 Copper Heatpipes 120mm NDB Fan Sturdy Aluminum Fin Tool-Free Clip Universal Application: 1366 / LGA775 push-pin & AM2 / K8 Tool-Less Clip Compatibility Intel: Socket 1366 /775 / Core i7 / Core 2 Extreme / Quad / Duo / Pentium Extreme Edition / Celeron D AMD: Socket AM2 / 754 / 939 / 940 / Athlon 64 / FX / X2 / Opteron / Sempron Specifications: Model: XT-1264 Fan speed: XT-1264 Dimension: 120mm (L) x 74mm (W) x 150mm (H) Heat Sink: Material: Aluminum Alloy Base: Copper (Heat-pipe Touch Chip) Heat-Pipe: Φ 6 x 4v Dimension: 120 x 120 x 25mm PWM fan Voltage Rating (V): 12V Speed (R.P.M.): 700 ~2300 RPM Bearing Type: N.D.B. Bearing Air Flow (CFM): 82.0~101.2 CFM Static Pressure (mmAQ): 3.28~3.97 mmAQ Life Expectance (hrs): 60,000 Hrs. Noise Level (dBA): 34.50~38.00 dBA Connector 4 Pin with PWM Weight(g): 467g (w/fan)
Description
Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-1264 CPU Cooler is one easy-to-install component that is sure to make a dramatic difference in your PC performance. This Kingwin CPU Cooler comes with a 4 Copper High Performance U Type Heatpipes Touch, an aluminum fin, and a 120mm NDB fan. Extremely lightweight, the Kingwin XT-1264 is incredibly simple to install into your current case through the use of its Universal Application, which includes a 1366 / LGA775 push-pin & a AM2 / K8 Tool-Less Clip. Features: 4pc High Performance U Type Heat-Pipe Touch w/ CPU Chip Light Weight & Easy to Install H.T.C. (Heat-pipe Touch Chip) Technology 4 Copper Heatpipes 120mm NDB Fan Sturdy Aluminum Fin Tool-Free Clip Universal Application: 1366 / LGA775 push-pin & AM2 / K8 Tool-Less Clip Compatibility Intel: Socket 1366 /775 / Core i7 / Core 2 Extreme / Quad / Duo / Pentium Extreme Edition / Celeron D AMD: Socket AM2 / 754 / 939 / 940 / Athlon 64 / FX / X2 / Opteron / Sempron Specifications: Model: XT-1264 Fan speed: XT-1264 Dimension: 120mm (L) x 74mm (W) x 150mm (H) Heat Sink: Material: Aluminum Alloy Base: Copper (Heat-pipe Touch Chip) Heat-Pipe: Φ 6 x 4v Dimension: 120 x 120 x 25mm PWM fan Voltage Rating (V): 12V Speed (R.P.M.): 700 ~2300 RPM Bearing Type: N.D.B. Bearing Air Flow (CFM): 82.0~101.2 CFM Static Pressure (mmAQ): 3.28~3.97 mmAQ Life Expectance (hrs): 60,000 Hrs. Noise Level (dBA): 34.50~38.00 dBA Connector 4 Pin with PWM Weight(g): 467g (w/fan)

Suppliers

Company
Product
Description
Supplier Links
Kingwin XT-1264 CPU Cooler - 14193 - Xoxide
Malvern, PA, USA
Kingwin XT-1264 CPU Cooler
14193
Kingwin XT-1264 CPU Cooler 14193
Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-1264 CPU Cooler is one easy-to-install component that is sure to make a dramatic difference in your PC performance. This Kingwin CPU Cooler comes with a 4 Copper High Performance U Type Heatpipes Touch, an aluminum fin, and a 120mm NDB fan. Extremely lightweight, the Kingwin XT-1264 is incredibly simple to install into your current case through the use of its Universal Application, which includes a 1366 / LGA775 push-pin & a AM2 / K8 Tool-Less Clip. Features: 4pc High Performance U Type Heat-Pipe Touch w/ CPU Chip Light Weight & Easy to Install H.T.C. (Heat-pipe Touch Chip) Technology 4 Copper Heatpipes 120mm NDB Fan Sturdy Aluminum Fin Tool-Free Clip Universal Application: 1366 / LGA775 push-pin & AM2 / K8 Tool-Less Clip Compatibility Intel: Socket 1366 /775 / Core i7 / Core 2 Extreme / Quad / Duo / Pentium Extreme Edition / Celeron D AMD: Socket AM2 / 754 / 939 / 940 / Athlon 64 / FX / X2 / Opteron / Sempron Specifications: Model: XT-1264 Fan speed: XT-1264 Dimension: 120mm (L) x 74mm (W) x 150mm (H) Heat Sink: Material: Aluminum Alloy Base: Copper (Heat-pipe Touch Chip) Heat-Pipe: Φ 6 x 4v Dimension: 120 x 120 x 25mm PWM fan Voltage Rating (V): 12V Speed (R.P.M.): 700 ~2300 RPM Bearing Type: N.D.B. Bearing Air Flow (CFM): 82.0~101.2 CFM Static Pressure (mmAQ): 3.28~3.97 mmAQ Life Expectance (hrs): 60,000 Hrs. Noise Level (dBA): 34.50~38.00 dBA Connector 4 Pin with PWM Weight(g): 467g (w/fan)

Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-1264 CPU Cooler is one easy-to-install component that is sure to make a dramatic difference in your PC performance. This Kingwin CPU Cooler comes with a 4 Copper High Performance U Type Heatpipes Touch, an aluminum fin, and a 120mm NDB fan. Extremely lightweight, the Kingwin XT-1264 is incredibly simple to install into your current case through the use of its Universal Application, which includes a 1366 / LGA775 push-pin & a AM2 / K8 Tool-Less Clip.
Features:

  • 4pc High Performance U Type Heat-Pipe Touch w/ CPU Chip
  • Light Weight & Easy to Install
  • H.T.C. (Heat-pipe Touch Chip) Technology
  • 4 Copper Heatpipes
  • 120mm NDB Fan
  • Sturdy Aluminum Fin
  • Tool-Free Clip
  • Universal Application: 1366 / LGA775 push-pin & AM2 / K8 Tool-Less Clip

Compatibility

  • Intel: Socket 1366 /775 / Core i7 / Core 2 Extreme / Quad / Duo / Pentium Extreme Edition / Celeron D
  • AMD: Socket AM2 / 754 / 939 / 940 / Athlon 64 / FX / X2 / Opteron / Sempron

Specifications:

  • Model: XT-1264
  • Fan speed: XT-1264
  • Dimension: 120mm (L) x 74mm (W) x 150mm (H)
  • Heat Sink:
    • Material: Aluminum Alloy
    • Base: Copper (Heat-pipe Touch Chip)
    • Heat-Pipe: Φ 6 x 4v
    • Dimension: 120 x 120 x 25mm PWM fan
    • Voltage Rating (V): 12V
    • Speed (R.P.M.): 700 ~2300 RPM
    • Bearing Type: N.D.B. Bearing
    • Air Flow (CFM): 82.0~101.2 CFM
    • Static Pressure (mmAQ): 3.28~3.97 mmAQ
    • Life Expectance (hrs): 60,000 Hrs.
    • Noise Level (dBA): 34.50~38.00 dBA
    • Connector 4 Pin with PWM
    • Weight(g): 467g (w/fan)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 14193
Product Name Kingwin XT-1264 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a75-28016 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heatsinks - 1846714 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 19 mm (0.7480 inch)
W 19 mm (0.7480 inch)
H 6 mm (0.2362 inch)
View Details
Heat Sinks - 2-1542006-3 - TE Connectivity
View Details
2 suppliers