Xoxide Cooler Master - Hyper 212 Plus CPU Cooler 70444

Description
Succeeding the popular Hyper 212, the Hyper 212 Plus carries on the legacy of providing a great balance of performance and noise level during high and low speed operations. Hyper 212 Plus is Cooler Master's first cooler to be equipped with an all-in-one mounting solution that includes LGA 1156 and 1366. Direct Contact heat-pipe is now also utilized in this latest update. Features: Please see photos. Specifications: Model RR-B10-212P-G1 CPU Socket Intel®: Sandy Bridge 1155 Socket LGA1366 / 1156 / 775 AMD™: Socket AM3 / AM2 / AM2+ CPU Support Intel®: Core™ i7 Extreme / Core™ i7 / Core™2 Extreme / Core™2 Quad / Core™2 Duo / Pentium® / Celeron® AMD™: Phenom™ II X4 / Phenom™ II X3 / Phenom™ X4 / Phenom™ X3 / Athlon™ X2 / Athlon™ / Sempron™ Dimension 120 x 79.7 x 158.5 mm (L x W x H) Weight 1.38 lbs; 626g Heat Sink Material Aluminum fin Heat Pipes 4 pcs Fan Dimension 120 x 120 x 25 mm Fan Speed 600 - 2000 R.P.M. (PWM) Fan Airflow 21.2 - 76.8 CFM Air pressure (mmH2O) 0.40 - 3.90 mmH2O Bearing Type Long life sleeve bearing Fan Life Expectancy 40,000 hours Fan Noise Level (dB-A) 13 - 32 dBA Connector 4-pin UPC Code 884102005077
Description
Succeeding the popular Hyper 212, the Hyper 212 Plus carries on the legacy of providing a great balance of performance and noise level during high and low speed operations. Hyper 212 Plus is Cooler Master's first cooler to be equipped with an all-in-one mounting solution that includes LGA 1156 and 1366. Direct Contact heat-pipe is now also utilized in this latest update. Features: Please see photos. Specifications: Model RR-B10-212P-G1 CPU Socket Intel®: Sandy Bridge 1155 Socket LGA1366 / 1156 / 775 AMD™: Socket AM3 / AM2 / AM2+ CPU Support Intel®: Core™ i7 Extreme / Core™ i7 / Core™2 Extreme / Core™2 Quad / Core™2 Duo / Pentium® / Celeron® AMD™: Phenom™ II X4 / Phenom™ II X3 / Phenom™ X4 / Phenom™ X3 / Athlon™ X2 / Athlon™ / Sempron™ Dimension 120 x 79.7 x 158.5 mm (L x W x H) Weight 1.38 lbs; 626g Heat Sink Material Aluminum fin Heat Pipes 4 pcs Fan Dimension 120 x 120 x 25 mm Fan Speed 600 - 2000 R.P.M. (PWM) Fan Airflow 21.2 - 76.8 CFM Air pressure (mmH2O) 0.40 - 3.90 mmH2O Bearing Type Long life sleeve bearing Fan Life Expectancy 40,000 hours Fan Noise Level (dB-A) 13 - 32 dBA Connector 4-pin UPC Code 884102005077

Suppliers

Company
Product
Description
Supplier Links
Cooler Master - Hyper 212 Plus CPU Cooler - 70444 - Xoxide
Malvern, PA, USA
Cooler Master - Hyper 212 Plus CPU Cooler
70444
Cooler Master - Hyper 212 Plus CPU Cooler 70444
Succeeding the popular Hyper 212, the Hyper 212 Plus carries on the legacy of providing a great balance of performance and noise level during high and low speed operations. Hyper 212 Plus is Cooler Master's first cooler to be equipped with an all-in-one mounting solution that includes LGA 1156 and 1366. Direct Contact heat-pipe is now also utilized in this latest update. Features: Please see photos. Specifications: Model RR-B10-212P-G1 CPU Socket Intel®: Sandy Bridge 1155 Socket LGA1366 / 1156 / 775 AMD™: Socket AM3 / AM2 / AM2+ CPU Support Intel®: Core™ i7 Extreme / Core™ i7 / Core™2 Extreme / Core™2 Quad / Core™2 Duo / Pentium® / Celeron® AMD™: Phenom™ II X4 / Phenom™ II X3 / Phenom™ X4 / Phenom™ X3 / Athlon™ X2 / Athlon™ / Sempron™ Dimension 120 x 79.7 x 158.5 mm (L x W x H) Weight 1.38 lbs; 626g Heat Sink Material Aluminum fin Heat Pipes 4 pcs Fan Dimension 120 x 120 x 25 mm Fan Speed 600 - 2000 R.P.M. (PWM) Fan Airflow 21.2 - 76.8 CFM Air pressure (mmH2O) 0.40 - 3.90 mmH2O Bearing Type Long life sleeve bearing Fan Life Expectancy 40,000 hours Fan Noise Level (dB-A) 13 - 32 dBA Connector 4-pin UPC Code 884102005077

Succeeding the popular Hyper 212, the Hyper 212 Plus carries on the legacy of providing a great balance of performance and noise level during high and low speed operations.
Hyper 212 Plus is Cooler Master's first cooler to be equipped with an all-in-one mounting solution that includes LGA 1156 and 1366. Direct Contact heat-pipe is now also utilized in this latest update.
Features:
Please see photos.
Specifications:

ModelRR-B10-212P-G1
CPU SocketIntel®:
Sandy Bridge 1155
Socket LGA1366 / 1156 / 775
AMD™:
Socket AM3 / AM2 / AM2+
CPU SupportIntel®:
Core™ i7 Extreme / Core™ i7 / Core™2 Extreme / Core™2 Quad / Core™2 Duo / Pentium® / Celeron®
AMD™:
Phenom™ II X4 / Phenom™ II X3 / Phenom™ X4 / Phenom™ X3 / Athlon™ X2 / Athlon™ / Sempron™
Dimension120 x 79.7 x 158.5 mm (L x W x H)
Weight1.38 lbs; 626g
Heat Sink MaterialAluminum fin
Heat Pipes4 pcs
Fan Dimension120 x 120 x 25 mm
Fan Speed600 - 2000 R.P.M. (PWM)
Fan Airflow21.2 - 76.8 CFM
Air pressure (mmH2O)0.40 - 3.90 mmH2O
Bearing TypeLong life sleeve bearing
Fan Life Expectancy40,000 hours
Fan Noise Level (dB-A)13 - 32 dBA
Connector4-pin
UPC Code884102005077
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70444
Product Name Cooler Master - Hyper 212 Plus CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 2342435 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 54 mm (2.13 inch)
H 38 mm (1.5 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details