The Thermaltake Contac 30 Direct Contact Heatpipe CPU Cooler is Thermaltake's latest and greatest for Socket LGA 1156. Featuring a 12 cm LED PWM fan, 8mm Heatpipes, high density stacked fins, and direct contact heatpipe technology, this cooler keeps those i5's and i7's icy cold! It's low noise output is especially attractive to users looking for silent operation. Specifications:
Heatsink Dimensions: 120 (L) x 103 (W) x 159.5 (H) mm (4.72 (L) x 4.06 (W) x 6.28 (H) inches)
Heatsink Material: Alumium Fins & Aluminum Extrusion Cover
Heatpipe: Ø 8 mm (x3)
Fan Dimension: 120 x 25 mm
Fan Speed: 800 ~ 2,000 RPM
Noise Level: 15 ~ 33.2 dBA
Max. Air Flow: 29.434 ~ 72.084 CFM
Max. Air Pressure: 0.356 ~ 1.985(mmH2O)
LED Fan: Blue LED
Power Connector: 4 Pins (PWM)
MTBF: 30,000 Hours
Weight: 563 g
The Thermaltake Contac 30 Direct Contact Heatpipe CPU Cooler is Thermaltake's latest and greatest for Socket LGA 1156. Featuring a 12 cm LED PWM fan, 8mm Heatpipes, high density stacked fins, and direct contact heatpipe technology, this cooler keeps those i5's and i7's icy cold! It's low noise output is especially attractive to users looking for silent operation.
Specifications:
- Heatsink Dimensions: 120 (L) x 103 (W) x 159.5 (H) mm (4.72 (L) x 4.06 (W) x 6.28 (H) inches)
- Heatsink Material: Alumium Fins & Aluminum Extrusion Cover
- Heatpipe: Ø 8 mm (x3)
- Fan Dimension: 120 x 25 mm
- Fan Speed: 800 ~ 2,000 RPM
- Noise Level: 15 ~ 33.2 dBA
- Max. Air Flow: 29.434 ~ 72.084 CFM
- Max. Air Pressure: 0.356 ~ 1.985(mmH2O)
- LED Fan: Blue LED
- Power Connector: 4 Pins (PWM)
- MTBF: 30,000 Hours
- Weight: 563 g