Xoxide Koolance CPU-370 CPU Cooler 70443

Description
Following in the popular CPU-360 style, the CPU-370 contains improvements to the internal core, unlocking performance beyond all previous Koolance blocks. An advanced microfin cold plate (0.25mm fins, 0.30mm channels), o-ring sealed impingement plate, and an optimized flow path mimimize coolant restriction. The CPU-370 contains a copper cold plate with brass top. As with all Koolance products, nickel plating is added to improve corrosion resistance. Two universal steel mounting brackets are included for mainstream Intel and AMD processors. The CPU-370 has standard G 1/4 BSP threading for any Koolance nozzle diameter. Nozzle sockets are placed far apart to allow for extra wide compression fittings. Please select the desired nozzle type for this base model (it does not include nozzles). The CPU-370 supports most boards using the following processors: AMD socket AM2, AM2+, AM3 AMD socket G34 (with separate BLT-CPAMDG34) Intel socket LGA 1155/1156 Intel socket LGA 1366 Intel socket LGA 775 Specifications: Model CPU-370 Materials Copper Cold Plate, Brass Top, N ickel-Plating, Stainless Steel Jet Plate Tubing Size, ID Any Product Dimensions WxHxD w/ Intel Bracket 4.9" x 4.9" x 0.6" (12.5cm x 12.5cm x 1.6xcm) Product Weight w/ Bracket 14.5 oz (411g) Components Included: Cooling block, thermal paste, copper sensor tape, mounting hardware
Description
Following in the popular CPU-360 style, the CPU-370 contains improvements to the internal core, unlocking performance beyond all previous Koolance blocks. An advanced microfin cold plate (0.25mm fins, 0.30mm channels), o-ring sealed impingement plate, and an optimized flow path mimimize coolant restriction. The CPU-370 contains a copper cold plate with brass top. As with all Koolance products, nickel plating is added to improve corrosion resistance. Two universal steel mounting brackets are included for mainstream Intel and AMD processors. The CPU-370 has standard G 1/4 BSP threading for any Koolance nozzle diameter. Nozzle sockets are placed far apart to allow for extra wide compression fittings. Please select the desired nozzle type for this base model (it does not include nozzles). The CPU-370 supports most boards using the following processors: AMD socket AM2, AM2+, AM3 AMD socket G34 (with separate BLT-CPAMDG34) Intel socket LGA 1155/1156 Intel socket LGA 1366 Intel socket LGA 775 Specifications: Model CPU-370 Materials Copper Cold Plate, Brass Top, N ickel-Plating, Stainless Steel Jet Plate Tubing Size, ID Any Product Dimensions WxHxD w/ Intel Bracket 4.9" x 4.9" x 0.6" (12.5cm x 12.5cm x 1.6xcm) Product Weight w/ Bracket 14.5 oz (411g) Components Included: Cooling block, thermal paste, copper sensor tape, mounting hardware

Suppliers

Company
Product
Description
Supplier Links
Koolance CPU-370 CPU Cooler - 70443 - Xoxide
Malvern, PA, USA
Koolance CPU-370 CPU Cooler
70443
Koolance CPU-370 CPU Cooler 70443
Following in the popular CPU-360 style, the CPU-370 contains improvements to the internal core, unlocking performance beyond all previous Koolance blocks. An advanced microfin cold plate (0.25mm fins, 0.30mm channels), o-ring sealed impingement plate, and an optimized flow path mimimize coolant restriction. The CPU-370 contains a copper cold plate with brass top. As with all Koolance products, nickel plating is added to improve corrosion resistance. Two universal steel mounting brackets are included for mainstream Intel and AMD processors. The CPU-370 has standard G 1/4 BSP threading for any Koolance nozzle diameter. Nozzle sockets are placed far apart to allow for extra wide compression fittings. Please select the desired nozzle type for this base model (it does not include nozzles). The CPU-370 supports most boards using the following processors: AMD socket AM2, AM2+, AM3 AMD socket G34 (with separate BLT-CPAMDG34) Intel socket LGA 1155/1156 Intel socket LGA 1366 Intel socket LGA 775 Specifications: Model CPU-370 Materials Copper Cold Plate, Brass Top, N ickel-Plating, Stainless Steel Jet Plate Tubing Size, ID Any Product Dimensions WxHxD w/ Intel Bracket 4.9" x 4.9" x 0.6" (12.5cm x 12.5cm x 1.6xcm) Product Weight w/ Bracket 14.5 oz (411g) Components Included: Cooling block, thermal paste, copper sensor tape, mounting hardware

Following in the popular CPU-360 style, the CPU-370 contains improvements to the internal core, unlocking performance beyond all previous Koolance blocks. An advanced microfin cold plate (0.25mm fins, 0.30mm channels), o-ring sealed impingement plate, and an optimized flow path mimimize coolant restriction.
The CPU-370 contains a copper cold plate with brass top. As with all Koolance products, nickel plating is added to improve corrosion resistance. Two universal steel mounting brackets are included for mainstream Intel and AMD processors. The CPU-370 has standard G 1/4 BSP threading for any Koolance nozzle diameter. Nozzle sockets are placed far apart to allow for extra wide compression fittings. Please select the desired nozzle type for this base model (it does not include nozzles).
The CPU-370 supports most boards using the following processors:

  • AMD socket AM2, AM2+, AM3
  • AMD socket G34 (with separate BLT-CPAMDG34)
  • Intel socket LGA 1155/1156
  • Intel socket LGA 1366
  • Intel socket LGA 775

Specifications:

ModelCPU-370
MaterialsCopper Cold Plate, Brass Top, N ickel-Plating, Stainless Steel Jet Plate
Tubing Size, IDAny
Product Dimensions WxHxD w/ Intel Bracket4.9" x 4.9" x 0.6" (12.5cm x 12.5cm x 1.6xcm)
Product Weight w/ Bracket14.5 oz (411g)

Components Included:
Cooling block, thermal paste, copper sensor tape, mounting hardware

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70443
Product Name Koolance CPU-370 CPU Cooler
Device Cold Plate
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 8670947 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 8 mm (0.3150 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details