Xoxide EVGA Superclock CPU Cooler 70701

Description
Introducing the latest entry into the award winning EVGA enthusiast product lineup; the EVGA Superclock CPU Cooler. This product was built to perform with 5 8mm heatpipes that are arranged to receive the maximum airflow, direct-touch base technology providing excellent thermal transfer, wind tunnel fin design for optimal air-flow and more. The center section of the fins form an enclosure in front of the fan hub where air flow is at its lowest, and the edges of the fins are closed. This creates two wind tunnels that maximize airflow around the heatpipes. And of course, the full sleek black look and PWM controlled red LED fan are the perfect match for any EVGA gaming rig! CPU Compatibility: Intel Socket 775, 1155, 1156, 1366 AMD Socket 754, 939, 940, F Fan Specs: Size: 120 x 120 x 25mm Fan Control: Via Motherboard PWM Fan Voltage: 12v Max Current: 0.32A Noise Range: 13.2 - 41.5 dBA Speed range: 750 - 2500 RPM ±250RPM Airflow Range: 26 - 84 CFM Bearing: Hydraumatic Life: 30,000 Hours Heatsink: Fin material: Aluminum Heat Pipes: 8mm Copper Direct-touch base technology Dimensions/Weight: Height: 6.0in - 152mm Width: 5.3in - 135mm Depth: 3.6in - 91mm Weight: 1.14lb
Description
Introducing the latest entry into the award winning EVGA enthusiast product lineup; the EVGA Superclock CPU Cooler. This product was built to perform with 5 8mm heatpipes that are arranged to receive the maximum airflow, direct-touch base technology providing excellent thermal transfer, wind tunnel fin design for optimal air-flow and more. The center section of the fins form an enclosure in front of the fan hub where air flow is at its lowest, and the edges of the fins are closed. This creates two wind tunnels that maximize airflow around the heatpipes. And of course, the full sleek black look and PWM controlled red LED fan are the perfect match for any EVGA gaming rig! CPU Compatibility: Intel Socket 775, 1155, 1156, 1366 AMD Socket 754, 939, 940, F Fan Specs: Size: 120 x 120 x 25mm Fan Control: Via Motherboard PWM Fan Voltage: 12v Max Current: 0.32A Noise Range: 13.2 - 41.5 dBA Speed range: 750 - 2500 RPM ±250RPM Airflow Range: 26 - 84 CFM Bearing: Hydraumatic Life: 30,000 Hours Heatsink: Fin material: Aluminum Heat Pipes: 8mm Copper Direct-touch base technology Dimensions/Weight: Height: 6.0in - 152mm Width: 5.3in - 135mm Depth: 3.6in - 91mm Weight: 1.14lb

Suppliers

Company
Product
Description
Supplier Links
EVGA Superclock CPU Cooler - 70701 - Xoxide
Malvern, PA, USA
EVGA Superclock CPU Cooler
70701
EVGA Superclock CPU Cooler 70701
Introducing the latest entry into the award winning EVGA enthusiast product lineup; the EVGA Superclock CPU Cooler. This product was built to perform with 5 8mm heatpipes that are arranged to receive the maximum airflow, direct-touch base technology providing excellent thermal transfer, wind tunnel fin design for optimal air-flow and more. The center section of the fins form an enclosure in front of the fan hub where air flow is at its lowest, and the edges of the fins are closed. This creates two wind tunnels that maximize airflow around the heatpipes. And of course, the full sleek black look and PWM controlled red LED fan are the perfect match for any EVGA gaming rig! CPU Compatibility: Intel Socket 775, 1155, 1156, 1366 AMD Socket 754, 939, 940, F Fan Specs: Size: 120 x 120 x 25mm Fan Control: Via Motherboard PWM Fan Voltage: 12v Max Current: 0.32A Noise Range: 13.2 - 41.5 dBA Speed range: 750 - 2500 RPM ±250RPM Airflow Range: 26 - 84 CFM Bearing: Hydraumatic Life: 30,000 Hours Heatsink: Fin material: Aluminum Heat Pipes: 8mm Copper Direct-touch base technology Dimensions/Weight: Height: 6.0in - 152mm Width: 5.3in - 135mm Depth: 3.6in - 91mm Weight: 1.14lb

Introducing the latest entry into the award winning EVGA enthusiast product lineup; the EVGA Superclock CPU Cooler. This product was built to perform with 5 8mm heatpipes that are arranged to receive the maximum airflow, direct-touch base technology providing excellent thermal transfer, wind tunnel fin design for optimal air-flow and more. The center section of the fins form an enclosure in front of the fan hub where air flow is at its lowest, and the edges of the fins are closed. This creates two wind tunnels that maximize airflow around the heatpipes. And of course, the full sleek black look and PWM controlled red LED fan are the perfect match for any EVGA gaming rig!
CPU Compatibility:

  • Intel Socket 775, 1155, 1156, 1366
  • AMD Socket 754, 939, 940, F

Fan Specs:

  • Size: 120 x 120 x 25mm
  • Fan Control: Via Motherboard PWM
  • Fan Voltage: 12v
  • Max Current: 0.32A
  • Noise Range: 13.2 - 41.5 dBA
  • Speed range: 750 - 2500 RPM ±250RPM
  • Airflow Range: 26 - 84 CFM
  • Bearing: Hydraumatic
  • Life: 30,000 Hours

Heatsink:

  • Fin material: Aluminum
  • Heat Pipes: 8mm Copper
  • Direct-touch base technology

Dimensions/Weight:

  • Height: 6.0in - 152mm
  • Width: 5.3in - 135mm
  • Depth: 3.6in - 91mm
  • Weight: 1.14lb
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70701
Product Name EVGA Superclock CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 8670938 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details