Xoxide Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| Features: High strength ABS plastic construction Universal mounting system for any PSU Foam padded underside lining Reduce PSU acoustic noise with minimal airflow obstruction Unique SilverStone styling SPECIFICATION: Color Black... | |
| Spare slot covers for any common case! How to achieve better cooling performance? Fresh airflow, without complicated technology: By removing the sealing case slots of the case it is possible... | |
| Don't leave a gaping hole in your case when you take a device out of the 3.5" bay. Cover it back up with the Lian Li 3.5" Drive Bay Cover. | |
| Don't leave a gaping hole in your case when you take a device out of the 5.25" bay. Cover it back up with the Lian Li 5.25" Drive Bay Cover. | |
| Lian Li CD-ROM Cover C-18 (Black) | |
| Lian Li CD-ROM Cover C-6 (Black) | |
| The Lian Li Aluminum Black Floppy Drive Cover is designed to suit most of the FDD drivers on the market. The 3.5" cover is easy to install onto any Lian... | |
| The Lian Li Cover Plate C-14 sticks onto the front of your AOPEN 952E/AKH drives, allowing them to blend in with your Lian Li case. | |
| The Lian-Li 5.25" Black Mesh Drive Bay Cover w/ Filter is an ideal replacement cover for your OEM Lian Li Case. This unique black drive cover is perfect for creating... | |
| The Phobya Airslots are four slot covers with ventilation slots for improved cooling PC cases. These Airslots are simply mounted replacing the original slot covers Technical specifications: Nickel plated black... | |
| This is a high grade aluminum Lian Li Bezel for the front of a CD-ROM/DVD-ROM drive. It Supports LG CRD-8484B. | |
| This is a high grade aluminum Lian Li Bezel for the front of a CD-ROM/DVD-ROM drive. It Supports Sony CDU-5211. | |
| This Lian Li Universal Drive Cover is suitable for all CD/DVD/CDW drives on the market. The cover is easy to install into any Lian Li case. The drive cover will... | |
| Wire sleeving? Check. Cathodes? Check. LED fans? Check? So what are you doing with that boring power supply sitting in your case? Complete your modded case with these acrylic power... |