Xoxide Zalman CNPS9500 AM2 CPU Cooler 13934

Description
Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 AM2 CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU is in dire need of some extra cooling and case space is not an issue, then this cooler is for you. The CNPS9500 features 100% copper construction in a sexy new black satin finish for maximum heat transfer. A unique curved heat pipe design packs the heat transfer capabilities of six heat pipes using only three. The CNPS9500 is actually relatively light for its size and all copper construction, utilizing a 0.2mm ultra-slim fin design to reduce weight and airflow resistance. The included FAN MATE 2 rheostat allows you to control the speed of the 92mm LED CNPS Fan that is installed in an aerodynamically optimized “tunnel” design. The CNPS9500 is naturally compatible with the AMD Opteron, Athlon 64 X2 Dual-Core, Athlon 64 FX, Athlon 64, and Sempron for Socket 754, 939, 940 and even the all new Socket AM2! Superior manufacturing means the utmost reliability and longevity. So slip Big Daddy in your box, you won’t regret the results that Zalman CNPS9500 AM2 CPU Cooler provides. Heat…consider your self spanked! Features: 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency Innovative and patented, curved heat pipe design for a heat transfer capacity of up to six heat pipes with the use of just three Compatible with AMD Opteron, Athlon 64 X2 Dual-Core, Athlon 64 FX, Athlon 64, and Sempron for Socket AM2/754/939/940 Optimized heatsink layout for maximum cooling efficiency with minimal materials 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance Aerodynamically optimized heatsink for smoother airflow and minimal noise Adjustable fan speed controller (FAN MATE 2) enables control of noise and fan speed Optimized for nVIDIA nFORCE series driven motherboards Specifications: Base Material: Pure Copper Dissipation Area: 3,698cm2 Compatibility: AMD: Athlon 64 Socket 754 Sempron Socket 754 Athlon 64 Athlon 64 Socket 939 Athlon 64 FX Socket 939 Athlon 64 FX Socket 940 Opteron Socket 940 Athlon 64 X2 Dual-Core AM2 Sempron AM2 Athlon 64 AM2 Athlon 64 X2 AM2 Athlon 64 FX-62 Known Motherboards: Socket AM2: Click Here Socket 754/939/940:
Description
Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 AM2 CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU is in dire need of some extra cooling and case space is not an issue, then this cooler is for you. The CNPS9500 features 100% copper construction in a sexy new black satin finish for maximum heat transfer. A unique curved heat pipe design packs the heat transfer capabilities of six heat pipes using only three. The CNPS9500 is actually relatively light for its size and all copper construction, utilizing a 0.2mm ultra-slim fin design to reduce weight and airflow resistance. The included FAN MATE 2 rheostat allows you to control the speed of the 92mm LED CNPS Fan that is installed in an aerodynamically optimized “tunnel” design. The CNPS9500 is naturally compatible with the AMD Opteron, Athlon 64 X2 Dual-Core, Athlon 64 FX, Athlon 64, and Sempron for Socket 754, 939, 940 and even the all new Socket AM2! Superior manufacturing means the utmost reliability and longevity. So slip Big Daddy in your box, you won’t regret the results that Zalman CNPS9500 AM2 CPU Cooler provides. Heat…consider your self spanked! Features: 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency Innovative and patented, curved heat pipe design for a heat transfer capacity of up to six heat pipes with the use of just three Compatible with AMD Opteron, Athlon 64 X2 Dual-Core, Athlon 64 FX, Athlon 64, and Sempron for Socket AM2/754/939/940 Optimized heatsink layout for maximum cooling efficiency with minimal materials 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance Aerodynamically optimized heatsink for smoother airflow and minimal noise Adjustable fan speed controller (FAN MATE 2) enables control of noise and fan speed Optimized for nVIDIA nFORCE series driven motherboards Specifications: Base Material: Pure Copper Dissipation Area: 3,698cm2 Compatibility: AMD: Athlon 64 Socket 754 Sempron Socket 754 Athlon 64 Athlon 64 Socket 939 Athlon 64 FX Socket 939 Athlon 64 FX Socket 940 Opteron Socket 940 Athlon 64 X2 Dual-Core AM2 Sempron AM2 Athlon 64 AM2 Athlon 64 X2 AM2 Athlon 64 FX-62 Known Motherboards: Socket AM2: Click Here Socket 754/939/940:

Suppliers

Company
Product
Description
Supplier Links
Zalman CNPS9500 AM2 CPU Cooler - 13934 - Xoxide
Malvern, PA, USA
Zalman CNPS9500 AM2 CPU Cooler
13934
Zalman CNPS9500 AM2 CPU Cooler 13934
Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 AM2 CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU is in dire need of some extra cooling and case space is not an issue, then this cooler is for you. The CNPS9500 features 100% copper construction in a sexy new black satin finish for maximum heat transfer. A unique curved heat pipe design packs the heat transfer capabilities of six heat pipes using only three. The CNPS9500 is actually relatively light for its size and all copper construction, utilizing a 0.2mm ultra-slim fin design to reduce weight and airflow resistance. The included FAN MATE 2 rheostat allows you to control the speed of the 92mm LED CNPS Fan that is installed in an aerodynamically optimized “tunnel” design. The CNPS9500 is naturally compatible with the AMD Opteron, Athlon 64 X2 Dual-Core, Athlon 64 FX, Athlon 64, and Sempron for Socket 754, 939, 940 and even the all new Socket AM2! Superior manufacturing means the utmost reliability and longevity. So slip Big Daddy in your box, you won’t regret the results that Zalman CNPS9500 AM2 CPU Cooler provides. Heat…consider your self spanked! Features: 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency Innovative and patented, curved heat pipe design for a heat transfer capacity of up to six heat pipes with the use of just three Compatible with AMD Opteron, Athlon 64 X2 Dual-Core, Athlon 64 FX, Athlon 64, and Sempron for Socket AM2/754/939/940 Optimized heatsink layout for maximum cooling efficiency with minimal materials 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance Aerodynamically optimized heatsink for smoother airflow and minimal noise Adjustable fan speed controller (FAN MATE 2) enables control of noise and fan speed Optimized for nVIDIA nFORCE series driven motherboards Specifications: Base Material: Pure Copper Dissipation Area: 3,698cm2 Compatibility: AMD: Athlon 64 Socket 754 Sempron Socket 754 Athlon 64 Athlon 64 Socket 939 Athlon 64 FX Socket 939 Athlon 64 FX Socket 940 Opteron Socket 940 Athlon 64 X2 Dual-Core AM2 Sempron AM2 Athlon 64 AM2 Athlon 64 X2 AM2 Athlon 64 FX-62 Known Motherboards: Socket AM2: Click Here Socket 754/939/940:

Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 AM2 CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU is in dire need of some extra cooling and case space is not an issue, then this cooler is for you.
The CNPS9500 features 100% copper construction in a sexy new black satin finish for maximum heat transfer. A unique curved heat pipe design packs the heat transfer capabilities of six heat pipes using only three. The CNPS9500 is actually relatively light for its size and all copper construction, utilizing a 0.2mm ultra-slim fin design to reduce weight and airflow resistance.
The included FAN MATE 2 rheostat allows you to control the speed of the 92mm LED CNPS Fan that is installed in an aerodynamically optimized “tunnel” design. The CNPS9500 is naturally compatible with the AMD Opteron, Athlon 64 X2 Dual-Core, Athlon 64 FX, Athlon 64, and Sempron for Socket 754, 939, 940 and even the all new Socket AM2! Superior manufacturing means the utmost reliability and longevity. So slip Big Daddy in your box, you won’t regret the results that Zalman CNPS9500 AM2 CPU Cooler provides. Heat…consider your self spanked!
Features:

  • 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency
  • Innovative and patented, curved heat pipe design for a heat transfer capacity of up to six heat pipes with the use of just three
  • Compatible with AMD Opteron, Athlon 64 X2 Dual-Core, Athlon 64 FX, Athlon 64, and Sempron for Socket AM2/754/939/940
  • Optimized heatsink layout for maximum cooling efficiency with minimal materials
  • 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance
  • Aerodynamically optimized heatsink for smoother airflow and minimal noise
  • Adjustable fan speed controller (FAN MATE 2) enables control of noise and fan speed
  • Optimized for nVIDIA nFORCE series driven motherboards

Specifications:

  • Base Material: Pure Copper
  • Dissipation Area: 3,698cm2
  • Compatibility:
    • AMD:
      • Athlon 64 Socket 754
      • Sempron Socket 754
      • Athlon 64
      • Athlon 64 Socket 939
      • Athlon 64 FX Socket 939
      • Athlon 64 FX Socket 940
      • Opteron Socket 940
      • Athlon 64 X2 Dual-Core
      • AM2 Sempron
      • AM2 Athlon 64
      • AM2 Athlon 64 X2
      • AM2 Athlon 64 FX-62
    • Known Motherboards:
      • Socket AM2: Click Here
      • Socket 754/939/940:
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13934
Product Name Zalman CNPS9500 AM2 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 7500908 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 20 mm (0.7874 inch)
W 20 mm (0.7874 inch)
H 19.1 mm (0.7520 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details