Xoxide CoolJag Falcon Mini Chipset Cooler 37003

Description
Sometimes, being a little smaller can be a good thing, especially when you can pack the same performance as the big guys. The Cooljag Falcon Mini offers the same excellent performance and super-silent cooling as the the Cooljag Falcon CPU Cooler. If your looking for big results in a small package, it's the ultimate cooler for your northbridge chipset. Specifications: Fan Bearing: Ball Bearing Heatsink Material: Copper Rated Voltage: DC12V Rated Current: 0.14 AMP Rated Speed: 4000RPM ±10% Height (Rack Units): 2U Dimensions: 3.2 x 1.5 x 1.9 in Weight: 3.8 oz Additional Features: LED
Description
Sometimes, being a little smaller can be a good thing, especially when you can pack the same performance as the big guys. The Cooljag Falcon Mini offers the same excellent performance and super-silent cooling as the the Cooljag Falcon CPU Cooler. If your looking for big results in a small package, it's the ultimate cooler for your northbridge chipset. Specifications: Fan Bearing: Ball Bearing Heatsink Material: Copper Rated Voltage: DC12V Rated Current: 0.14 AMP Rated Speed: 4000RPM ±10% Height (Rack Units): 2U Dimensions: 3.2 x 1.5 x 1.9 in Weight: 3.8 oz Additional Features: LED

Suppliers

Company
Product
Description
Supplier Links
CoolJag Falcon Mini Chipset Cooler - 37003 - Xoxide
Malvern, PA, USA
CoolJag Falcon Mini Chipset Cooler
37003
CoolJag Falcon Mini Chipset Cooler 37003
Sometimes, being a little smaller can be a good thing, especially when you can pack the same performance as the big guys. The Cooljag Falcon Mini offers the same excellent performance and super-silent cooling as the the Cooljag Falcon CPU Cooler. If your looking for big results in a small package, it's the ultimate cooler for your northbridge chipset. Specifications: Fan Bearing: Ball Bearing Heatsink Material: Copper Rated Voltage: DC12V Rated Current: 0.14 AMP Rated Speed: 4000RPM ±10% Height (Rack Units): 2U Dimensions: 3.2 x 1.5 x 1.9 in Weight: 3.8 oz Additional Features: LED

Sometimes, being a little smaller can be a good thing, especially when you can pack the same performance as the big guys. The Cooljag Falcon Mini offers the same excellent performance and super-silent cooling as the the Cooljag Falcon CPU Cooler. If your looking for big results in a small package, it's the ultimate cooler for your northbridge chipset.
Specifications:

  • Fan Bearing: Ball Bearing
  • Heatsink Material: Copper
  • Rated Voltage: DC12V
  • Rated Current: 0.14 AMP
  • Rated Speed: 4000RPM ±10%
  • Height (Rack Units): 2U
  • Dimensions: 3.2 x 1.5 x 1.9 in
  • Weight: 3.8 oz
  • Additional Features: LED
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 37003
Product Name CoolJag Falcon Mini Chipset Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 9033179 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 250 mm (9.84 inch)
H 30 mm (1.18 inch)
View Details