Have a monstrous case on your hands? If so, then the Evercool Monster HPH-9525CU Heatpipe CPU Cooler might be just what you need to handle your internal components. Using a special welding technique that creates a seamless connection between the copper fins and pipes, the Evercool Monster is sure to deliver a truly incredible performance. To provide added cool, the CPU cooler also includes a 9.5cm crystal LED fan, and offers high efficiency heat dissipation to help remove the excess air. All in all, this easy-to-install Evercool product is sure to be must-have component for your PC Features:
Seamless connections between Fins & Pipes
9.5cm Crystal LED Fan (For Maximum Performance)
Aluminum Base / Copper Fin
High Efficiency Heat Dissipation
Easy to Install!
Specifications:
Compatibility:
Pentium 4 - Socket T (505 ~ 571, 620 ~672)
Pentium D Socket T (805 ~ 820, 915 ~ 935)
Pentium 4 Processor Extreme Edition Socket T (3.73G)
Core 2 Extreme Processor Socket T (X6800)
Core 2 Quad Processor Socket T (Q6600~Q9550)
DC Fan Size : 95 x 95 x 25 mm
Base Material : Aluminum Base / Copper Fin
Bearing Type : Ever Lubricate Long Life Bearing
Speed : 1800±10% RPM
Noise Level : <20 dBA
Rated Voltage : 12 V
Weight : 480 g
Have a monstrous case on your hands?
If so, then the Evercool Monster HPH-9525CU Heatpipe CPU Cooler might be just what you need to handle your internal components. Using a special welding technique that creates a seamless connection between the copper fins and pipes, the Evercool Monster is sure to deliver a truly incredible performance. To provide added cool, the CPU cooler also includes a 9.5cm crystal LED fan, and offers high efficiency heat dissipation to help remove the excess air. All in all, this easy-to-install Evercool product is sure to be must-have component for your PC
Features:
- Seamless connections between Fins & Pipes
- 9.5cm Crystal LED Fan (For Maximum Performance)
- Aluminum Base / Copper Fin
- High Efficiency Heat Dissipation
- Easy to Install!
Specifications:
- Compatibility:
- Pentium 4 - Socket T (505 ~ 571, 620 ~672)
- Pentium D Socket T (805 ~ 820, 915 ~ 935)
- Pentium 4 Processor Extreme Edition Socket T (3.73G)
- Core 2 Extreme Processor Socket T (X6800)
- Core 2 Quad Processor Socket T (Q6600~Q9550)
- DC Fan Size : 95 x 95 x 25 mm
- Base Material : Aluminum Base / Copper Fin
- Bearing Type : Ever Lubricate Long Life Bearing
- Speed : 1800±10% RPM
- Noise Level : <20 dBA
- Rated Voltage : 12 V
- Weight : 480 g