Xoxide Zalman ZM-RC1000 RAM Cooler 70411

Description
Dual Overhead 60mm Fans for Powerful Cooling Performance Features: Sleek & Solid Mechanical Design Dual Overhead 60mm Fans for Powerful Cooling Performance Tool-Free Design for Convenient Installation and Removal Anti-Vibration Grip System Tough Anodized Aluminum Front Panel Quiet Operation with the Fan Speed Adjustment Connector Supports ATX, mATX, EATX motherboards Specifications: Dimensions 66(L) x 155(W) x 70(H) mm Weight 160g Materials Aluminum / ABS / Steel Bearing Type One Ball-Bearing Fan Input Voltage 7 - 13.8 V Fan Size 60(L) x 60(W) x 10(H) mm Fan Speed 2,700 rpm ± 10 % Noise Level 21 - 25dBA ± 10 % Power Connector 3-Pin Fan Controller ZM-RC56 (1EA) Color Titanium, Blue
Description
Dual Overhead 60mm Fans for Powerful Cooling Performance Features: Sleek & Solid Mechanical Design Dual Overhead 60mm Fans for Powerful Cooling Performance Tool-Free Design for Convenient Installation and Removal Anti-Vibration Grip System Tough Anodized Aluminum Front Panel Quiet Operation with the Fan Speed Adjustment Connector Supports ATX, mATX, EATX motherboards Specifications: Dimensions 66(L) x 155(W) x 70(H) mm Weight 160g Materials Aluminum / ABS / Steel Bearing Type One Ball-Bearing Fan Input Voltage 7 - 13.8 V Fan Size 60(L) x 60(W) x 10(H) mm Fan Speed 2,700 rpm ± 10 % Noise Level 21 - 25dBA ± 10 % Power Connector 3-Pin Fan Controller ZM-RC56 (1EA) Color Titanium, Blue

Suppliers

Company
Product
Description
Supplier Links
Zalman ZM-RC1000 RAM Cooler - 70411 - Xoxide
Malvern, PA, USA
Zalman ZM-RC1000 RAM Cooler
70411
Zalman ZM-RC1000 RAM Cooler 70411
Dual Overhead 60mm Fans for Powerful Cooling Performance Features: Sleek & Solid Mechanical Design Dual Overhead 60mm Fans for Powerful Cooling Performance Tool-Free Design for Convenient Installation and Removal Anti-Vibration Grip System Tough Anodized Aluminum Front Panel Quiet Operation with the Fan Speed Adjustment Connector Supports ATX, mATX, EATX motherboards Specifications: Dimensions 66(L) x 155(W) x 70(H) mm Weight 160g Materials Aluminum / ABS / Steel Bearing Type One Ball-Bearing Fan Input Voltage 7 - 13.8 V Fan Size 60(L) x 60(W) x 10(H) mm Fan Speed 2,700 rpm ± 10 % Noise Level 21 - 25dBA ± 10 % Power Connector 3-Pin Fan Controller ZM-RC56 (1EA) Color Titanium, Blue

Dual Overhead 60mm Fans for Powerful Cooling Performance
Features:

  1. Sleek & Solid Mechanical Design
  2. Dual Overhead 60mm Fans for Powerful Cooling Performance
  3. Tool-Free Design for Convenient Installation and Removal
  4. Anti-Vibration Grip System
  5. Tough Anodized Aluminum Front Panel
  6. Quiet Operation with the Fan Speed Adjustment Connector
  7. Supports ATX, mATX, EATX motherboards

Specifications:

Dimensions66(L) x 155(W) x 70(H) mm
Weight160g
MaterialsAluminum / ABS / Steel
Bearing TypeOne Ball-Bearing
Fan Input Voltage7 - 13.8 V
Fan Size60(L) x 60(W) x 10(H) mm
Fan Speed2,700 rpm ± 10 %
Noise Level21 - 25dBA ± 10 %
Power Connector3-Pin
Fan ControllerZM-RC56 (1EA)
ColorTitanium, Blue
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70411
Product Name Zalman ZM-RC1000 RAM Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a1001-28018 - TPS Elektronik GmbH
Specs
W 190 mm (7.48 inch)
H 89 mm (3.5 inch)
Material Aluminum; AL6063-T5
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Relay Heatsinks - 9174863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details