Xoxide Sunbeam Core Contact Freezer CPU Cooler 24121

Description
Compatible with most motherboards and mid / full tower cases, the Sunbeam Core Contact Freezer CPU Cooler is sure to deliver high performance cooling to your PC. This extremely light weight Sunbeam CPU Cooler features Core-Contact Technology, which allows processor heat to transfer directly to the heatpipes, maximizing its overall effectiveness. Incredibly easy to install, the Cooler also comes with 4 high-performance heatpipes, an ultra-silent 120mm fan, a fan controller, and even TX-2 thermal grease to ensure it's components run smooth. If you want to experience one of the best performing CPU coolers on the market, be sure to make contact with the Sunbeam Freezer. Upgrading to a Next-Gen CPU? Update Your Core Contact with the Sunbeam LGA 1366 Core i7 Socket Retention Bracket Set. Features: Core-Contact Technology Includes TX-2 Thermal Grease 4 x High Performance 8mm U-shaped Heatpipes Light Weight (590g w/o Fan) Includes Fan Controller Easy Installation Bent Fins Design Helps to Cool the Components on the Motherboard Universal Clip Design 1 x LGA 775 Bracket Specifications: Dimensions: 125 × 104 × 155 Weight: 590g Bearing Type: MFDB Rated Voltage: 12V DC Rated Current: 0.16A Air Flow: 90.65 CFM (Max) Noise: 16~20 +/- 10% Speed: 1,000~2,000 RPM+/- 10% Life: 50,000 hours Thermal Resistance 0.092 (℃ / W)
Description
Compatible with most motherboards and mid / full tower cases, the Sunbeam Core Contact Freezer CPU Cooler is sure to deliver high performance cooling to your PC. This extremely light weight Sunbeam CPU Cooler features Core-Contact Technology, which allows processor heat to transfer directly to the heatpipes, maximizing its overall effectiveness. Incredibly easy to install, the Cooler also comes with 4 high-performance heatpipes, an ultra-silent 120mm fan, a fan controller, and even TX-2 thermal grease to ensure it's components run smooth. If you want to experience one of the best performing CPU coolers on the market, be sure to make contact with the Sunbeam Freezer. Upgrading to a Next-Gen CPU? Update Your Core Contact with the Sunbeam LGA 1366 Core i7 Socket Retention Bracket Set. Features: Core-Contact Technology Includes TX-2 Thermal Grease 4 x High Performance 8mm U-shaped Heatpipes Light Weight (590g w/o Fan) Includes Fan Controller Easy Installation Bent Fins Design Helps to Cool the Components on the Motherboard Universal Clip Design 1 x LGA 775 Bracket Specifications: Dimensions: 125 × 104 × 155 Weight: 590g Bearing Type: MFDB Rated Voltage: 12V DC Rated Current: 0.16A Air Flow: 90.65 CFM (Max) Noise: 16~20 +/- 10% Speed: 1,000~2,000 RPM+/- 10% Life: 50,000 hours Thermal Resistance 0.092 (℃ / W)

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Core Contact Freezer CPU Cooler - 24121 - Xoxide
Malvern, PA, USA
Sunbeam Core Contact Freezer CPU Cooler
24121
Sunbeam Core Contact Freezer CPU Cooler 24121
Compatible with most motherboards and mid / full tower cases, the Sunbeam Core Contact Freezer CPU Cooler is sure to deliver high performance cooling to your PC. This extremely light weight Sunbeam CPU Cooler features Core-Contact Technology, which allows processor heat to transfer directly to the heatpipes, maximizing its overall effectiveness. Incredibly easy to install, the Cooler also comes with 4 high-performance heatpipes, an ultra-silent 120mm fan, a fan controller, and even TX-2 thermal grease to ensure it's components run smooth. If you want to experience one of the best performing CPU coolers on the market, be sure to make contact with the Sunbeam Freezer. Upgrading to a Next-Gen CPU? Update Your Core Contact with the Sunbeam LGA 1366 Core i7 Socket Retention Bracket Set. Features: Core-Contact Technology Includes TX-2 Thermal Grease 4 x High Performance 8mm U-shaped Heatpipes Light Weight (590g w/o Fan) Includes Fan Controller Easy Installation Bent Fins Design Helps to Cool the Components on the Motherboard Universal Clip Design 1 x LGA 775 Bracket Specifications: Dimensions: 125 × 104 × 155 Weight: 590g Bearing Type: MFDB Rated Voltage: 12V DC Rated Current: 0.16A Air Flow: 90.65 CFM (Max) Noise: 16~20 +/- 10% Speed: 1,000~2,000 RPM+/- 10% Life: 50,000 hours Thermal Resistance 0.092 (℃ / W)

Compatible with most motherboards and mid / full tower cases, the Sunbeam Core Contact Freezer CPU Cooler is sure to deliver high performance cooling to your PC. This extremely light weight Sunbeam CPU Cooler features Core-Contact Technology, which allows processor heat to transfer directly to the heatpipes, maximizing its overall effectiveness.
Incredibly easy to install, the Cooler also comes with 4 high-performance heatpipes, an ultra-silent 120mm fan, a fan controller, and even TX-2 thermal grease to ensure it's components run smooth. If you want to experience one of the best performing CPU coolers on the market, be sure to make contact with the Sunbeam Freezer.
Upgrading to a Next-Gen CPU? Update Your Core Contact with the Sunbeam LGA 1366 Core i7 Socket Retention Bracket Set.
Features:

  • Core-Contact Technology
  • Includes TX-2 Thermal Grease
  • 4 x High Performance 8mm U-shaped Heatpipes
  • Light Weight (590g w/o Fan)
  • Includes Fan Controller
  • Easy Installation
  • Bent Fins Design Helps to Cool the Components on the Motherboard
  • Universal Clip Design
  • 1 x LGA 775 Bracket

Specifications:

  • Dimensions: 125 × 104 × 155
  • Weight: 590g
  • Bearing Type: MFDB
  • Rated Voltage: 12V DC
  • Rated Current: 0.16A
  • Air Flow: 90.65 CFM (Max)
  • Noise: 16~20 +/- 10%
  • Speed: 1,000~2,000 RPM+/- 10%
  • Life: 50,000 hours
  • Thermal Resistance 0.092 (℃ / W)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 24121
Product Name Sunbeam Core Contact Freezer CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a75-28016 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heatsinks - 7898551 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 46 mm (1.81 inch)
H 33 mm (1.3 inch)
View Details
Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers