The Aerocool X-Fire CPU cooler a nice continuation is Aerocool’s line of CPU coolers of both style and cooling performance. This heatsink utilizes 4 heatpipes and aluminum fins to transfer heat from your CPU to the computer for quick exhaust. On top of great cooling performance the X-Fire is worthy of such a cool name as it has a sleek look from the outside of the computer. Attached to the fins is a 120mm fan, a big fan for quick blow-off heat exhaust keeping your computer flow smooth and efficient. The fan is equipped with quad white LED’s giving a cool X symbol in low lighting. Features:
Powerful superconductor heatpipe technology
Nickle plated copper base and heatpipes with aluminum fins
Low weight and easy to install 00
12cm fan with quad white LEDs
Height: The height including fan is 4"
Supports:
Intel P4 LGA775 3.2 GHz and higher
AMD Athlon 64 and higher, K8 (754, 939, 940) and AM2
Heatpipe Specifications:
Heat Pipe: Dia 6mm x 2 x (L)312mm
Fin module Dimension:(L)118mm x (W) 46mm x (H) 22mm (2 modules)
Av Total: 50 +/- 1 Aluminum Fins
Fan Specifications:
UDimension: 120 x 120 x 25 mm
Rated Voltage: 12 VDC
Operating Voltage : 10.2 to 13.8 VDC
Input Current: 0.25A (MAX)
Input Power: 3W (Max)
Static Pressure: 0.038 inch-H2O
Speed: 1500 +/- 10% RPM
Air Flow: 52.25 CFM
Noise: 23.53 dBA
Operating Temperature : -10 degree centigrade to+70 degrees centigrade
Bearing: Sleeve
Weight: 126+/-5grams
The Aerocool X-Fire CPU cooler a nice continuation is Aerocool’s line of CPU coolers of both style and cooling performance. This heatsink utilizes 4 heatpipes and aluminum fins to transfer heat from your CPU to the computer for quick exhaust. On top of great cooling performance the X-Fire is worthy of such a cool name as it has a sleek look from the outside of the computer. Attached to the fins is a 120mm fan, a big fan for quick blow-off heat exhaust keeping your computer flow smooth and efficient. The fan is equipped with quad white LED’s giving a cool X symbol in low lighting.
Features:
- Powerful superconductor heatpipe technology
- Nickle plated copper base and heatpipes with aluminum fins
- Low weight and easy to install 00
- 12cm fan with quad white LEDs
- Height: The height including fan is 4"
Supports:
- Intel P4 LGA775 3.2 GHz and higher
- AMD Athlon 64 and higher, K8 (754, 939, 940) and AM2
Heatpipe Specifications:
- Heat Pipe: Dia 6mm x 2 x (L)312mm
- Fin module Dimension:(L)118mm x (W) 46mm x (H) 22mm (2 modules)
- Av Total: 50 +/- 1 Aluminum Fins
Fan Specifications:
- UDimension: 120 x 120 x 25 mm
- Rated Voltage: 12 VDC
- Operating Voltage : 10.2 to 13.8 VDC
- Input Current: 0.25A (MAX)
- Input Power: 3W (Max)
- Static Pressure: 0.038 inch-H2O
- Speed: 1500 +/- 10% RPM
- Air Flow: 52.25 CFM
- Noise: 23.53 dBA
- Operating Temperature : -10 degree centigrade to+70 degrees centigrade
- Bearing: Sleeve
- Weight: 126+/-5grams