An overheated PC is never a good thing. Protect your RAM memory from high temperatures with the Xilence RAM Cooler HP Duo. Built to improve thermal resistance by 38.6%, this Xilence DDR RAM cooler comes with two heat pipes and 62 cooling fins, and has been meticulously designed to give your PC an ultra-stylish look. Features:
Improves Thermal Resistance by 38.6%
Brings a Cool Modded Look to Your PC
Includes 2 Heat Pipes & 62 Cooling Fins
Specifications:
Color: Black, Copper
Dimensions: 94 x 154 x 18mm
Net weight: 160g
An overheated PC is never a good thing. Protect your RAM memory from high temperatures with the Xilence RAM Cooler HP Duo. Built to improve thermal resistance by 38.6%, this Xilence DDR RAM cooler comes with two heat pipes and 62 cooling fins, and has been meticulously designed to give your PC an ultra-stylish look.
Features:
- Improves Thermal Resistance by 38.6%
- Brings a Cool Modded Look to Your PC
- Includes 2 Heat Pipes & 62 Cooling Fins
Specifications:
- Color: Black, Copper
- Dimensions: 94 x 154 x 18mm
- Net weight: 160g