Continuing the legacy of Noctua's classic line of NH-U coolers, the Noctua NH-U9B SE2 High Performance Cooler is the perfect model to continue their highly-acclaimed reputation far into the future. Due to it's compact size, the NH-U9B is ideal for HTPCs and small cases, and will fit cozily into several other applications that can accommodate it's miniaturized stature. This high performance cooler comes bundled with Noctua's award-winning NT-H1 thermal compound, an easy-to-use TIM compound that provides minimum thermal resistance. It is also fitted with the new NF-B9 fan, which is perfectly suited for CPU cooling and features minimal noise and exceptional performance levels. All in all, the Noctua NH-U9B High Performance Cooler is sure to deliver the best cooling results at some of the highest overclocks you've ever experienced. Features:
4 Dual Heat Pipes
Award Winning NH-U Design
NF-B9 Premium Fan Included
High Compatibility
SecuFirm™ Multi-Socket Mounting System
Noctua NT-H1 High-End Thermal Compound
Specifications:
Socket Compatibility: Intel Socket LGA 775, AMD, AM2, & AM2+, AMD K8 (754, 939, 940)
Height (w/ Fan): 125 mm
Width (w/ Fan): 95 mm
Depth (w/ Fan): 95 mm
Weight (w/ Fan): 550 g
Material:
Copper (Base & Heat-Pipes)
Aluminum (Cooling Fins)
Soldered Joints / Nickel Plating
Application: Intel & AMD (all frequencies)
Fan Compatibility: 92x92x25 (Holds Up to Two Fans)
Continuing the legacy of Noctua's classic line of NH-U coolers, the Noctua NH-U9B SE2 High Performance Cooler is the perfect model to continue their highly-acclaimed reputation far into the future. Due to it's compact size, the NH-U9B is ideal for HTPCs and small cases, and will fit cozily into several other applications that can accommodate it's miniaturized stature.
This high performance cooler comes bundled with Noctua's award-winning NT-H1 thermal compound, an easy-to-use TIM compound that provides minimum thermal resistance. It is also fitted with the new NF-B9 fan, which is perfectly suited for CPU cooling and features minimal noise and exceptional performance levels. All in all, the Noctua NH-U9B High Performance Cooler is sure to deliver the best cooling results at some of the highest overclocks you've ever experienced.
Features:
- 4 Dual Heat Pipes
- Award Winning NH-U Design
- NF-B9 Premium Fan Included
- High Compatibility
- SecuFirm™ Multi-Socket Mounting System
- Noctua NT-H1 High-End Thermal Compound
Specifications:
- Socket Compatibility: Intel Socket LGA 775, AMD, AM2, & AM2+, AMD K8 (754, 939, 940)
- Height (w/ Fan): 125 mm
- Width (w/ Fan): 95 mm
- Depth (w/ Fan): 95 mm
- Weight (w/ Fan): 550 g
- Material:
- Copper (Base & Heat-Pipes)
- Aluminum (Cooling Fins)
- Soldered Joints / Nickel Plating
- Application: Intel & AMD (all frequencies)
- Fan Compatibility: 92x92x25 (Holds Up to Two Fans)