FEATURES:
Powerful Cooling Performance Four heatpipes and aluminum fins are designed for maximum cooling while switching noise free, down-blowing 92mm fan minimizes noise and cools not only the CPU but also provides powerful peripheral cooling. *Switching Noise' is the high frequency harmonic noise that can result from voltage regulation.
Slim Profile The CPU cooler's height is 66mm and designed to be installed in ATX case as well as slim or LP (low profile) cases.
Versatile Compatibility The CNPS8000A accommodates a broad range of sockets. Intel LGA1155/1156/1366/77
5 AMD AM3/AM2+/AM2
Easy Installation The cooler installation clip and bolt are designed as one-piece, making installation convenient, and the patented back plate prevents flexing of the motherboard.
High Performance Super Thermal Grease ZM-STG2M The high performance super thermal grease ZM-STG2M maximizes heat transfer from the CPU to the base of CNPS8000A for intensified cooling performance.
Adjustable Fan Speed Controller FAN MATE 2, an adjustable fan speed controller, is included for performance and noise level setting according to user preferences. *FAN MATE 2 can be installed outside the case using the included cables.
COMPATIBLE CPUS:
Socket
CPU
CPU Compatibility
Intel
1155/1156
Core i7 Extreme
Supports all speeds
Core i7
Core i5
Core i3
1366
Core i7 Extreme
Supports all speeds
Core i7
775
Core 2 Quad
Supports all speeds
Core 2 Duo
Core 2 Extreme
Pentium Dual Core
Pentium D
Pentium 4
Celeron D
AMD
AM3
Phenom II
Supports all speeds
Athlon II
AM2+
Dual-Core Opteron
Supports all speeds
Phenom II
Phenom
Athlon FX
Athlon X2
Athlon
Sempron
AM2
Xoxide
Done
Description
FEATURES:
Powerful Cooling Performance Four heatpipes and aluminum fins are designed for maximum cooling while switching noise free, down-blowing 92mm fan minimizes noise and cools not only the CPU but also provides powerful peripheral cooling. *Switching Noise' is the high frequency harmonic noise that can result from voltage regulation.
Slim Profile The CPU cooler's height is 66mm and designed to be installed in ATX case as well as slim or LP (low profile) cases.
Versatile Compatibility The CNPS8000A accommodates a broad range of sockets. Intel LGA1155/1156/1366/77
5 AMD AM3/AM2+/AM2
Easy Installation The cooler installation clip and bolt are designed as one-piece, making installation convenient, and the patented back plate prevents flexing of the motherboard.
High Performance Super Thermal Grease ZM-STG2M The high performance super thermal grease ZM-STG2M maximizes heat transfer from the CPU to the base of CNPS8000A for intensified cooling performance.
Adjustable Fan Speed Controller FAN MATE 2, an adjustable fan speed controller, is included for performance and noise level setting according to user preferences. *FAN MATE 2 can be installed outside the case using the included cables.
COMPATIBLE CPUS:
Socket
CPU
CPU Compatibility
Intel
1155/1156
Core i7 Extreme
Supports all speeds
Core i7
Core i5
Core i3
1366
Core i7 Extreme
Supports all speeds
Core i7
775
Core 2 Quad
Supports all speeds
Core 2 Duo
Core 2 Extreme
Pentium Dual Core
Pentium D
Pentium 4
Celeron D
AMD
AM3
Phenom II
Supports all speeds
Athlon II
AM2+
Dual-Core Opteron
Supports all speeds
Phenom II
Phenom
Athlon FX
Athlon X2
Athlon
Sempron
AM2
FEATURES:
Powerful Cooling Performance Four heatpipes and aluminum fins are designed for maximum cooling while switching noise free, down-blowing 92mm fan minimizes noise and cools not only the CPU but also provides powerful peripheral cooling. *Switching Noise' is the high frequency harmonic noise that can result from voltage regulation.
Slim Profile The CPU cooler's height is 66mm and designed to be installed in ATX case as well as slim or LP (low profile) cases.
Versatile Compatibility The CNPS8000A accommodates a broad range of sockets. Intel LGA1155/1156/1366/77
5 AMD AM3/AM2+/AM2
Easy Installation The cooler installation clip and bolt are designed as one-piece, making installation convenient, and the patented back plate prevents flexing of the motherboard.
High Performance Super Thermal Grease ZM-STG2M The high performance super thermal grease ZM-STG2M maximizes heat transfer from the CPU to the base of CNPS8000A for intensified cooling performance.
Adjustable Fan Speed Controller FAN MATE 2, an adjustable fan speed controller, is included for performance and noise level setting according to user preferences. *FAN MATE 2 can be installed outside the case using the included cables.
COMPATIBLE CPUS:
Socket
CPU
CPU Compatibility
Intel
1155/1156
Core i7 Extreme
Supports all speeds
Core i7
Core i5
Core i3
1366
Core i7 Extreme
Supports all speeds
Core i7
775
Core 2 Quad
Supports all speeds
Core 2 Duo
Core 2 Extreme
Pentium Dual Core
Pentium D
Pentium 4
Celeron D
AMD
AM3
Phenom II
Supports all speeds
Athlon II
AM2+
Dual-Core Opteron
Supports all speeds
Phenom II
Phenom
Athlon FX
Athlon X2
Athlon
Sempron
AM2
FEATURES:
Powerful Cooling Performance
Four heatpipes and aluminum fins are designed for maximum cooling while switching noise free, down-blowing 92mm fan minimizes noise and cools not only the CPU but also provides powerful peripheral cooling.
*Switching Noise' is the high frequency harmonic noise that can result from voltage regulation.
Slim Profile
The CPU cooler's height is 66mm and designed to be installed in ATX case as well as slim or LP (low profile) cases.
Versatile Compatibility
The CNPS8000A accommodates a broad range of sockets.
Intel LGA1155/1156/1366/775
AMD AM3/AM2+/AM2
Easy Installation
The cooler installation clip and bolt are designed as one-piece, making installation convenient, and the patented back plate prevents flexing of the motherboard.
High Performance Super Thermal Grease ZM-STG2M
The high performance super thermal grease ZM-STG2M maximizes heat transfer from the CPU to the base of CNPS8000A for intensified cooling performance.
Adjustable Fan Speed Controller
FAN MATE 2, an adjustable fan speed controller, is included for performance and noise level setting according to user preferences.
*FAN MATE 2 can be installed outside the case using the included cables.