Xoxide Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| "Holy case-cooling, Batman!" "What is it Robin?" "It's these new Enermax T.B. Silence fans, Batman! Not only are they quiet, include some super slick LEDs, but they even have Batwing... | |
| Fan Specifications: Dimension: 120x120x25mm Bearing: Sleeve Bearing RPM: 1800 RPM±10% Air Flow: 35.7 CFM Noise Level: 25 DBA Color: Blue LED with "wave" effect and 3 mode options Hardware included:... | |
| Specification: Overall Dimension: 60x60x15mm Net Weight: 34G Rated Voltage: 12VDC Rated Currenr: 0.08+/-10%A Power Input: 0.96W Fan Speed: 3000+/-10%RPM Max Air Flow: 9.53CFM Bearing Type: 1Ball 1Sleeve Bearing | |
| Specification: Overall Dimension: 70x70x15mm Net Weight: 52G Rated Voltage: 12VDC Rated Currenr: 0.06+/-10%A Power Input: 0.72W Fan Speed: 2500+/-10%RPM Max Air Flow: 20.8CFM Bearing Type: 1Ball 1Sleeve Bearing | |
| Specifications: Overall Dimension: 140mmx140mmx25mm Rated Voltage: 12V Rated Current: 0.17+/-10%A Power Input: 2.01W Fan speed: 1100+/-10% R.P.M Max Air Flow: 52.15CFM 3Pin and 4Pin connector | |
| White LED Crystal Fan, come with Quad LEDs and transparent frame and blades. Crystal series-200mm performs adding more airflow in your PC case- max 800 RPM and 76.0 CFM and... | |
| Aerocool fans are uniquely engineered to generate maximum airflow in order to optimize overall system operation under the most challenging circumstances. Each Aerocool product must meet the industry’s toughest standards... | |
| AeroCool is gonna blast the heat right out of your case! This high-speed 4000 RPM fan boasts an unheard of airflow rating of 52.8 CFM! Perfect for gamers and overclockers,... | |
| Are 120mm fans just not cutting it anymore? Do you need the biggest, baddest fan around? Then you need the new AeroCool Streamliner 140mm fan. That's right, 140mm. This huge... | |
| Are you ready to experience the next evolutionary break-through in cooling? This Green Cold Cathode 80mm Fan will simultaneously illuminate, glow, and cool all at once. Thanks to this gorgeous... | |
| Available from Panasonic, the Panaflo 120 x 38mm Silent Fan is suited for a wide range of applications. Using a unique "Hydro Wave" bearing system, this Panaflo fan is practically... | |
| Available from Panasonic, the Panaflo 80mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable... | |
| Available from Panasonic, the Panaflo 92mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable... | |
| Bored with your monochrome cooling fans? Need a little more color in your case? Linchi is here to answer your cries for help with their 3 LED Neon fans! This... | |
| Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25... | |
| Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL... | |
| Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression>) The Aerocool Shark 140mm Blue Edition Fan comes with... | |
| Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression?) The Aerocool Shark 140mm Black Edition Fan comes with... | |
| Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating... | |
| Ever think a 92mm Fan could blow you away? Offering an outstanding level of airflow, the Noctua NF-B9 92mm Fan contains an incredible static pressure that most other fans are... | |
| Evercool fans deliver the cooling power you need for your performance machine. So don’t just cool…Evercool! Dimensions: 70mm Air Flow: 27.96 CFM Speed: 3500 RPM Noise: < 28dBA Power: 12VDC... | |
| Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 120 x 120... | |
| Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 140 x 140... | |
| Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 40 x 40... | |
| Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 60 x 60... | |
| Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 70 x 70... | |
| Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 80 x 80... | |
| Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 92 x 92... | |
| Features Compatible with mainstream NVIDIA and ATI VGA cards. 2 heatpipes transfer heat from the base to heatsink efficiently. Well built aluminum heatsink with reliable heat dissiaption performance. 92x92x25mm fan... | |
| Featuring adjustable speed settings from 2000 up to 3500 RPMs, AeroCool's X-Flow fan is sure to go with your flow! Includes it's own fan controller. Fan Specifications: Dimension: 80x80x25mm Bearing:... | |
| Featuring high quality ball-bearing construction, this 92mm Sunon Two-Ball Bearing Fan is sure to deliver a superior amount of cooling to your system. Featuring over seven blades and 11 inch... | |
| Featuring the Evercool's Magic NB-MA1 Notebook cooler. This little magical attachment gives you the ability to keep your notebook breathing fresh and staying cool without the hassle of a huge... | |
| Fii, Fi, Fo, Fum...Got Wii? Then get Fii! The Fii Turbo Cooling Fan from EverCool is designed to supplement airflow into your Wii console shaving off a few precious degrees. | |
| Good & cheap...what more do you need? Specification: Overall Dimension: 80x80x25mm Net Weight: 60G Rated Voltage: 12VDC Rated Currenr: 0.05+/-10%A Power Input: 0.6W Fan Speed: 1300+/200RPM Max Air Flow: 9.87CFM... | |
| Got PS3? Then get DEFENDER! The DEFENDER Cooling Fan from EverCool is designed to supplement airflow into your PS3 console shaving off a few precious degrees. Powered by your PS3’s... | |
| Got X-BOX 360? Then get XFAN360! The XFAN360 Cooling Fan from EverCool is designed to supplement airflow into your X-BOX 360 console shaving off a few precious degrees. Powered by... | |
| High output fans are nice but they also produce tons of noise. This is the fan of choice if you are looking for a fan that does not sound like... | |
| If you are a laptop owner that isn't a fan of sitting your laptop on a big cooling brick all the time, then this Fairy Notebook Cooling Fan from Evercool... | |
| If you consider yourself a hardcore modder, you're aware of how cool an Illuminated LED fan looks when it's decked out on a customized PC. Now imagine taking that customization... | |
| If you like the sound of a silent 120mm case fan then you are in luck! The ZM-F3 from Zalman is all that and a bucket of oatmeal! It generates... | |
| Introducing the Xtreme Turbine 120mm fan from AeroCool. This innovative 12cm fan has 16 fan blades, which is more than any other 12cm fan. This allows the Xtreme Turbine to... | |
| More than just a cooling fan, the Chameleon provides an ever-changing, 7-color light show that adds major pizzaz to your system. Yes, the Coolmax Chameleon 140mm LED Case Fan will... | |
| More than just a cooling fan, the Chameleon provides an ever-changing, 7-color light show that adds pizzaz to your system. Yes, the Coolmax Chameleon 80mm LED Case Fan will cool... | |
| More than just a cooling fan, the Chameleon provides an ever-changing, 7-color light show that adds serious pizzaz to your system. Yes, the Coolmax Chameleon 120mm LED Case Fan will... | |
| Need a spare fan, but don't want to spend much? Here's your answer! Specification: Overall Dimension: 80x80x25mm Net Weight: 82G Rated Voltage: 12VDC Rated Currenr: 0.08+/-10%A Power Input: 0.96W Fan... | |
| Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of... | |
| Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 140mm OEM Silent Fan. Manufactured by Yate Loon, one of... | |
| Need something more powerful than your delta fan? This is the fan for you. This 80mm fan pulls 84.1 CFM of air. True overclockers need unmatched performance that this fan... | |
| New Cold Cathode fan comes completely assembled including both the crystal clear fan and round cold cathode tube. Tired of those Dim LED fans this fan is as bright as... | |
| Noctua brings quality Austrian engineering to your door with their NF-S12B FLX 120mm Ultra Silent Fans. Each fan features sound optimized blade geometry with Bevelled Blade Tips that improve its... | |
| Nocuta brings quality Austrian engineering to your door with their NF-R8 80mm Ultra Silent Fans. Each fan features sound optimized blade geometry that has been developed by the Austrian Institute... | |
| Perfect for small cooling applications. Use to cool video cards, memory, or chipsets. Ultra quiet and long lasting ball bearing fan. Comes with standard 3-pin connector. Dimensions: 40 x 40... | |
| Showcasing a super-slim appearance that is tailor-made for the cooling spot on your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be... | |
| Silent operation is important, and with a moniker like "The Noise Killer," you know that's what you'll get from this fan. Pushing 22.9 CFM at 21.8 dBA, the X-Static will... | |
| Smart LED Fan (3 functions in 1) : 1. Full speed when jumper on 2. Temperature control : Fan speed varies according to the temp detected by the sensor 3. | |
| Specially designed for improved air flow, this Aerocool V12XT BlackLine Edition 120mm Blue LED Fan exhibits a winning combination of maximum style, minimal vibration, and unsurpassed performance. Featuring an innovative... | |
| Specifically developed for applications where the performance of the airflow and pressure must be top-notch, the NF-P12-1300 is the perfect component for your CPU cooler. This Noctua 120mm Fan offers... | |
| Sporting a super-slim appearance that will be an ideal fit on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is... | |
| Sporting a super-slim appearance that will fit perfectly on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to... | |
| Sunon continues to strive for excellence in the fan industry with a 50 x 50 x 10mm Ball Bearing Fan. This 3 pin connection fan is just what you need... | |
| Take full advantage of your 92mm hole with a high speed 92mm Fan From Ascent! This high quality fan features a higher MTBF than many of the top rated manufactures... | |
| The Aerocool Shark 120mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs... | |
| The Aerocool Shark 120mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs... | |
| The Aerocool Silver Lightning 140mm Silent White LED Fan features a clear body with reflective chromed fan blades illuminated by four super bright, white LEDs. The Aerocool Silver Lightning 140mm... | |
| The B-cool Fan from Bluegears is one of the coolest and most innovative products on the fan market today. A built-in temperature sensor reads the current temp of the air... | |
| The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. The built-in design of this Green 120mm Cold Cathode Fan helps save space from... | |
| The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. Their built in design helps save space from tradition straight bulb cathodes, and solves... | |
| The Quad Blue LED 120mm Fan is a completely clear cooling fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. | |
| The Quad Green LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This... | |
| The Quad Red LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This... | |
| The Scythe S-FLEX 120mm Fans are high quality, ultra quiet 12cm fans with patent pending FDB (Fluid Dynamic Bearing) technology. Fluid Dynamic Bearing Technology from SONY Corporation provides a dramatic... | |
| The Thermaltake 80mm Thunderblade LED fan is great to not only cool your system, but to look good doing it. The Thermaltake 80mm Thunderblade LED Fan even has intelligent wire... | |
| Thermaltake’s 120mm Silent Cat fan will sneak up on you like a…silent cat? I don’t know if they engineered this fan off the idea of a cat’s ability to scare... | |
| This 40mm blue LED fan comes with a three pin connector - and 1 blue LED in the center of the fan. Thanks to this easy connector, you can just... | |
| This fan is 120mm. It shows the temperature, fan speed, and the word of cool/warm/hot with some LEDs on the rotating fan assembly. It is made by bgears. Dimensions: 120... | |
| ULTRA Titanium Fans give your case a snazzy chrome finish (they look more chrome in person than in the picture) that is sure to ooh and ah at your next... | |
| When it comes to cooling, you'd be hard-pressed to find a leading manufacturer that does it better than Thermalright. Offering a Fluid Dynamic Bearing Technology that greatly reduces any noise... | |
| When turbo charging and super charging just won't do, then it is time to TURBINE CHARGE! The AeroCool Turbine Fans move an incredible 37.44CFM of air at a mere 950rpm... | |
| When turbo charging and super charging just won't due, then it is time to TURBINE CHARGE! The AeroCool Turbine Fans move an incredible 37.44CFM of air at a mere 950rpm... | |
| Why restrict your case lighting to one boring color all the time? With the B-Flexi Fans from BlueGears you can select the color of LED lighting to fit your mood,... | |
| XCM (Wing) fan for xbox 360TM slim console XCM Wing Fan is a plug and play solution (no need to modify the console) and can lower the consoles temperature by... | |
| Xoxide(Imported from Yate Loon) Quad Blue LED 120mm Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA... | |
| Yate Loon Quad Blue LED 120mm UV Blue Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA... | |
| Dimensions: 80 x 80 x 25 mm Air Flow: 32.92CFM Speed: 1300 RPM - 2500 RPM Noise: 17dBA - 28dBA Power: 2.16W Current: 0.18A Add some color and powerful cooling... |