Xoxide Cooler Master Storm Enforcer Case 70597

Description
Continuing on with its tradition of revolutionary design and cutting edge technology, CM Storm upstages the competition with its new Enforcer chassis. The new chassis contains a wealth of features coveted by most gaming enthusiasts, including USB 3.0, SSD drive support and a removable/rotatable HDD cage to support easy installation of the highest end video cards. CM Storm has come up with a design that not only meets the expectations of its customer base, enthusiasts and esports prodigies, but does so within a price range that all will appreciate. Features: Front I / O Panel with USB 3.0 (internal) Tool - free for 5.25" device Dust Filters on bottom and front intakes Cable management for better cable routing Reinforced front door protects your vital devices Supports rear internal 120mm water cooling radiator Removable & Rotatable HDD cage for convenient installation Support high-end graphics cards including AMD Radeon HD 6990 and NVIDIA GTX 590 Storm Guard - security system for safeguarding your gaming peripherals Specifications: Model SGC-1000-KWN1 Available Color All Black Dimension (W) 229 x (H) 484.5 x (D) 523.5 mm (W) 9.0" x (H) 19.0" x (D) 20.6" Weight 8.9 KG / 19.5 lb (Net) M/B Type Micro-ATX, ATX Material Steel body, ABS plastic, Mesh bezel 5.25" Drive Bay 4 Exposed (one could be converted to 3.5" bay) 3.5" Drive Bay 1 Exposed (converted to 5.25" bay) / 6 Hidden 2.5" Drive Bay 4 Hidden (two converted from 3.5" bay) I/O Panel USB3.0 x 2 (internal), USB2.0 x 2, Mic x 1, Audio x 1 Cooling System Front: 200mm Red LED fan x 1, 1000 RPM, 19 dBA Rear: 120mm black fan x 1, 1200 RPM, 17 dBA Top: 200 mm black fan x 1 (optional ; can be swapped for two 120mm fans) Side: 120mm fan x 1 (optional) Expansion Slots 7 + 1 Maximum Compatibility CPU cooler height: 175mm VGA card length: 270mm (with HDD cage); 390mm (without HDD cage) Power Supply Standard ATX PS2 / EPS 12V (Optional) Warranty 2 years UPC Code 884102011405
Description
Continuing on with its tradition of revolutionary design and cutting edge technology, CM Storm upstages the competition with its new Enforcer chassis. The new chassis contains a wealth of features coveted by most gaming enthusiasts, including USB 3.0, SSD drive support and a removable/rotatable HDD cage to support easy installation of the highest end video cards. CM Storm has come up with a design that not only meets the expectations of its customer base, enthusiasts and esports prodigies, but does so within a price range that all will appreciate. Features: Front I / O Panel with USB 3.0 (internal) Tool - free for 5.25" device Dust Filters on bottom and front intakes Cable management for better cable routing Reinforced front door protects your vital devices Supports rear internal 120mm water cooling radiator Removable & Rotatable HDD cage for convenient installation Support high-end graphics cards including AMD Radeon HD 6990 and NVIDIA GTX 590 Storm Guard - security system for safeguarding your gaming peripherals Specifications: Model SGC-1000-KWN1 Available Color All Black Dimension (W) 229 x (H) 484.5 x (D) 523.5 mm (W) 9.0" x (H) 19.0" x (D) 20.6" Weight 8.9 KG / 19.5 lb (Net) M/B Type Micro-ATX, ATX Material Steel body, ABS plastic, Mesh bezel 5.25" Drive Bay 4 Exposed (one could be converted to 3.5" bay) 3.5" Drive Bay 1 Exposed (converted to 5.25" bay) / 6 Hidden 2.5" Drive Bay 4 Hidden (two converted from 3.5" bay) I/O Panel USB3.0 x 2 (internal), USB2.0 x 2, Mic x 1, Audio x 1 Cooling System Front: 200mm Red LED fan x 1, 1000 RPM, 19 dBA Rear: 120mm black fan x 1, 1200 RPM, 17 dBA Top: 200 mm black fan x 1 (optional ; can be swapped for two 120mm fans) Side: 120mm fan x 1 (optional) Expansion Slots 7 + 1 Maximum Compatibility CPU cooler height: 175mm VGA card length: 270mm (with HDD cage); 390mm (without HDD cage) Power Supply Standard ATX PS2 / EPS 12V (Optional) Warranty 2 years UPC Code 884102011405

Suppliers

Company
Product
Description
Supplier Links
Cooler Master Storm Enforcer Case - 70597 - Xoxide
Malvern, PA, USA
Cooler Master Storm Enforcer Case
70597
Cooler Master Storm Enforcer Case 70597
Continuing on with its tradition of revolutionary design and cutting edge technology, CM Storm upstages the competition with its new Enforcer chassis. The new chassis contains a wealth of features coveted by most gaming enthusiasts, including USB 3.0, SSD drive support and a removable/rotatable HDD cage to support easy installation of the highest end video cards. CM Storm has come up with a design that not only meets the expectations of its customer base, enthusiasts and esports prodigies, but does so within a price range that all will appreciate. Features: Front I / O Panel with USB 3.0 (internal) Tool - free for 5.25" device Dust Filters on bottom and front intakes Cable management for better cable routing Reinforced front door protects your vital devices Supports rear internal 120mm water cooling radiator Removable & Rotatable HDD cage for convenient installation Support high-end graphics cards including AMD Radeon HD 6990 and NVIDIA GTX 590 Storm Guard - security system for safeguarding your gaming peripherals Specifications: Model SGC-1000-KWN1 Available Color All Black Dimension (W) 229 x (H) 484.5 x (D) 523.5 mm (W) 9.0" x (H) 19.0" x (D) 20.6" Weight 8.9 KG / 19.5 lb (Net) M/B Type Micro-ATX, ATX Material Steel body, ABS plastic, Mesh bezel 5.25" Drive Bay 4 Exposed (one could be converted to 3.5" bay) 3.5" Drive Bay 1 Exposed (converted to 5.25" bay) / 6 Hidden 2.5" Drive Bay 4 Hidden (two converted from 3.5" bay) I/O Panel USB3.0 x 2 (internal), USB2.0 x 2, Mic x 1, Audio x 1 Cooling System Front: 200mm Red LED fan x 1, 1000 RPM, 19 dBA Rear: 120mm black fan x 1, 1200 RPM, 17 dBA Top: 200 mm black fan x 1 (optional ; can be swapped for two 120mm fans) Side: 120mm fan x 1 (optional) Expansion Slots 7 + 1 Maximum Compatibility CPU cooler height: 175mm VGA card length: 270mm (with HDD cage); 390mm (without HDD cage) Power Supply Standard ATX PS2 / EPS 12V (Optional) Warranty 2 years UPC Code 884102011405

Continuing on with its tradition of revolutionary design and cutting edge technology, CM Storm upstages the competition with its new Enforcer chassis. The new chassis contains a wealth of features coveted by most gaming enthusiasts, including USB 3.0, SSD drive support and a removable/rotatable HDD cage to support easy installation of the highest end video cards.
CM Storm has come up with a design that not only meets the expectations of its customer base, enthusiasts and esports prodigies, but does so within a price range that all will appreciate.
Features:

  • Front I / O Panel with USB 3.0 (internal)
  • Tool - free for 5.25" device
  • Dust Filters on bottom and front intakes
  • Cable management for better cable routing
  • Reinforced front door protects your vital devices
  • Supports rear internal 120mm water cooling radiator
  • Removable & Rotatable HDD cage for convenient installation
  • Support high-end graphics cards including AMD Radeon HD 6990 and NVIDIA GTX 590
  • Storm Guard - security system for safeguarding your gaming peripherals

Specifications:

ModelSGC-1000-KWN1
Available ColorAll Black
Dimension(W) 229 x (H) 484.5 x (D) 523.5 mm
(W) 9.0" x (H) 19.0" x (D) 20.6"
Weight8.9 KG / 19.5 lb (Net)
M/B TypeMicro-ATX, ATX
MaterialSteel body, ABS plastic, Mesh bezel
5.25" Drive Bay4 Exposed (one could be converted to 3.5" bay)
3.5" Drive Bay1 Exposed (converted to 5.25" bay) / 6 Hidden
2.5" Drive Bay4 Hidden (two converted from 3.5" bay)
I/O PanelUSB3.0 x 2 (internal), USB2.0 x 2, Mic x 1, Audio x 1
Cooling SystemFront: 200mm Red LED fan x 1, 1000 RPM, 19 dBA
Rear: 120mm black fan x 1, 1200 RPM, 17 dBA
Top: 200 mm black fan x 1 (optional ; can be swapped for two 120mm fans)
Side: 120mm fan x 1 (optional)
Expansion Slots7 + 1
Maximum CompatibilityCPU cooler height: 175mm
VGA card length: 270mm (with HDD cage); 390mm (without HDD cage)
Power SupplyStandard ATX PS2 / EPS 12V (Optional)
Warranty2 years
UPC Code884102011405
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70597
Product Name Cooler Master Storm Enforcer Case
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 50 mm (1.97 inch)
H 40 mm (1.57 inch)
Mounting Screw
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details