Cuirassier-N002 is designed to bring users a RAM cooler, easy installation and at entry level but also with cooling efficiency and performance while overclocking. The revolutionary thermodynamic design lowers the temperature as well as extends your overclocking potential. Features:
Pillar and fin combination provides high performance.
Vast compatibility across multiple types of memories
Increases overclocking potential.
High thermal efficiency.
Optimized for natural convection.
Pre-applied adhesive thermal tape.
Light weight.
Easy installation.
SPECIFICATIONS:
Product Name
Cuirassier-N002
Product Number
CAM-N0EA0-U02
Base Material
Al. Extrusion
Base Color
Black
Fin Material
Aluminum alloy
Weight
75g(Heatsink Only)
Dimension
125(L) x 46(W) x 9.6(H) mm
Thermal conductive silicone rubber
L37-5 (120 x 20 x 0.3t mm)
Cuirassier-N002 is designed to bring users a RAM cooler, easy installation and at entry level but also with cooling efficiency and performance while overclocking. The revolutionary thermodynamic design lowers the temperature as well as extends your overclocking potential.
Features:
- Pillar and fin combination provides high performance.
- Vast compatibility across multiple types of memories
- Increases overclocking potential.
- High thermal efficiency.
- Optimized for natural convection.
- Pre-applied adhesive thermal tape.
- Light weight.
- Easy installation.
SPECIFICATIONS:
| Product Name | Cuirassier-N002 |
| Product Number | CAM-N0EA0-U02 |
| Base Material | Al. Extrusion |
| Base Color | Black |
| Fin Material | Aluminum alloy |
| Weight | 75g(Heatsink Only) |
| Dimension | 125(L) x 46(W) x 9.6(H) mm |
| Thermal conductive silicone rubber | L37-5 (120 x 20 x 0.3t mm) |