Xoxide GELID Solutions ICY Vision VGA Cooler 100021

Description
Today's latest and greatest GPUs deliver a whole new level of performance… as well as a whole new cooling problem to deal with. Fortunately, GELID Solutions has, as their name would imply, the solution! Designed to mitigate the high thermal output of newer graphics cards such as the ATI Radeon 58xx series and Nvidia's GTX470 & GTX480, the ICY Vision accomplishes this task through the use of 5 High Performance Power Heatpipes and two 92mm S-Shape Fans. The unique blade design of these fans provide an additional 20% more airflow than traditional fans, while still maintaining a lower noise level than the stock cooler on a GTX480! The heatpipes and base, both made of pure copper, whisk heat away from the GPU and transfer it through 10 effective heat transmission channels into 85 individual 0.4mm thick high-quality aluminum fins to be dispersed. So put your GPU on ice, with the ICY Vision! Specifications: Air Flow (CFM / CMH): 67.14 / 114.13 Bearing: 1 Ball & 1 Sleeve Cable Length (mm): 200 Current (A): 0.5 (0.25 / fan) DC Voltage (V): 12 Fan Speed (RPM): 2000 (+/- 10%) Fan: 2 x 9215 S-Shape UV Blue Fan Heatsink Dimensions (mm): 216 L x 95 W x 52 H Life Time MTTF at 40C (h): 50'000 Noise Level (dBA): max. 26 Static Pressure (mmAq): 1.3 Warranty: 5 years Weight (g): 465 Package contains: ICY Vision GPU Cooler, Ram & Voltage Regulator Module cooling, High Performance GC-2 Thermal Compound, and a Fan Power Adaptor to PSU or Motherboard.
Description
Today's latest and greatest GPUs deliver a whole new level of performance… as well as a whole new cooling problem to deal with. Fortunately, GELID Solutions has, as their name would imply, the solution! Designed to mitigate the high thermal output of newer graphics cards such as the ATI Radeon 58xx series and Nvidia's GTX470 & GTX480, the ICY Vision accomplishes this task through the use of 5 High Performance Power Heatpipes and two 92mm S-Shape Fans. The unique blade design of these fans provide an additional 20% more airflow than traditional fans, while still maintaining a lower noise level than the stock cooler on a GTX480! The heatpipes and base, both made of pure copper, whisk heat away from the GPU and transfer it through 10 effective heat transmission channels into 85 individual 0.4mm thick high-quality aluminum fins to be dispersed. So put your GPU on ice, with the ICY Vision! Specifications: Air Flow (CFM / CMH): 67.14 / 114.13 Bearing: 1 Ball & 1 Sleeve Cable Length (mm): 200 Current (A): 0.5 (0.25 / fan) DC Voltage (V): 12 Fan Speed (RPM): 2000 (+/- 10%) Fan: 2 x 9215 S-Shape UV Blue Fan Heatsink Dimensions (mm): 216 L x 95 W x 52 H Life Time MTTF at 40C (h): 50'000 Noise Level (dBA): max. 26 Static Pressure (mmAq): 1.3 Warranty: 5 years Weight (g): 465 Package contains: ICY Vision GPU Cooler, Ram & Voltage Regulator Module cooling, High Performance GC-2 Thermal Compound, and a Fan Power Adaptor to PSU or Motherboard.

Suppliers

Company
Product
Description
Supplier Links
GELID Solutions ICY Vision VGA Cooler - 100021 - Xoxide
Malvern, PA, USA
GELID Solutions ICY Vision VGA Cooler
100021
GELID Solutions ICY Vision VGA Cooler 100021
Today's latest and greatest GPUs deliver a whole new level of performance… as well as a whole new cooling problem to deal with. Fortunately, GELID Solutions has, as their name would imply, the solution! Designed to mitigate the high thermal output of newer graphics cards such as the ATI Radeon 58xx series and Nvidia's GTX470 & GTX480, the ICY Vision accomplishes this task through the use of 5 High Performance Power Heatpipes and two 92mm S-Shape Fans. The unique blade design of these fans provide an additional 20% more airflow than traditional fans, while still maintaining a lower noise level than the stock cooler on a GTX480! The heatpipes and base, both made of pure copper, whisk heat away from the GPU and transfer it through 10 effective heat transmission channels into 85 individual 0.4mm thick high-quality aluminum fins to be dispersed. So put your GPU on ice, with the ICY Vision! Specifications: Air Flow (CFM / CMH): 67.14 / 114.13 Bearing: 1 Ball & 1 Sleeve Cable Length (mm): 200 Current (A): 0.5 (0.25 / fan) DC Voltage (V): 12 Fan Speed (RPM): 2000 (+/- 10%) Fan: 2 x 9215 S-Shape UV Blue Fan Heatsink Dimensions (mm): 216 L x 95 W x 52 H Life Time MTTF at 40C (h): 50'000 Noise Level (dBA): max. 26 Static Pressure (mmAq): 1.3 Warranty: 5 years Weight (g): 465 Package contains: ICY Vision GPU Cooler, Ram & Voltage Regulator Module cooling, High Performance GC-2 Thermal Compound, and a Fan Power Adaptor to PSU or Motherboard.

Today's latest and greatest GPUs deliver a whole new level of performance… as well as a whole new cooling problem to deal with. Fortunately, GELID Solutions has, as their name would imply, the solution! Designed to mitigate the high thermal output of newer graphics cards such as the ATI Radeon 58xx series and Nvidia's GTX470 & GTX480, the ICY Vision accomplishes this task through the use of 5 High Performance Power Heatpipes and two 92mm S-Shape Fans. The unique blade design of these fans provide an additional 20% more airflow than traditional fans, while still maintaining a lower noise level than the stock cooler on a GTX480! The heatpipes and base, both made of pure copper, whisk heat away from the GPU and transfer it through 10 effective heat transmission channels into 85 individual 0.4mm thick high-quality aluminum fins to be dispersed. So put your GPU on ice, with the ICY Vision!
Specifications:

  • Air Flow (CFM / CMH): 67.14 / 114.13
  • Bearing: 1 Ball & 1 Sleeve
  • Cable Length (mm): 200
  • Current (A): 0.5 (0.25 / fan)
  • DC Voltage (V): 12
  • Fan Speed (RPM): 2000 (+/- 10%)
  • Fan: 2 x 9215 S-Shape UV Blue Fan
  • Heatsink Dimensions (mm): 216 L x 95 W x 52 H
  • Life Time MTTF at 40C (h): 50'000
  • Noise Level (dBA): max. 26
  • Static Pressure (mmAq): 1.3
  • Warranty: 5 years
  • Weight (g): 465
  • Package contains: ICY Vision GPU Cooler, Ram & Voltage Regulator Module cooling, High Performance GC-2 Thermal Compound, and a Fan Power Adaptor to PSU or Motherboard.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 100021
Product Name GELID Solutions ICY Vision VGA Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 7500908 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 20 mm (0.7874 inch)
W 20 mm (0.7874 inch)
H 19.1 mm (0.7520 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details