Xoxide Evercool FOX-3 3.5" Bay Cooler 12747

Description
The Evercool FOX-3 provides strong convection airflow to help cool your entire system, while residing in a single external 3.5" bay. Specifications: Dimensions: 148 x 100 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2000±10% RPM Airflow: 42 CFM (max) Noise: <26 dBA
Description
The Evercool FOX-3 provides strong convection airflow to help cool your entire system, while residing in a single external 3.5" bay. Specifications: Dimensions: 148 x 100 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2000±10% RPM Airflow: 42 CFM (max) Noise: <26 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool FOX-3 3.5
Malvern, PA, USA
Evercool FOX-3 3.5" Bay Cooler
12747
Evercool FOX-3 3.5" Bay Cooler 12747
The Evercool FOX-3 provides strong convection airflow to help cool your entire system, while residing in a single external 3.5" bay. Specifications: Dimensions: 148 x 100 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2000±10% RPM Airflow: 42 CFM (max) Noise: <26 dBA

The Evercool FOX-3 provides strong convection airflow to help cool your entire system, while residing in a single external 3.5" bay.
Specifications:

  • Dimensions: 148 x 100 x 25 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 2000±10% RPM
  • Airflow: 42 CFM (max)
  • Noise: <26 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12747
Product Name Evercool FOX-3 3.5" Bay Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-018-28010 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heatsinks - 8670944 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 8 mm (0.3150 inch)
Material Copper; Copper
View Details
Heat Sinks - 1963856-1 - TE Connectivity
View Details
2 suppliers