Xoxide Thermalright Venomous-X CPU Cooler 130988

Description
As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting the best adjustable retention system to date, while breaking thermal performance barriers and retaining some Thermalright style, this amazing cooler does not disappoint! Featuring full support for Intel sockets 775, 1156, and 1366, this clairvoyant cooler aims to provide unmatched future-proofing with it's Pressure Vault Bracket, which allows the end-user to make adjustments from 40-70 lbs of pressure to fit any CPU IHS for the best possible CPU contact. The oft-requested mirror finish has been applied to the slightly convex base, which has been proven to increase performance of the heatsink by drawing away heat from the center of the CPU at an accelerated rate. The Venomous-X is a technological marvel that will ensure your CPU stays frosty even under the harshest of loads! Specifications: Dimensions: 125 x 158 x 160 mm (L x W x H) Weight: 755g (Heatsink only) Heat pipes: Six sintered 6mm heat pipes Copper Base: C1100 pure nickel plated copper base w/ ultra shine mirror finish Compatibility: Intel Sockets LGA 775 / LGA 1156 / LGA 1366 Please note this cooler does not come stock with a fan!
Description
As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting the best adjustable retention system to date, while breaking thermal performance barriers and retaining some Thermalright style, this amazing cooler does not disappoint! Featuring full support for Intel sockets 775, 1156, and 1366, this clairvoyant cooler aims to provide unmatched future-proofing with it's Pressure Vault Bracket, which allows the end-user to make adjustments from 40-70 lbs of pressure to fit any CPU IHS for the best possible CPU contact. The oft-requested mirror finish has been applied to the slightly convex base, which has been proven to increase performance of the heatsink by drawing away heat from the center of the CPU at an accelerated rate. The Venomous-X is a technological marvel that will ensure your CPU stays frosty even under the harshest of loads! Specifications: Dimensions: 125 x 158 x 160 mm (L x W x H) Weight: 755g (Heatsink only) Heat pipes: Six sintered 6mm heat pipes Copper Base: C1100 pure nickel plated copper base w/ ultra shine mirror finish Compatibility: Intel Sockets LGA 775 / LGA 1156 / LGA 1366 Please note this cooler does not come stock with a fan!

Suppliers

Company
Product
Description
Supplier Links
Thermalright Venomous-X CPU Cooler - 130988 - Xoxide
Malvern, PA, USA
Thermalright Venomous-X CPU Cooler
130988
Thermalright Venomous-X CPU Cooler 130988
As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting the best adjustable retention system to date, while breaking thermal performance barriers and retaining some Thermalright style, this amazing cooler does not disappoint! Featuring full support for Intel sockets 775, 1156, and 1366, this clairvoyant cooler aims to provide unmatched future-proofing with it's Pressure Vault Bracket, which allows the end-user to make adjustments from 40-70 lbs of pressure to fit any CPU IHS for the best possible CPU contact. The oft-requested mirror finish has been applied to the slightly convex base, which has been proven to increase performance of the heatsink by drawing away heat from the center of the CPU at an accelerated rate. The Venomous-X is a technological marvel that will ensure your CPU stays frosty even under the harshest of loads! Specifications: Dimensions: 125 x 158 x 160 mm (L x W x H) Weight: 755g (Heatsink only) Heat pipes: Six sintered 6mm heat pipes Copper Base: C1100 pure nickel plated copper base w/ ultra shine mirror finish Compatibility: Intel Sockets LGA 775 / LGA 1156 / LGA 1366 Please note this cooler does not come stock with a fan!

As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting the best adjustable retention system to date, while breaking thermal performance barriers and retaining some Thermalright style, this amazing cooler does not disappoint! Featuring full support for Intel sockets 775, 1156, and 1366, this clairvoyant cooler aims to provide unmatched future-proofing with it's Pressure Vault Bracket, which allows the end-user to make adjustments from 40-70 lbs of pressure to fit any CPU IHS for the best possible CPU contact. The oft-requested mirror finish has been applied to the slightly convex base, which has been proven to increase performance of the heatsink by drawing away heat from the center of the CPU at an accelerated rate. The Venomous-X is a technological marvel that will ensure your CPU stays frosty even under the harshest of loads!
Specifications:

  • Dimensions: 125 x 158 x 160 mm (L x W x H)
  • Weight: 755g (Heatsink only)
  • Heat pipes: Six sintered 6mm heat pipes
  • Copper Base: C1100 pure nickel plated copper base w/ ultra shine mirror finish
  • Compatibility: Intel Sockets LGA 775 / LGA 1156 / LGA 1366
  • Please note this cooler does not come stock with a fan!
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 130988
Product Name Thermalright Venomous-X CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 1846742 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 120 mm (4.72 inch)
W 62 mm (2.44 inch)
H 20 mm (0.7874 inch)
View Details
Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details