Xoxide Zalman CNPS12X Triple Fan CPU Cooler 71065

Description
FEATURES: Powerful Cooling Performance Optimally designed aluminum fins disperse heat away from the CPU via 6 of high performance heatpipes by utilizing I.H.D technology, while the high capacity 120mm Triple fans quickly cools the heatsink for stable operation of high performance CPUs. I.H.D : Interactive Heat pipe transfer Design Ultra Quiet Triple Blue LED FAN Switching noise eliminated 120mm Triple Fans incorporated for ultra quiet operation and blue LEDs for cool aesthetics. Switching noise' is the high frequency harmonic noise that can result from voltage regulation. VFP Dual Heatsink Optimized dual heatsink, applying V.F.P(Variable Fin Profile) technology, maximized it's performance through dual air-intake structure that increase Air Flow. Radiator Surface Area : 9,635 Noise : 22dBA ±10% (with RC5) W-DTH Base applied As applying W-DTH(Whole-Direct Touch Heatpipes) technology, heatpipes in the Base Cover touch the CPU directly and transfer the CPU's heat directly to heatpipes, thereby minimizing heat resistance and maximizing cooling performance in a short time. Composite Heatpipe applied By utilizing Composite Heatpipes, the heat transfer capacity enhanced by 50% compared to the ordinary Sintered-type Heatpipes. Composite Heatpipe : Featuring a 'Sintered Metal' type wick, resulting in outstanding capillary pumping performance, and a high thermal conductive design of 'Axial Grooves' which increases the heat transfer rate. Versatile Compatibility CNPS12X accommodates a broad range of sockets including Intel's upcoming socket LGA2011 as well as AMD's sockets. LGA2011/1366/1156/11 55/775 FM1/AM3+/AM3/AM2+/AM 2 Moreover, thanks to highly optimized heatsink design, CNPS12X is able to be compatible with a Mid -Tower Case with its width is 180mm or wider. Black-Pearl Nickel Plating The entire heatsink of CNPS12X is plated with 'Black-Pearl' Nickel for a long-term corrosion resistance, while the deep "Black-Pearl" tone along with the high intensity Blue LEDs reinforce its powerful aesthetics. High Performance Super Thermal Grease ZM-STG2 The included all new high performance thermal grease ZM-STG2 maximizes heat transfer from the CPU to the base of CNPS12X for intensified cooling performance. SPECIFICATION: FHS & FAN Dimensions 151(L)
Description
FEATURES: Powerful Cooling Performance Optimally designed aluminum fins disperse heat away from the CPU via 6 of high performance heatpipes by utilizing I.H.D technology, while the high capacity 120mm Triple fans quickly cools the heatsink for stable operation of high performance CPUs. I.H.D : Interactive Heat pipe transfer Design Ultra Quiet Triple Blue LED FAN Switching noise eliminated 120mm Triple Fans incorporated for ultra quiet operation and blue LEDs for cool aesthetics. Switching noise' is the high frequency harmonic noise that can result from voltage regulation. VFP Dual Heatsink Optimized dual heatsink, applying V.F.P(Variable Fin Profile) technology, maximized it's performance through dual air-intake structure that increase Air Flow. Radiator Surface Area : 9,635 Noise : 22dBA ±10% (with RC5) W-DTH Base applied As applying W-DTH(Whole-Direct Touch Heatpipes) technology, heatpipes in the Base Cover touch the CPU directly and transfer the CPU's heat directly to heatpipes, thereby minimizing heat resistance and maximizing cooling performance in a short time. Composite Heatpipe applied By utilizing Composite Heatpipes, the heat transfer capacity enhanced by 50% compared to the ordinary Sintered-type Heatpipes. Composite Heatpipe : Featuring a 'Sintered Metal' type wick, resulting in outstanding capillary pumping performance, and a high thermal conductive design of 'Axial Grooves' which increases the heat transfer rate. Versatile Compatibility CNPS12X accommodates a broad range of sockets including Intel's upcoming socket LGA2011 as well as AMD's sockets. LGA2011/1366/1156/11 55/775 FM1/AM3+/AM3/AM2+/AM 2 Moreover, thanks to highly optimized heatsink design, CNPS12X is able to be compatible with a Mid -Tower Case with its width is 180mm or wider. Black-Pearl Nickel Plating The entire heatsink of CNPS12X is plated with 'Black-Pearl' Nickel for a long-term corrosion resistance, while the deep "Black-Pearl" tone along with the high intensity Blue LEDs reinforce its powerful aesthetics. High Performance Super Thermal Grease ZM-STG2 The included all new high performance thermal grease ZM-STG2 maximizes heat transfer from the CPU to the base of CNPS12X for intensified cooling performance. SPECIFICATION: FHS & FAN Dimensions 151(L)

Suppliers

Company
Product
Description
Supplier Links
Zalman CNPS12X Triple Fan CPU Cooler - 71065 - Xoxide
Malvern, PA, USA
Zalman CNPS12X Triple Fan CPU Cooler
71065
Zalman CNPS12X Triple Fan CPU Cooler 71065
FEATURES: Powerful Cooling Performance Optimally designed aluminum fins disperse heat away from the CPU via 6 of high performance heatpipes by utilizing I.H.D technology, while the high capacity 120mm Triple fans quickly cools the heatsink for stable operation of high performance CPUs. I.H.D : Interactive Heat pipe transfer Design Ultra Quiet Triple Blue LED FAN Switching noise eliminated 120mm Triple Fans incorporated for ultra quiet operation and blue LEDs for cool aesthetics. Switching noise' is the high frequency harmonic noise that can result from voltage regulation. VFP Dual Heatsink Optimized dual heatsink, applying V.F.P(Variable Fin Profile) technology, maximized it's performance through dual air-intake structure that increase Air Flow. Radiator Surface Area : 9,635 Noise : 22dBA ±10% (with RC5) W-DTH Base applied As applying W-DTH(Whole-Direct Touch Heatpipes) technology, heatpipes in the Base Cover touch the CPU directly and transfer the CPU's heat directly to heatpipes, thereby minimizing heat resistance and maximizing cooling performance in a short time. Composite Heatpipe applied By utilizing Composite Heatpipes, the heat transfer capacity enhanced by 50% compared to the ordinary Sintered-type Heatpipes. Composite Heatpipe : Featuring a 'Sintered Metal' type wick, resulting in outstanding capillary pumping performance, and a high thermal conductive design of 'Axial Grooves' which increases the heat transfer rate. Versatile Compatibility CNPS12X accommodates a broad range of sockets including Intel's upcoming socket LGA2011 as well as AMD's sockets. LGA2011/1366/1156/11 55/775 FM1/AM3+/AM3/AM2+/AM 2 Moreover, thanks to highly optimized heatsink design, CNPS12X is able to be compatible with a Mid -Tower Case with its width is 180mm or wider. Black-Pearl Nickel Plating The entire heatsink of CNPS12X is plated with 'Black-Pearl' Nickel for a long-term corrosion resistance, while the deep "Black-Pearl" tone along with the high intensity Blue LEDs reinforce its powerful aesthetics. High Performance Super Thermal Grease ZM-STG2 The included all new high performance thermal grease ZM-STG2 maximizes heat transfer from the CPU to the base of CNPS12X for intensified cooling performance. SPECIFICATION: FHS & FAN Dimensions 151(L)

FEATURES:
Powerful Cooling Performance

Optimally designed aluminum fins disperse heat away from the CPU via 6 of high performance heatpipes by utilizing I.H.D technology, while the high capacity 120mm Triple fans quickly cools the heatsink for stable operation of high performance CPUs.

  • I.H.D : Interactive Heat pipe transfer Design

Ultra Quiet Triple Blue LED FAN
Switching noise eliminated 120mm Triple Fans incorporated for ultra quiet operation and blue LEDs for cool aesthetics.

  • Switching noise' is the high frequency harmonic noise that can result from voltage regulation.

VFP Dual Heatsink
Optimized dual heatsink, applying V.F.P(Variable Fin Profile) technology, maximized it's performance through dual air-intake structure that increase Air Flow.

  • Radiator Surface Area : 9,635
  • Noise : 22dBA ±10% (with RC5)

W-DTH Base applied
As applying W-DTH(Whole-Direct Touch Heatpipes) technology, heatpipes in the Base Cover touch the CPU directly and transfer the CPU's heat directly to heatpipes, thereby minimizing heat resistance and maximizing cooling performance in a short time.
Composite Heatpipe applied
By utilizing Composite Heatpipes, the heat transfer capacity enhanced by 50% compared to the ordinary Sintered-type Heatpipes.

  • Composite Heatpipe : Featuring a 'Sintered Metal' type wick, resulting in outstanding capillary pumping performance, and a high thermal conductive design of 'Axial Grooves' which increases the heat transfer rate.

Versatile Compatibility
CNPS12X accommodates a broad range of sockets including Intel's upcoming socket LGA2011 as well as AMD's sockets.
LGA2011/1366/1156/1155/775
FM1/AM3+/AM3/AM2+/AM2
Moreover, thanks to highly optimized heatsink design, CNPS12X is able to be compatible with a Mid -Tower Case with its width is 180mm or wider.
Black-Pearl Nickel Plating
The entire heatsink of CNPS12X is plated with 'Black-Pearl' Nickel for a long-term corrosion resistance, while the deep "Black-Pearl" tone along with the high intensity Blue LEDs reinforce its powerful aesthetics.
High Performance Super Thermal Grease ZM-STG2

The included all new high performance thermal grease ZM-STG2 maximizes heat transfer from the CPU to the base of CNPS12X for intensified cooling performance.
SPECIFICATION:

FHS & FAN

Dimensions151(L)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 71065
Product Name Zalman CNPS12X Triple Fan CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 8670925 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 5 mm (0.1969 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details