Xoxide Evercool FOX-2 PCI Slot Cooler 12748

Description
Evercool's FOX-2 is a powerful PCI slot cooler, providing an additional 42 CFM of airflow to your ailing case. Requires two open PCI slots internally, one open external slot. Specifications: Dimensions: 111 x 90.6 x 34.6 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2800±10% RPM Airflow: 42 CFM Noise: <31 dBA
Description
Evercool's FOX-2 is a powerful PCI slot cooler, providing an additional 42 CFM of airflow to your ailing case. Requires two open PCI slots internally, one open external slot. Specifications: Dimensions: 111 x 90.6 x 34.6 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2800±10% RPM Airflow: 42 CFM Noise: <31 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool FOX-2 PCI Slot Cooler - 12748 - Xoxide
Malvern, PA, USA
Evercool FOX-2 PCI Slot Cooler
12748
Evercool FOX-2 PCI Slot Cooler 12748
Evercool's FOX-2 is a powerful PCI slot cooler, providing an additional 42 CFM of airflow to your ailing case. Requires two open PCI slots internally, one open external slot. Specifications: Dimensions: 111 x 90.6 x 34.6 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2800±10% RPM Airflow: 42 CFM Noise: <31 dBA

Evercool's FOX-2 is a powerful PCI slot cooler, providing an additional 42 CFM of airflow to your ailing case. Requires two open PCI slots internally, one open external slot.
Specifications:

  • Dimensions: 111 x 90.6 x 34.6 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 2800±10% RPM
  • Airflow: 42 CFM
  • Noise: <31 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12748
Product Name Evercool FOX-2 PCI Slot Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details