Xoxide Zalman-CNPS9900 MAX CPU Cooler - Red LED 70144

Description
so well, Zalman had to capitalize the MAX in the product name just so you didn't miss it. Optimally designed pure copper fins effectively disperse heat away from the CPU via composite heatpipes, while the high capacity 135mm fan quickly cools the heatsink for stable operation of high performance CPUs. CNPS9900 MAX utilizes Composite heatpipe which is 50% more effective in transferring heat compared to ordinary heatpipes. Ultra Quiet 135mm Red LED Fan An ultra quiet 135mm fan is incorporated for minimized noise. The Red LEDs heighten the cool aesthetics. Black-Pearl Nickel Plating The entire copper heatsink of CNPS9900 MAX is "Black-Pearl" Nickel Plated for long-term corrosion resistance, while the deep "Black-Pearl" tone along with the high intensity Blue / Red LEDs reinforce its powerful aesthetics. PWM Fan Speed Control The PWM(Pulse Width Modulation) Fan automatically adjusts fan speed(RPM) according to the CPU’s temperature, while the included Resistor Cable(RC7P) provides the option of reducing the input voltage for overall reduction of fan speed and noise. - Quiet Mode (w/ RC7P): 900 - 1,500RPM / 18 - 27dBA ±10% - Normal Mode: 900 - 1,700RPM / 18 - 30dBA ±10% High Performance Super Thermal Grease ZM-STG2 The included all new high performance thermal grease ZM-STG2 maximizes heat transfer from the CPU to the base of CNPS9900 MAX for intensified cooling performance. Versatile Compatibility CNPS9900 MAX accommodates a broad range of sockets. Intel LGA1156 / 1366 / 775 AMD AM3 / AM2+ / AM2 Pentium 4, Celeron D, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Pentium Dual Core, Core i7, Core i5, Core i3, Core i7 Extreme, Sempron, Athlon, Athlon FX, Opteron, Phenom, Athlon X2, Phenom II, Athlon II
Description
so well, Zalman had to capitalize the MAX in the product name just so you didn't miss it. Optimally designed pure copper fins effectively disperse heat away from the CPU via composite heatpipes, while the high capacity 135mm fan quickly cools the heatsink for stable operation of high performance CPUs. CNPS9900 MAX utilizes Composite heatpipe which is 50% more effective in transferring heat compared to ordinary heatpipes. Ultra Quiet 135mm Red LED Fan An ultra quiet 135mm fan is incorporated for minimized noise. The Red LEDs heighten the cool aesthetics. Black-Pearl Nickel Plating The entire copper heatsink of CNPS9900 MAX is "Black-Pearl" Nickel Plated for long-term corrosion resistance, while the deep "Black-Pearl" tone along with the high intensity Blue / Red LEDs reinforce its powerful aesthetics. PWM Fan Speed Control The PWM(Pulse Width Modulation) Fan automatically adjusts fan speed(RPM) according to the CPU’s temperature, while the included Resistor Cable(RC7P) provides the option of reducing the input voltage for overall reduction of fan speed and noise. - Quiet Mode (w/ RC7P): 900 - 1,500RPM / 18 - 27dBA ±10% - Normal Mode: 900 - 1,700RPM / 18 - 30dBA ±10% High Performance Super Thermal Grease ZM-STG2 The included all new high performance thermal grease ZM-STG2 maximizes heat transfer from the CPU to the base of CNPS9900 MAX for intensified cooling performance. Versatile Compatibility CNPS9900 MAX accommodates a broad range of sockets. Intel LGA1156 / 1366 / 775 AMD AM3 / AM2+ / AM2 Pentium 4, Celeron D, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Pentium Dual Core, Core i7, Core i5, Core i3, Core i7 Extreme, Sempron, Athlon, Athlon FX, Opteron, Phenom, Athlon X2, Phenom II, Athlon II

Suppliers

Company
Product
Description
Supplier Links
Zalman-CNPS9900 MAX CPU Cooler - Red LED - 70144 - Xoxide
Malvern, PA, USA
Zalman-CNPS9900 MAX CPU Cooler - Red LED
70144
Zalman-CNPS9900 MAX CPU Cooler - Red LED 70144
so well, Zalman had to capitalize the MAX in the product name just so you didn't miss it. Optimally designed pure copper fins effectively disperse heat away from the CPU via composite heatpipes, while the high capacity 135mm fan quickly cools the heatsink for stable operation of high performance CPUs. CNPS9900 MAX utilizes Composite heatpipe which is 50% more effective in transferring heat compared to ordinary heatpipes. Ultra Quiet 135mm Red LED Fan An ultra quiet 135mm fan is incorporated for minimized noise. The Red LEDs heighten the cool aesthetics. Black-Pearl Nickel Plating The entire copper heatsink of CNPS9900 MAX is "Black-Pearl" Nickel Plated for long-term corrosion resistance, while the deep "Black-Pearl" tone along with the high intensity Blue / Red LEDs reinforce its powerful aesthetics. PWM Fan Speed Control The PWM(Pulse Width Modulation) Fan automatically adjusts fan speed(RPM) according to the CPU’s temperature, while the included Resistor Cable(RC7P) provides the option of reducing the input voltage for overall reduction of fan speed and noise. - Quiet Mode (w/ RC7P): 900 - 1,500RPM / 18 - 27dBA ±10% - Normal Mode: 900 - 1,700RPM / 18 - 30dBA ±10% High Performance Super Thermal Grease ZM-STG2 The included all new high performance thermal grease ZM-STG2 maximizes heat transfer from the CPU to the base of CNPS9900 MAX for intensified cooling performance. Versatile Compatibility CNPS9900 MAX accommodates a broad range of sockets. Intel LGA1156 / 1366 / 775 AMD AM3 / AM2+ / AM2 Pentium 4, Celeron D, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Pentium Dual Core, Core i7, Core i5, Core i3, Core i7 Extreme, Sempron, Athlon, Athlon FX, Opteron, Phenom, Athlon X2, Phenom II, Athlon II

so well, Zalman had to capitalize the MAX in the product name just so you didn't miss it. Optimally designed pure copper fins effectively disperse heat away from the CPU via composite heatpipes, while the high capacity 135mm fan quickly cools the heatsink for stable operation of high performance CPUs.

CNPS9900 MAX utilizes Composite heatpipe which is 50% more effective in transferring heat compared to ordinary heatpipes.

Ultra Quiet 135mm Red LED Fan
An ultra quiet 135mm fan is incorporated for minimized noise. The Red LEDs heighten the cool aesthetics.

Black-Pearl Nickel Plating
The entire copper heatsink of CNPS9900 MAX is "Black-Pearl" Nickel Plated for long-term corrosion resistance, while the deep
"Black-Pearl" tone along with the high intensity Blue / Red LEDs reinforce its powerful aesthetics.

PWM Fan Speed Control
The PWM(Pulse Width Modulation) Fan automatically adjusts fan speed(RPM) according to the CPU’s temperature, while the included Resistor Cable(RC7P) provides the option of reducing the input voltage for overall reduction of fan speed and noise.

- Quiet Mode (w/ RC7P): 900 - 1,500RPM / 18 - 27dBA ±10%
- Normal Mode: 900 - 1,700RPM / 18 - 30dBA ±10% High Performance Super Thermal Grease ZM-STG2

The included all new high performance thermal grease ZM-STG2 maximizes heat transfer from the CPU to the base of CNPS9900 MAX for intensified cooling performance.

Versatile Compatibility
CNPS9900 MAX accommodates a broad range of sockets.
Intel LGA1156 / 1366 / 775
AMD AM3 / AM2+ / AM2

Pentium 4, Celeron D, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Pentium Dual Core, Core i7, Core i5, Core i3, Core i7 Extreme, Sempron, Athlon, Athlon FX, Opteron, Phenom, Athlon X2, Phenom II, Athlon II

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70144
Product Name Zalman-CNPS9900 MAX CPU Cooler - Red LED
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heatsinks - 8670925 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 5 mm (0.1969 inch)
Material Copper; Copper
View Details