Xoxide Evercool Transformer 4 CPU Cooler 12445

Description
Fear not, fanboys, you didn't miss the third installment of your favorite Michael Bay franchise...the Transformer 4 isn't a movie, it's a frickin' sweet cooling component. Featuring a gorgeous all-in-one design that will work with plenty of applications, the Evercool Transformer 4 CPU Cooler is easy to install, and is built to fit nicely into Intel LGA 1366 & LGA 775 and AMD K8 & AM2 motherboards. With it's visually impressive design, the Evercool Transformer stands out with its bright silver color and solid appearance. However, it's the fantastic performance of the cooler that truly makes a lasting impression. The CPU Cooler comes with 4 heatpipes in 8Φ collocate, and is equipped with large aluminum fins for incredibly effective cooling. For additional cooling and silence, users can add and assemble up to 2 different 120mm fans by themselves. Features: 4 Heatpipes in 8Φ Collocate Large Aluminum Fins for Effective Cooling All-in-One Design for Intel LGA 1366 / LGA 775 & AMD K8 / AM2 Applications Users Can Assemble Up to Two 120mm Fans Themselves For Quiet Cooling Bright Silver Color & Solid Appearance Tool-less Design for Easy Installation Compatibility: Intel: Pentium 4 Socket T 505~571 / 620~672 Pentium D Socket T 805~840 / 915~960 Pentium 4 Processor Extreme Edition Socket T 3.73G Core 2 Duo Processor Socket T E4300~E8600 Core 2 Extreme Processor Socket T QX6700~QX9650 Core 2 Quad Processor Socket Q6600~Q9550 Core i7 Processor I7-920~940 Core i7 Processor Extreme Edition I7-965 AMD: Athlon Phenom~9600/Phenom X3~8750/Phenom X4~9950 Athlon 64 X2~3600+ /~6400+ (AM2) Athlon 64 FX-51/53/55/57/60/62 Opteron ~154 / ~256 / ~890 Dual-Core Opteron ~180 / ~290 / ~890 2nd Gen: Opteron™ ~1222 SE/1222 / 3rd Gen: Opteron™ ~1356 Sempron ~3800+ Specifications: Dimensions: 130 x 122 x 160mm DC Fan Size : 120 x 120 x 25mm Heat Sink Material: Aluminum Fins & Heatpipes Bearing Type: Ever Lubricate Bearing (Long Life Bearing) Rated Speed: 1000 ±10% RPM Noise Level: <21 dBA Rated Voltage: 12V Weight: 843.5g
Description
Fear not, fanboys, you didn't miss the third installment of your favorite Michael Bay franchise...the Transformer 4 isn't a movie, it's a frickin' sweet cooling component. Featuring a gorgeous all-in-one design that will work with plenty of applications, the Evercool Transformer 4 CPU Cooler is easy to install, and is built to fit nicely into Intel LGA 1366 & LGA 775 and AMD K8 & AM2 motherboards. With it's visually impressive design, the Evercool Transformer stands out with its bright silver color and solid appearance. However, it's the fantastic performance of the cooler that truly makes a lasting impression. The CPU Cooler comes with 4 heatpipes in 8Φ collocate, and is equipped with large aluminum fins for incredibly effective cooling. For additional cooling and silence, users can add and assemble up to 2 different 120mm fans by themselves. Features: 4 Heatpipes in 8Φ Collocate Large Aluminum Fins for Effective Cooling All-in-One Design for Intel LGA 1366 / LGA 775 & AMD K8 / AM2 Applications Users Can Assemble Up to Two 120mm Fans Themselves For Quiet Cooling Bright Silver Color & Solid Appearance Tool-less Design for Easy Installation Compatibility: Intel: Pentium 4 Socket T 505~571 / 620~672 Pentium D Socket T 805~840 / 915~960 Pentium 4 Processor Extreme Edition Socket T 3.73G Core 2 Duo Processor Socket T E4300~E8600 Core 2 Extreme Processor Socket T QX6700~QX9650 Core 2 Quad Processor Socket Q6600~Q9550 Core i7 Processor I7-920~940 Core i7 Processor Extreme Edition I7-965 AMD: Athlon Phenom~9600/Phenom X3~8750/Phenom X4~9950 Athlon 64 X2~3600+ /~6400+ (AM2) Athlon 64 FX-51/53/55/57/60/62 Opteron ~154 / ~256 / ~890 Dual-Core Opteron ~180 / ~290 / ~890 2nd Gen: Opteron™ ~1222 SE/1222 / 3rd Gen: Opteron™ ~1356 Sempron ~3800+ Specifications: Dimensions: 130 x 122 x 160mm DC Fan Size : 120 x 120 x 25mm Heat Sink Material: Aluminum Fins & Heatpipes Bearing Type: Ever Lubricate Bearing (Long Life Bearing) Rated Speed: 1000 ±10% RPM Noise Level: <21 dBA Rated Voltage: 12V Weight: 843.5g

Suppliers

Company
Product
Description
Supplier Links
Evercool Transformer 4 CPU Cooler - 12445 - Xoxide
Malvern, PA, USA
Evercool Transformer 4 CPU Cooler
12445
Evercool Transformer 4 CPU Cooler 12445
Fear not, fanboys, you didn't miss the third installment of your favorite Michael Bay franchise...the Transformer 4 isn't a movie, it's a frickin' sweet cooling component. Featuring a gorgeous all-in-one design that will work with plenty of applications, the Evercool Transformer 4 CPU Cooler is easy to install, and is built to fit nicely into Intel LGA 1366 & LGA 775 and AMD K8 & AM2 motherboards. With it's visually impressive design, the Evercool Transformer stands out with its bright silver color and solid appearance. However, it's the fantastic performance of the cooler that truly makes a lasting impression. The CPU Cooler comes with 4 heatpipes in 8Φ collocate, and is equipped with large aluminum fins for incredibly effective cooling. For additional cooling and silence, users can add and assemble up to 2 different 120mm fans by themselves. Features: 4 Heatpipes in 8Φ Collocate Large Aluminum Fins for Effective Cooling All-in-One Design for Intel LGA 1366 / LGA 775 & AMD K8 / AM2 Applications Users Can Assemble Up to Two 120mm Fans Themselves For Quiet Cooling Bright Silver Color & Solid Appearance Tool-less Design for Easy Installation Compatibility: Intel: Pentium 4 Socket T 505~571 / 620~672 Pentium D Socket T 805~840 / 915~960 Pentium 4 Processor Extreme Edition Socket T 3.73G Core 2 Duo Processor Socket T E4300~E8600 Core 2 Extreme Processor Socket T QX6700~QX9650 Core 2 Quad Processor Socket Q6600~Q9550 Core i7 Processor I7-920~940 Core i7 Processor Extreme Edition I7-965 AMD: Athlon Phenom~9600/Phenom X3~8750/Phenom X4~9950 Athlon 64 X2~3600+ /~6400+ (AM2) Athlon 64 FX-51/53/55/57/60/62 Opteron ~154 / ~256 / ~890 Dual-Core Opteron ~180 / ~290 / ~890 2nd Gen: Opteron™ ~1222 SE/1222 / 3rd Gen: Opteron™ ~1356 Sempron ~3800+ Specifications: Dimensions: 130 x 122 x 160mm DC Fan Size : 120 x 120 x 25mm Heat Sink Material: Aluminum Fins & Heatpipes Bearing Type: Ever Lubricate Bearing (Long Life Bearing) Rated Speed: 1000 ±10% RPM Noise Level: <21 dBA Rated Voltage: 12V Weight: 843.5g

Fear not, fanboys, you didn't miss the third installment of your favorite Michael Bay franchise...the Transformer 4 isn't a movie, it's a frickin' sweet cooling component. Featuring a gorgeous all-in-one design that will work with plenty of applications, the Evercool Transformer 4 CPU Cooler is easy to install, and is built to fit nicely into Intel LGA 1366 & LGA 775 and AMD K8 & AM2 motherboards.
With it's visually impressive design, the Evercool Transformer stands out with its bright silver color and solid appearance. However, it's the fantastic performance of the cooler that truly makes a lasting impression. The CPU Cooler comes with 4 heatpipes in 8Φ collocate, and is equipped with large aluminum fins for incredibly effective cooling. For additional cooling and silence, users can add and assemble up to 2 different 120mm fans by themselves.
Features:

  • 4 Heatpipes in 8Φ Collocate
  • Large Aluminum Fins for Effective Cooling
  • All-in-One Design for Intel LGA 1366 / LGA 775 & AMD K8 / AM2 Applications
  • Users Can Assemble Up to Two 120mm Fans Themselves For Quiet Cooling
  • Bright Silver Color & Solid Appearance
  • Tool-less Design for Easy Installation

Compatibility:

  • Intel:
    • Pentium 4 Socket T 505~571 / 620~672
    • Pentium D Socket T 805~840 / 915~960
    • Pentium 4 Processor Extreme Edition Socket T 3.73G
    • Core 2 Duo Processor Socket T E4300~E8600
    • Core 2 Extreme Processor Socket T QX6700~QX9650
    • Core 2 Quad Processor Socket Q6600~Q9550
    • Core i7 Processor I7-920~940
    • Core i7 Processor Extreme Edition I7-965
  • AMD:
    • Athlon Phenom~9600/Phenom X3~8750/Phenom X4~9950
    • Athlon 64 X2~3600+ /~6400+ (AM2)
    • Athlon 64 FX-51/53/55/57/60/62
    • Opteron ~154 / ~256 / ~890
    • Dual-Core Opteron ~180 / ~290 / ~890
    • 2nd Gen: Opteron™ ~1222 SE/1222 / 3rd Gen: Opteron™ ~1356
    • Sempron ~3800+

Specifications:

  • Dimensions: 130 x 122 x 160mm
  • DC Fan Size : 120 x 120 x 25mm
  • Heat Sink Material: Aluminum Fins & Heatpipes
  • Bearing Type: Ever Lubricate Bearing (Long Life Bearing)
  • Rated Speed: 1000 ±10% RPM
  • Noise Level: <21 dBA
  • Rated Voltage: 12V
  • Weight: 843.5g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12445
Product Name Evercool Transformer 4 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers
Heatsinks - 9033172 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 250 mm (9.84 inch)
H 30 mm (1.18 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details