Xoxide Datasheets for PCMCIA Card Readers and Writers
PCMCIA card readers and PCMCIA card writers allow a user to transfer data from or to a host computer to or from a PCMCIA card.
PCMCIA Card Readers and Writers: Learn more
| Product Name | Notes |
|---|---|
| Install on the external 3.5" bay of your desktop PC to read and write 75 types of flash cards. Features: Supports high speed USB 2.0 Easy plug and play and... | |
| Logisys USB 2.0 Embedded Card Reader is designed to be part of the desktop PC with the advancement of multimedia and digital applications. It uses a four slotted design that... | |
| The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about... | |
| This All-in-one portable gadget reads all popular digital media formats as well as provides three USB input ports for high-speed data transfers. There's no faster and easier way to transfer... |