Xoxide Corsair Hydro Series H40 High Performance Liquid CPU Cooler 70926

Description
With the Hydro Series H40, the age of liquid CPU cooling for everybody has arrived. Liquid CPU cooling has traditionally been a potentially messy experience and priced to make sense only for highly overclocked systems. The fact is that liquid CPU cooling is a good idea for just about every PC - it can improve reliability and extend the life of your processor. Hydro Series liquid CPU coolers are closed-loop, maintenance free solutions that install in just a few minutes. If you're not trying to break overclocking records and you're just looking for simple and reliable cooling for your gaming rig, take a look at the H40. Quiet, Compact and Compatible. Liquid cooling efficiency and a custom-designed fan ensure operation that's both cooler and quieter than most stock CPU fans. The small form factor and flexible tubing allow the Hydro Series H40 to fit in most PC gaming systems. It works with most modern AMD and Intel sockets, and the illustrated Quick Start Guide makes it easy, even if you're a cooling novice. Corsair Hydro Series makes it easy to go liquid. Easy installation, zero maintenance. You no longer need to invest into complex modular watercooling systems with half a dozen components to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Even the thermal compound is pre-applied. You'll be up and running in minutes. The Corsair Advantage With a long history of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum Contents and Specifications Package contents Corsair H40 Liquid CPU Cooler 2,000 RPM 120mm fan CPU mounting brackets Quick Start Guide Technical Specifications 2,000 RPM 120mm fan Aluminum coldplate and radiator Two-year warranty Compatibility Requires an ATX standard PC case with a rear or top 120mm fan mount Intel LGA 775, 1155, 1156, and 1366 (note: the Hydro Series H40 is not compatible with Intel Socket 2011 systems) AMD sockets AM2, AM3, and FM1 SPECIFICATION: Warranty Two years Cold Plate Material Aluminum Fan Specification 120mm (x1) Socket Support AMD AM2, AMD AM3, AMD FM1, Intel LGA 1155, Intel LGA 1156, Intel LGA 1366
Description
With the Hydro Series H40, the age of liquid CPU cooling for everybody has arrived. Liquid CPU cooling has traditionally been a potentially messy experience and priced to make sense only for highly overclocked systems. The fact is that liquid CPU cooling is a good idea for just about every PC - it can improve reliability and extend the life of your processor. Hydro Series liquid CPU coolers are closed-loop, maintenance free solutions that install in just a few minutes. If you're not trying to break overclocking records and you're just looking for simple and reliable cooling for your gaming rig, take a look at the H40. Quiet, Compact and Compatible. Liquid cooling efficiency and a custom-designed fan ensure operation that's both cooler and quieter than most stock CPU fans. The small form factor and flexible tubing allow the Hydro Series H40 to fit in most PC gaming systems. It works with most modern AMD and Intel sockets, and the illustrated Quick Start Guide makes it easy, even if you're a cooling novice. Corsair Hydro Series makes it easy to go liquid. Easy installation, zero maintenance. You no longer need to invest into complex modular watercooling systems with half a dozen components to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Even the thermal compound is pre-applied. You'll be up and running in minutes. The Corsair Advantage With a long history of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum Contents and Specifications Package contents Corsair H40 Liquid CPU Cooler 2,000 RPM 120mm fan CPU mounting brackets Quick Start Guide Technical Specifications 2,000 RPM 120mm fan Aluminum coldplate and radiator Two-year warranty Compatibility Requires an ATX standard PC case with a rear or top 120mm fan mount Intel LGA 775, 1155, 1156, and 1366 (note: the Hydro Series H40 is not compatible with Intel Socket 2011 systems) AMD sockets AM2, AM3, and FM1 SPECIFICATION: Warranty Two years Cold Plate Material Aluminum Fan Specification 120mm (x1) Socket Support AMD AM2, AMD AM3, AMD FM1, Intel LGA 1155, Intel LGA 1156, Intel LGA 1366

Suppliers

Company
Product
Description
Supplier Links
Corsair Hydro Series H40 High Performance Liquid CPU Cooler - 70926 - Xoxide
Malvern, PA, USA
Corsair Hydro Series H40 High Performance Liquid CPU Cooler
70926
Corsair Hydro Series H40 High Performance Liquid CPU Cooler 70926
With the Hydro Series H40, the age of liquid CPU cooling for everybody has arrived. Liquid CPU cooling has traditionally been a potentially messy experience and priced to make sense only for highly overclocked systems. The fact is that liquid CPU cooling is a good idea for just about every PC - it can improve reliability and extend the life of your processor. Hydro Series liquid CPU coolers are closed-loop, maintenance free solutions that install in just a few minutes. If you're not trying to break overclocking records and you're just looking for simple and reliable cooling for your gaming rig, take a look at the H40. Quiet, Compact and Compatible. Liquid cooling efficiency and a custom-designed fan ensure operation that's both cooler and quieter than most stock CPU fans. The small form factor and flexible tubing allow the Hydro Series H40 to fit in most PC gaming systems. It works with most modern AMD and Intel sockets, and the illustrated Quick Start Guide makes it easy, even if you're a cooling novice. Corsair Hydro Series makes it easy to go liquid. Easy installation, zero maintenance. You no longer need to invest into complex modular watercooling systems with half a dozen components to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Even the thermal compound is pre-applied. You'll be up and running in minutes. The Corsair Advantage With a long history of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum Contents and Specifications Package contents Corsair H40 Liquid CPU Cooler 2,000 RPM 120mm fan CPU mounting brackets Quick Start Guide Technical Specifications 2,000 RPM 120mm fan Aluminum coldplate and radiator Two-year warranty Compatibility Requires an ATX standard PC case with a rear or top 120mm fan mount Intel LGA 775, 1155, 1156, and 1366 (note: the Hydro Series H40 is not compatible with Intel Socket 2011 systems) AMD sockets AM2, AM3, and FM1 SPECIFICATION: Warranty Two years Cold Plate Material Aluminum Fan Specification 120mm (x1) Socket Support AMD AM2, AMD AM3, AMD FM1, Intel LGA 1155, Intel LGA 1156, Intel LGA 1366

With the Hydro Series H40, the age of liquid CPU cooling for everybody has arrived.
Liquid CPU cooling has traditionally been a potentially messy experience and priced to make sense only for highly overclocked systems. The fact is that liquid CPU cooling is a good idea for just about every PC - it can improve reliability and extend the life of your processor. Hydro Series liquid CPU coolers are closed-loop, maintenance free solutions that install in just a few minutes. If you're not trying to break overclocking records and you're just looking for simple and reliable cooling for your gaming rig, take a look at the H40.
Quiet, Compact and Compatible.
Liquid cooling efficiency and a custom-designed fan ensure operation that's both cooler and quieter than most stock CPU fans. The small form factor and flexible tubing allow the Hydro Series H40 to fit in most PC gaming systems. It works with most modern AMD and Intel sockets, and the illustrated Quick Start Guide makes it easy, even if you're a cooling novice.
Corsair Hydro Series makes it easy to go liquid.
Easy installation, zero maintenance.

You no longer need to invest into complex modular watercooling systems with half a dozen components to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Even the thermal compound is pre-applied. You'll be up and running in minutes.
The Corsair Advantage
With a long history of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum
Contents and Specifications

    Package contents
    • Corsair H40 Liquid CPU Cooler
    • 2,000 RPM 120mm fan
    • CPU mounting brackets
    • Quick Start Guide
    Technical Specifications
    • 2,000 RPM 120mm fan
    • Aluminum coldplate and radiator
    • Two-year warranty
    Compatibility
    • Requires an ATX standard PC case with a rear or top 120mm fan mount
    • Intel LGA 775, 1155, 1156, and 1366 (note: the Hydro Series H40 is not compatible with Intel Socket 2011 systems)
    • AMD sockets AM2, AM3, and FM1

SPECIFICATION:

WarrantyTwo years
Cold Plate MaterialAluminum
Fan Specification120mm (x1)
Socket SupportAMD AM2, AMD AM3, AMD
FM1, Intel LGA 1155, Intel
LGA 1156, Intel LGA 1366
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70926
Product Name Corsair Hydro Series H40 High Performance Liquid CPU Cooler
Device Cold Plate
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 8670907 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 3 mm (0.1181 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details