Overclockers bring down the RAM temperature by installing the dual-fan RC Turbo Module PWM while minimalizing the noise level.
PWM Sharing Technology (PST) With the patented PWM Sharing Technology (PST), the fan speed of the RC Turbo Module PWM automatically adjusts itself according to the CPU load and is manually adjustable in the BIOS. The PST System allows you to control up to five fans and assures that your entire cooling produces no more noise than absolutely necessary.
Unmatched Cooling Performance This dual-fan RAM cooler is able to lower the RAM temperature by more than 30°C*. With the presence of PST, users can install additional PWM case fans to improve ventilation within the entire system. This combination brings overclocking to new levels. * in combination with the ARCTIC RC PRO
Inaudible Operation The RC Turbo Module PWM is extremely quiet as it operates on low noise impellers and comes with rubber patented vibration absorption. It remains barely audible even when the fans are spinning at full load.
Tool-Free Installation Simply lock the RC Turbo Module PWM onto the ARCTIC RC or ARCTIC RC Pro, and connect the mainboard with the PWM plug. It is just as simple as that - quick and easy!
SPECIFICATION:
+
Limited Warranty
6 years
Dimensions (Product)
141 L x 68 W x 70 H mm
Dimensions (Packaging)
147 L x 75 W x 74 H mm
Fan (mm)
56 x 2 fans with 200 mm cable fans
Rated Fan Speed
250 - 2000 RPM (controlled by PWM) RPM
itemnumber
RCACO-RC003-CSA01
UPC
0872767004207
Gross Weight
0.3 kg
Overclockers bring down the RAM temperature by installing the dual-fan RC Turbo Module PWM while minimalizing the noise level.
- PWM Sharing Technology (PST)
With the patented PWM Sharing Technology (PST), the fan speed of the RC Turbo Module PWM automatically adjusts itself according to the CPU load and is manually adjustable in the BIOS. The PST System allows you to control up to five fans and assures that your entire cooling produces no more noise than absolutely necessary.
- Unmatched Cooling Performance
This dual-fan RAM cooler is able to lower the RAM temperature by more than 30°C*. With the presence of PST, users can install additional PWM case fans to improve ventilation within the entire system. This combination brings overclocking to new levels.
* in combination with the ARCTIC RC PRO
- Inaudible Operation
The RC Turbo Module PWM is extremely quiet as it operates on low noise impellers and comes with rubber patented vibration absorption. It remains barely audible even when the fans are spinning at full load.
- Tool-Free Installation
Simply lock the RC Turbo Module PWM onto the ARCTIC RC or ARCTIC RC Pro, and connect the mainboard with the PWM plug. It is just as simple as that - quick and easy!
SPECIFICATION:
+
| Limited Warranty | 6 years |
| Dimensions (Product) | 141 L x 68 W x 70 H mm |
| Dimensions (Packaging) | 147 L x 75 W x 74 H mm |
| Fan (mm) | 56 x 2 fans with 200 mm cable fans |
| Rated Fan Speed | 250 - 2000 RPM (controlled by PWM) RPM |
| itemnumber | RCACO-RC003-CSA01 |
| UPC | 0872767004207 |
| Gross Weight | 0.3 kg |