Xoxide Thermaltake Massive23 CS Notebook Cooler 70401

Description
Let the rainbow protect you from the evil heat monsters! FEATURES: Embedded ultra silent 23cm variable color LED Fan with On/Off switch. Intakes massive cold airflow for best cooling effect Aluminum material with black stylish design Great combination of ergonomic and anti-slip design with versatile angle for optimal operating comfort. Supports laptop dimensions 10” ~ 17”, especially for wide-screen laptop. SPECIFICATIONS: Compatibility For 10" ~ 17" Notebook Heatsink Dimension 360 (L) x 319 (W) x 52 (H) mm 14.17 (L) x 12.56 (W) x 2.05 (H) in Heatsink Material Aluminum Fan Dimension 200 x 200 x 20 mm Fan Speed 600 ± 200 RPM Noise Level 17 dBA Max. Air Flow 57 CFM Max. Air Pressure 0.37 mmH2O LED Fan Multi-Color LED Fan (x1) Power Connector USB Rated Voltage 5 V Started Voltage 3.5 V Rated Current 0.22 A Weight 1610 g
Description
Let the rainbow protect you from the evil heat monsters! FEATURES: Embedded ultra silent 23cm variable color LED Fan with On/Off switch. Intakes massive cold airflow for best cooling effect Aluminum material with black stylish design Great combination of ergonomic and anti-slip design with versatile angle for optimal operating comfort. Supports laptop dimensions 10” ~ 17”, especially for wide-screen laptop. SPECIFICATIONS: Compatibility For 10" ~ 17" Notebook Heatsink Dimension 360 (L) x 319 (W) x 52 (H) mm 14.17 (L) x 12.56 (W) x 2.05 (H) in Heatsink Material Aluminum Fan Dimension 200 x 200 x 20 mm Fan Speed 600 ± 200 RPM Noise Level 17 dBA Max. Air Flow 57 CFM Max. Air Pressure 0.37 mmH2O LED Fan Multi-Color LED Fan (x1) Power Connector USB Rated Voltage 5 V Started Voltage 3.5 V Rated Current 0.22 A Weight 1610 g

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Massive23 CS Notebook Cooler - 70401 - Xoxide
Malvern, PA, USA
Thermaltake Massive23 CS Notebook Cooler
70401
Thermaltake Massive23 CS Notebook Cooler 70401
Let the rainbow protect you from the evil heat monsters! FEATURES: Embedded ultra silent 23cm variable color LED Fan with On/Off switch. Intakes massive cold airflow for best cooling effect Aluminum material with black stylish design Great combination of ergonomic and anti-slip design with versatile angle for optimal operating comfort. Supports laptop dimensions 10” ~ 17”, especially for wide-screen laptop. SPECIFICATIONS: Compatibility For 10" ~ 17" Notebook Heatsink Dimension 360 (L) x 319 (W) x 52 (H) mm 14.17 (L) x 12.56 (W) x 2.05 (H) in Heatsink Material Aluminum Fan Dimension 200 x 200 x 20 mm Fan Speed 600 ± 200 RPM Noise Level 17 dBA Max. Air Flow 57 CFM Max. Air Pressure 0.37 mmH2O LED Fan Multi-Color LED Fan (x1) Power Connector USB Rated Voltage 5 V Started Voltage 3.5 V Rated Current 0.22 A Weight 1610 g

Let the rainbow protect you from the evil heat monsters!

FEATURES:

  • Embedded ultra silent 23cm variable color LED Fan with On/Off switch.
  • Intakes massive cold airflow for best cooling effect
  • Aluminum material with black stylish design
  • Great combination of ergonomic and anti-slip design with versatile angle for optimal operating comfort.
  • Supports laptop dimensions 10” ~ 17”, especially for wide-screen laptop.

SPECIFICATIONS:

CompatibilityFor 10" ~ 17" Notebook
Heatsink Dimension360 (L) x 319 (W) x 52 (H) mm
14.17 (L) x 12.56 (W) x 2.05 (H) in
Heatsink MaterialAluminum
Fan Dimension200 x 200 x 20 mm
Fan Speed600 ± 200 RPM
Noise Level17 dBA
Max. Air Flow57 CFM
Max. Air Pressure0.37 mmH2O
LED FanMulti-Color LED Fan (x1)
Power ConnectorUSB
Rated Voltage5 V
Started Voltage3.5 V
Rated Current0.22 A
Weight1610 g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70401
Product Name Thermaltake Massive23 CS Notebook Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 9033169 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 66 mm (2.6 inch)
H 40 mm (1.57 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details