Xoxide Noctua NH-C12P CPU Cooler 80321

Description
Sporting 6 heat pipes and the award-winning, psycho-acoustically optimized NF-P12 120mm fan, the NH-C12P achieves excellent performance and outstanding quietness. The down-facing c-type design doesn't only allow for optimal motherboard and case compatibility, but also provides additional cooling for motherboard components through two Airflow-Gaps. Outfitted with the professional SecuFirmTM mounting system and Noctua's much acclaimed NT-H1 thermal compound, the NH-C12P is a premium-class silent cooler through and through. ideal choice. Features: 6 heat pipes, excellently soldered joints and widely-spaced cooling fins guarantee optimal heat dissipation even at low fan speeds. Due to the down-facing design and two large Airflow-Gaps, the NH-C12P provides additional cooling for near-socket motherboard components. NF-P12 120mm Premium Fan Excellent Compatibility: The down-facing c-type design allows for low height as well as excellent motherboard and case compatibility. Noctua's professional SecuFirmTM mounting system for LGA 775, AM2 and AM2+ provides superior reliability and contact pressure. Xeon, Socket F and K8 (939, 940, 754) kits are sold separately. Specifications: Compatible Sockets: Intel Socket LGA 775, AMD AM2 / AM2+, AMD K8 (754, 939, 940) Dimensions (w/Fan): 114 x 126 x 152mm Material: Nickel-Plated Copper Base & Heat Pipes Aluminum Cooling Fins Soldered Joints Application: Intel & AMD (All Frequencies)
Description
Sporting 6 heat pipes and the award-winning, psycho-acoustically optimized NF-P12 120mm fan, the NH-C12P achieves excellent performance and outstanding quietness. The down-facing c-type design doesn't only allow for optimal motherboard and case compatibility, but also provides additional cooling for motherboard components through two Airflow-Gaps. Outfitted with the professional SecuFirmTM mounting system and Noctua's much acclaimed NT-H1 thermal compound, the NH-C12P is a premium-class silent cooler through and through. ideal choice. Features: 6 heat pipes, excellently soldered joints and widely-spaced cooling fins guarantee optimal heat dissipation even at low fan speeds. Due to the down-facing design and two large Airflow-Gaps, the NH-C12P provides additional cooling for near-socket motherboard components. NF-P12 120mm Premium Fan Excellent Compatibility: The down-facing c-type design allows for low height as well as excellent motherboard and case compatibility. Noctua's professional SecuFirmTM mounting system for LGA 775, AM2 and AM2+ provides superior reliability and contact pressure. Xeon, Socket F and K8 (939, 940, 754) kits are sold separately. Specifications: Compatible Sockets: Intel Socket LGA 775, AMD AM2 / AM2+, AMD K8 (754, 939, 940) Dimensions (w/Fan): 114 x 126 x 152mm Material: Nickel-Plated Copper Base & Heat Pipes Aluminum Cooling Fins Soldered Joints Application: Intel & AMD (All Frequencies)

Suppliers

Company
Product
Description
Supplier Links
Noctua NH-C12P CPU Cooler - 80321 - Xoxide
Malvern, PA, USA
Noctua NH-C12P CPU Cooler
80321
Noctua NH-C12P CPU Cooler 80321
Sporting 6 heat pipes and the award-winning, psycho-acoustically optimized NF-P12 120mm fan, the NH-C12P achieves excellent performance and outstanding quietness. The down-facing c-type design doesn't only allow for optimal motherboard and case compatibility, but also provides additional cooling for motherboard components through two Airflow-Gaps. Outfitted with the professional SecuFirmTM mounting system and Noctua's much acclaimed NT-H1 thermal compound, the NH-C12P is a premium-class silent cooler through and through. ideal choice. Features: 6 heat pipes, excellently soldered joints and widely-spaced cooling fins guarantee optimal heat dissipation even at low fan speeds. Due to the down-facing design and two large Airflow-Gaps, the NH-C12P provides additional cooling for near-socket motherboard components. NF-P12 120mm Premium Fan Excellent Compatibility: The down-facing c-type design allows for low height as well as excellent motherboard and case compatibility. Noctua's professional SecuFirmTM mounting system for LGA 775, AM2 and AM2+ provides superior reliability and contact pressure. Xeon, Socket F and K8 (939, 940, 754) kits are sold separately. Specifications: Compatible Sockets: Intel Socket LGA 775, AMD AM2 / AM2+, AMD K8 (754, 939, 940) Dimensions (w/Fan): 114 x 126 x 152mm Material: Nickel-Plated Copper Base & Heat Pipes Aluminum Cooling Fins Soldered Joints Application: Intel & AMD (All Frequencies)

Sporting 6 heat pipes and the award-winning, psycho-acoustically optimized NF-P12 120mm fan, the NH-C12P achieves excellent performance and outstanding quietness. The down-facing c-type design doesn't only allow for optimal motherboard and case compatibility, but also provides additional cooling for motherboard components through two Airflow-Gaps. Outfitted with the professional SecuFirmTM mounting system and Noctua's much acclaimed NT-H1 thermal compound, the NH-C12P is a premium-class silent cooler through and through. ideal choice.
Features:

  • 6 heat pipes, excellently soldered joints and widely-spaced cooling fins guarantee optimal heat dissipation even at low fan speeds.
  • Due to the down-facing design and two large Airflow-Gaps, the NH-C12P provides additional cooling for near-socket motherboard components.
  • NF-P12 120mm Premium Fan
  • Excellent Compatibility: The down-facing c-type design allows for low height as well as excellent motherboard and case compatibility.
  • Noctua's professional SecuFirmTM mounting system for LGA 775, AM2 and AM2+ provides superior reliability and contact pressure. Xeon, Socket F and K8 (939, 940, 754) kits are sold separately.

Specifications:

  • Compatible Sockets: Intel Socket LGA 775, AMD AM2 / AM2+, AMD K8 (754, 939, 940)
  • Dimensions (w/Fan): 114 x 126 x 152mm
  • Material:
    • Nickel-Plated
    • Copper Base & Heat Pipes
    • Aluminum Cooling Fins
    • Soldered Joints
  • Application: Intel & AMD (All Frequencies)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 80321
Product Name Noctua NH-C12P CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235636 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 35 mm (1.38 inch)
W 35 mm (1.38 inch)
H 10 mm (0.3937 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details