Xoxide Zalman CNPS9700 NT CPU Cooler 13955

Description
The good people at Zalman have once again concocted an amazing CPU cooling product, this time entitled the CPNS 9700 NT CPU Cooler. The CPNS 9700 NT has been blessed by the graphics card gods/gurus NVIDIA®. Zalman has put a nice green ting to this cooler with an integrated silent 110mm fan with green LEDs. The CNPS 9700 NT falls in line with the rest of Zalman’s greatly engineered products geared to removing heat from you computer. It uses a figure eight, 6 heatpipe design that transfer heat quickly to the copper fins. It is then dispersed very efficiently and evenly throughout the computer by using the integrated fan as exhaust blow off. It’s all about performance results and style as this product keeps your system cool and looking like serious green gold….the kind leprechauns only dream about. Features: 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency. Innovative and patented, curved heatpipe design for a heat transfer capacity of up to six heatpipes with the use of just three. 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance. Ultra quiet CNPS 110mm LED fan. Does not generate noise or vibration in Silent Mode. Super Thermal Grease (ZM-STG1) included. Components: One (1) CNPS9700 NT One (1) Thermal Grease (ZM-STG1) One (1) User’s Manual Components for Intel Socket 775 One (1) Clip (S-Type) Four (4) Bolts (for installing the cooler) Four (4) Clip Support Fixing Bolts for Socket 775 One (1) Clip Support for Socket 775 One (1) Backplate for Socket 775 Components for AMD Sockets AM2/754/939/940 One (1) Clip for AMD Sockets One (1) Clip Lever for AMD Sockets HeatSink Specifications: Compatibility: Socket LGA775 (Core 2 Duo, Pentium D, Pentium 4, Celeron D, Celeron) Socket AM2/939/940/754 (Athlon 64, FX, X2, Sempron, Operton, Dual-Core Opteron) Dimension: 90(L) X 124(W) X 142(H) mm Heatsink Material: Pure Copper and Aluminum Dissipation Area: 5,490 cm2 Weight: Heatsink: 690g, Total (including fan): 764g Fan Bearing type: 2 Ball-Bearing Speed (Silent Mode): 1,250RPM ± 10 % Sound (Silent Mode): 19.5dB ± 10% Speed (Normal Mode): 2,800RPM ± 10 % Sound (Normal Mode): 35dB ± 10% ZM-STG1 Type: Non-curing compound Capacity : 3.5g Specific Gravity : 2.42 Temperature Stab
Description
The good people at Zalman have once again concocted an amazing CPU cooling product, this time entitled the CPNS 9700 NT CPU Cooler. The CPNS 9700 NT has been blessed by the graphics card gods/gurus NVIDIA®. Zalman has put a nice green ting to this cooler with an integrated silent 110mm fan with green LEDs. The CNPS 9700 NT falls in line with the rest of Zalman’s greatly engineered products geared to removing heat from you computer. It uses a figure eight, 6 heatpipe design that transfer heat quickly to the copper fins. It is then dispersed very efficiently and evenly throughout the computer by using the integrated fan as exhaust blow off. It’s all about performance results and style as this product keeps your system cool and looking like serious green gold….the kind leprechauns only dream about. Features: 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency. Innovative and patented, curved heatpipe design for a heat transfer capacity of up to six heatpipes with the use of just three. 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance. Ultra quiet CNPS 110mm LED fan. Does not generate noise or vibration in Silent Mode. Super Thermal Grease (ZM-STG1) included. Components: One (1) CNPS9700 NT One (1) Thermal Grease (ZM-STG1) One (1) User’s Manual Components for Intel Socket 775 One (1) Clip (S-Type) Four (4) Bolts (for installing the cooler) Four (4) Clip Support Fixing Bolts for Socket 775 One (1) Clip Support for Socket 775 One (1) Backplate for Socket 775 Components for AMD Sockets AM2/754/939/940 One (1) Clip for AMD Sockets One (1) Clip Lever for AMD Sockets HeatSink Specifications: Compatibility: Socket LGA775 (Core 2 Duo, Pentium D, Pentium 4, Celeron D, Celeron) Socket AM2/939/940/754 (Athlon 64, FX, X2, Sempron, Operton, Dual-Core Opteron) Dimension: 90(L) X 124(W) X 142(H) mm Heatsink Material: Pure Copper and Aluminum Dissipation Area: 5,490 cm2 Weight: Heatsink: 690g, Total (including fan): 764g Fan Bearing type: 2 Ball-Bearing Speed (Silent Mode): 1,250RPM ± 10 % Sound (Silent Mode): 19.5dB ± 10% Speed (Normal Mode): 2,800RPM ± 10 % Sound (Normal Mode): 35dB ± 10% ZM-STG1 Type: Non-curing compound Capacity : 3.5g Specific Gravity : 2.42 Temperature Stab

Suppliers

Company
Product
Description
Supplier Links
Zalman CNPS9700 NT CPU Cooler - 13955 - Xoxide
Malvern, PA, USA
Zalman CNPS9700 NT CPU Cooler
13955
Zalman CNPS9700 NT CPU Cooler 13955
The good people at Zalman have once again concocted an amazing CPU cooling product, this time entitled the CPNS 9700 NT CPU Cooler. The CPNS 9700 NT has been blessed by the graphics card gods/gurus NVIDIA®. Zalman has put a nice green ting to this cooler with an integrated silent 110mm fan with green LEDs. The CNPS 9700 NT falls in line with the rest of Zalman’s greatly engineered products geared to removing heat from you computer. It uses a figure eight, 6 heatpipe design that transfer heat quickly to the copper fins. It is then dispersed very efficiently and evenly throughout the computer by using the integrated fan as exhaust blow off. It’s all about performance results and style as this product keeps your system cool and looking like serious green gold….the kind leprechauns only dream about. Features: 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency. Innovative and patented, curved heatpipe design for a heat transfer capacity of up to six heatpipes with the use of just three. 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance. Ultra quiet CNPS 110mm LED fan. Does not generate noise or vibration in Silent Mode. Super Thermal Grease (ZM-STG1) included. Components: One (1) CNPS9700 NT One (1) Thermal Grease (ZM-STG1) One (1) User’s Manual Components for Intel Socket 775 One (1) Clip (S-Type) Four (4) Bolts (for installing the cooler) Four (4) Clip Support Fixing Bolts for Socket 775 One (1) Clip Support for Socket 775 One (1) Backplate for Socket 775 Components for AMD Sockets AM2/754/939/940 One (1) Clip for AMD Sockets One (1) Clip Lever for AMD Sockets HeatSink Specifications: Compatibility: Socket LGA775 (Core 2 Duo, Pentium D, Pentium 4, Celeron D, Celeron) Socket AM2/939/940/754 (Athlon 64, FX, X2, Sempron, Operton, Dual-Core Opteron) Dimension: 90(L) X 124(W) X 142(H) mm Heatsink Material: Pure Copper and Aluminum Dissipation Area: 5,490 cm2 Weight: Heatsink: 690g, Total (including fan): 764g Fan Bearing type: 2 Ball-Bearing Speed (Silent Mode): 1,250RPM ± 10 % Sound (Silent Mode): 19.5dB ± 10% Speed (Normal Mode): 2,800RPM ± 10 % Sound (Normal Mode): 35dB ± 10% ZM-STG1 Type: Non-curing compound Capacity : 3.5g Specific Gravity : 2.42 Temperature Stab

The good people at Zalman have once again concocted an amazing CPU cooling product, this time entitled the CPNS 9700 NT CPU Cooler. The CPNS 9700 NT has been blessed by the graphics card gods/gurus NVIDIA®. Zalman has put a nice green ting to this cooler with an integrated silent 110mm fan with green LEDs.
The CNPS 9700 NT falls in line with the rest of Zalman’s greatly engineered products geared to removing heat from you computer. It uses a figure eight, 6 heatpipe design that transfer heat quickly to the copper fins. It is then dispersed very efficiently and evenly throughout the computer by using the integrated fan as exhaust blow off. It’s all about performance results and style as this product keeps your system cool and looking like serious green gold….the kind leprechauns only dream about.
Features:

  • 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency.
  • Innovative and patented, curved heatpipe design for a heat transfer capacity of up to six heatpipes with the use of just three.
  • 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance.
  • Ultra quiet CNPS 110mm LED fan.
  • Does not generate noise or vibration in Silent Mode.
  • Super Thermal Grease (ZM-STG1) included.

Components:

  • One (1) CNPS9700 NT
  • One (1) Thermal Grease (ZM-STG1)
  • One (1) User’s Manual

Components for Intel Socket 775

  • One (1) Clip (S-Type)
  • Four (4) Bolts (for installing the cooler)
  • Four (4) Clip Support Fixing Bolts for Socket 775
  • One (1) Clip Support for Socket 775
  • One (1) Backplate for Socket 775

Components for AMD Sockets AM2/754/939/940

  • One (1) Clip for AMD Sockets
  • One (1) Clip Lever for AMD Sockets

HeatSink Specifications:

  • Compatibility: Socket LGA775 (Core 2 Duo, Pentium D, Pentium 4, Celeron D, Celeron) Socket AM2/939/940/754 (Athlon 64, FX, X2, Sempron, Operton, Dual-Core Opteron)
  • Dimension: 90(L) X 124(W) X 142(H) mm
  • Heatsink Material: Pure Copper and Aluminum
  • Dissipation Area: 5,490 cm2
  • Weight: Heatsink: 690g, Total (including fan): 764g

Fan

  • Bearing type: 2 Ball-Bearing
  • Speed (Silent Mode): 1,250RPM ± 10 %
  • Sound (Silent Mode): 19.5dB ± 10%
  • Speed (Normal Mode): 2,800RPM ± 10 %
  • Sound (Normal Mode): 35dB ± 10%

ZM-STG1

  • Type: Non-curing compound
  • Capacity : 3.5g
  • Specific Gravity : 2.42
  • Temperature Stab
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13955
Product Name Zalman CNPS9700 NT CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 9033179 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 250 mm (9.84 inch)
H 30 mm (1.18 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details