Xoxide Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Barb nozzles for tubing with inner diameter of 1/2". Set of two. Nickel-plated brass with gasket, with hose clamps included. | |
| Barb nozzles for tubing with inner diameter of 3/8". Set of two. Nickel-plated brass with gasket, with hose clamp included. | |
| Compression nozzles for tubing with inner diameter of 1/2" and outer diameter of 3/4". Set of two. Nickel-plated brass with compression fitting and gasket. | |
| Compression nozzles for tubing with inner diameter of 1/2" and outer diameter of 5/8". Fittings angled at 90 degrees. Set of two. Nickel-plated brass with compression fitting and gasket. | |
| Compression nozzles for tubing with inner diameter of 1/2" and outer diameter of 5/8". Set of two. Nickel-plated brass with compression fitting and gasket. | |
| Compression nozzles for tubing with inner diameter of 1/4" and outer diameter of 3/8". Fittings angled at 90 degrees. Set of two. Nickel-plated brass with compression fitting and gasket. | |
| Compression nozzles for tubing with inner diameter of 1/4" and outer diameter of 3/8". Set of two. Nickel-plated brass with compression fitting and gasket. | |
| Compression nozzles for tubing with inner diameter of 3/8" and outer diameter of 1/2". Fittings angled at 90 degrees. Set of two. Nickel-plated brass with compression fitting and gasket. | |
| Compression nozzles for tubing with inner diameter of 3/8" and outer diameter of 1/2". Set of two. Nickel-plated brass with compression fitting and gasket. | |
| Compression nozzles for tubing with inner diameter of 3/8" and outer diameter of 5/8". Set of two. Nickel-plated brass with compression fitting and gasket. | |
| One pair of hose barb nozzles for 1/4" (6mm) ID tubing. G 1/4 BSP threaded. Nickel-plated brass with gasket, with hose clamp included. | |
| Simple 1/2" fittings for water cooling reservoirs. G1/4 BSP threaded 3/8" barb fittings including mounting screws. |