Xoxide Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| (CA-PWM-01) Control the fan speed of 4pin PWM fan by the PWM signal of the display card. Features The adapter allows user to connect multiple PWM fans with PWM Y... | |
| 4PIN Molex Extensions - One Female 4-pin Molex Connection to One Male 4-pin Molex. | |
| UV Reactive SATA Cable Flexiglow SATA cable uses the latest in silver meshing internal sleeving technology, reducing Electromagnetic Interference. This range is supplied in UV Reactive sleeving. Next generation in... | |
| ATA133 24" Dual device IDE Cables Replace your old school ribbon cables with high quality rounded cables. These cables are highly flexible allowing you to easily achieve complex drive configurations... | |
| ATA133 36" Dual device IDE Cables Replace your old school ribbon cables with high quality rounded cables. These cables are highly flexible allowing you to easily achieve complex drive configurations... | |
| cable uses the Flexiglow Cable through its entire length. Next generation in cabling provides error free data transmission at high speeds in excess of 150MB/s. The transparent sleeving magnifies and... | |
| Everyone hates the dreaded cobweb of cables that sits behind your desk, connecting your devices. Whether you're at home or at the office, WireMate keeps your cables in check and... | |
| Feeling a bit restricted by the inverter box for your cathodes? Put your tubes exactly where you want them, cable length be damned! These CCFL extension cables add another 12" | |
| Forget bulky enclosures! This cable will allow you to use any SATA or IDE device through just your USB port--with no bulky boxes to worry about! Features USB2.0 interface, 480Mbps... | |
| If you need to convert a 4 pin CPU cable to an 8 pin EPS cable, this is for you! | |
| Mod/smart Exclusive 3 to 1 Expandable Heatshrink is the professionals simple yet stylish solution for finishing and protecting your cables. This innovative product is ideal when trying to harness, jacket,... | |
| Nothing too crazy here, folks. This is just a standard replacement power cable for desktops and many other devices. 3 pronged. Always good to have a spare. | |
| Our 5ft USB 2.0 A to B Cable provides a high-speed way to connect devices like printers, external enclosures, digital cameras, scanners, printers and more. | |
| Our new Flash Cable Series is designed to provide you with optimum, error-free high speed performance. This range includes USB 2.0 A-B and Firewire Flash Cables. Each of these cables... | |
| SATA to USB 2.0 adapter cable with USB 2.0 high speed transfer rate and 5 Volt Power from the USB Host Connector . No Extra DC Power Needed Small Design... | |
| The PWM signal input from the mainboard is used to control a series of connected PWM fans for optimal performance in noise and cooling. Features Connect 2 PWM fans to... | |
| These are the best rounded floppy cables on the market. The wires are protected with copper aluminum mesh covered with a clear tube. The clear tube emits a sky-blue light... | |
| These are the best rounded floppy cables on the market. The wires are protected with copper aluminum mesh covered with a translucent tube. The translucent tubing emits a neon green... | |
| These are the best rounded floppy cables on the market. The wires are protected with copper aluminum mesh covered with a translucent tube. The translucent tubing emits a neon red... | |
| These are the best rounded IDE cables on the market. The wires are protected with copper aluminum mesh covered with a clear tube. The clear tube emits a sky-blue light... | |
| These extensions are perfect for larger cases, wire management, or really just about any situation where you need longer cords! Plus this cable comes pre-sleeved for a great look. | |
| These extensions are perfect for larger cases, wire management, or really just about any situation where you need longer cords! | |
| Twenty-four inches of silvery SATAII goodness! | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10" Black SATA III cables! These SATA III Cables feature a durable 90 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10" Clear SATA III cables! These SATA III Cables feature a durable 90 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Blue SATA III cables! These SATA III Cables feature a durable 90 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Red SATA III cables! These SATA III Cables feature a durable 90 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10in Black SATA III cables! These SATA III Cables feature a durable 180/90 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10in Black SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10in Blue UV Reactive SATA III cables! These SATA III Cables feature durable 180 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10in Silver SATA III cables! These SATA III Cables feature a durable 180/90 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 10in Silver SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 18" Black SATA III cables! These SATA III Cables feature a durable 90 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 18" UV Blue SATA III cables! These SATA III Cables feature a durable 90 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 18" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 18" UV Red SATA III cables! These SATA III Cables feature a durable 90 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 18in Black SATA III cables! These SATA III Cables feature a durable 180/90 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 18in Black SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 18in Blue UV Reactive SATA III cables! These SATA III Cables feature durable 180 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature a durable 180/90 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 24" UV Blue SATA III cables! These SATA III Cables feature a durable 90 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 24" UV Green SATA III cables! These SATA III Cables feature a durable 180 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 24" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 24in Black SATA III cables! These SATA III Cables feature a durable 180/90 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 24in Black SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 24in Blue UV Reactive SATA III cables! These SATA III Cables feature durable 180 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 6" black SATA III cables! These SATA III Cables feature a durable 180 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 6" Clear SATA III cables! These SATA III Cables feature a durable 180 degree metal latching... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 6" UV Blue SATA III cables! These SATA III Cables feature a durable 180 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 6" UV Green SATA III cables! These SATA III Cables feature a durable 180 degree metal... | |
| Upgrade your ugly Serial ATA cables and get the length you need with our 6" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal... |