Xoxide Deepcool Gamma Blade CPU Cooler 70960

Description
Compatible with Intel LGA775/1155/1156 and AMD K8/AM2/AM2+/AM3. Anodized black aluminum extrusion, long lifespan and high cooling performance. 120mm big airflow fan blows heat away very efficiently. Semi-transparent black fan with black heatsink achieves fancy appearance. Unique fan frame design conducts the airflow to dissipate heat for memory and the motherboard. Intel Socket 95W LGA1155/1156/LGA775 AMD Socket 95W FM1/AM3/AM2+/AM2+/94 0/939+/754 Core i7/i5/i3 Phenom II x6/X4 /X3/X2 Core 2 Extreme Phenom X4 /X3 Core 2 Quad Athlon II X4/X3/X2 Core 2 Duo Athlon X2 Pentium / Pentium G Athlon /Athlon FX Pentium D /Pentium 4 Business Class Celeron/Celeron D Sempron Celeron Dual-Core A8/A6/A4 SPECIFICATION: Overall Dimension Fan Dimension Net Weight Bearing Type 124x121x65.5mm Ö120X25mm 300g Hydro Bearing Rated Voltage Operating Voltage Starting Voltage Rated Current 12VDC 10.8~13.2VDC 7VDC 0.14±10%A(MAX) Power Input Fan Speed Max. Air Flow Noise 1.68W 1500±10%RPM 52.01CFM 19dB(A)
Description
Compatible with Intel LGA775/1155/1156 and AMD K8/AM2/AM2+/AM3. Anodized black aluminum extrusion, long lifespan and high cooling performance. 120mm big airflow fan blows heat away very efficiently. Semi-transparent black fan with black heatsink achieves fancy appearance. Unique fan frame design conducts the airflow to dissipate heat for memory and the motherboard. Intel Socket 95W LGA1155/1156/LGA775 AMD Socket 95W FM1/AM3/AM2+/AM2+/94 0/939+/754 Core i7/i5/i3 Phenom II x6/X4 /X3/X2 Core 2 Extreme Phenom X4 /X3 Core 2 Quad Athlon II X4/X3/X2 Core 2 Duo Athlon X2 Pentium / Pentium G Athlon /Athlon FX Pentium D /Pentium 4 Business Class Celeron/Celeron D Sempron Celeron Dual-Core A8/A6/A4 SPECIFICATION: Overall Dimension Fan Dimension Net Weight Bearing Type 124x121x65.5mm Ö120X25mm 300g Hydro Bearing Rated Voltage Operating Voltage Starting Voltage Rated Current 12VDC 10.8~13.2VDC 7VDC 0.14±10%A(MAX) Power Input Fan Speed Max. Air Flow Noise 1.68W 1500±10%RPM 52.01CFM 19dB(A)

Suppliers

Company
Product
Description
Supplier Links
Deepcool Gamma Blade CPU Cooler - 70960 - Xoxide
Malvern, PA, USA
Deepcool Gamma Blade CPU Cooler
70960
Deepcool Gamma Blade CPU Cooler 70960
Compatible with Intel LGA775/1155/1156 and AMD K8/AM2/AM2+/AM3. Anodized black aluminum extrusion, long lifespan and high cooling performance. 120mm big airflow fan blows heat away very efficiently. Semi-transparent black fan with black heatsink achieves fancy appearance. Unique fan frame design conducts the airflow to dissipate heat for memory and the motherboard. Intel Socket 95W LGA1155/1156/LGA775 AMD Socket 95W FM1/AM3/AM2+/AM2+/94 0/939+/754 Core i7/i5/i3 Phenom II x6/X4 /X3/X2 Core 2 Extreme Phenom X4 /X3 Core 2 Quad Athlon II X4/X3/X2 Core 2 Duo Athlon X2 Pentium / Pentium G Athlon /Athlon FX Pentium D /Pentium 4 Business Class Celeron/Celeron D Sempron Celeron Dual-Core A8/A6/A4 SPECIFICATION: Overall Dimension Fan Dimension Net Weight Bearing Type 124x121x65.5mm Ö120X25mm 300g Hydro Bearing Rated Voltage Operating Voltage Starting Voltage Rated Current 12VDC 10.8~13.2VDC 7VDC 0.14±10%A(MAX) Power Input Fan Speed Max. Air Flow Noise 1.68W 1500±10%RPM 52.01CFM 19dB(A)
  • Compatible with Intel LGA775/1155/1156 and AMD K8/AM2/AM2+/AM3.
  • Anodized black aluminum extrusion, long lifespan and high cooling performance.
  • 120mm big airflow fan blows heat away very efficiently.
  • Semi-transparent black fan with black heatsink achieves fancy appearance.
  • Unique fan frame design conducts the airflow to dissipate heat for memory and the motherboard.
Intel Socket 95W
LGA1155/1156/LGA775
AMD Socket 95W
FM1/AM3/AM2+/AM2+/940/939+/754
Core i7/i5/i3Phenom II x6/X4 /X3/X2
Core 2 ExtremePhenom X4 /X3
Core 2 QuadAthlon II X4/X3/X2
Core 2 DuoAthlon X2
Pentium / Pentium GAthlon /Athlon FX
Pentium D /Pentium 4Business Class
Celeron/Celeron DSempron
Celeron Dual-CoreA8/A6/A4

SPECIFICATION:

Overall DimensionFan DimensionNet WeightBearing Type
124x121x65.5mmÖ120X25mm300gHydro Bearing
Rated VoltageOperating VoltageStarting VoltageRated Current
12VDC10.8~13.2VDC7VDC0.14±10%A(MAX)
Power InputFan SpeedMax. Air FlowNoise
1.68W1500±10%RPM52.01CFM19dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70960
Product Name Deepcool Gamma Blade CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 1846753 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 15 mm (0.5906 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details