Xoxide Thermalright HR-07 TRIO Memory Cooler - Type H 130982

Description
Small in scale to allow users more space in their PC, the Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. Extending the life expectancy of your memory module, the HR-07 RAM Cooler includes double heatpipes that connect to double heatsinks, allowing clean and efficient cooling to run rapidly throughout your PC. The HR-07 is built to support triple-channel Mode, and even features the option to install onto all four of it's memory slots. This Thermalright cooler is vastly compatible with multiple types of memory, and also includes proprietary through-holes on each of it's fins, which provides effective ventilation in passive mode. To sweeten it's support, this "Type H" Thermalright HR-07 TRIO Memory Cooler can be installed without the use of tools, allowing you to keep the manufacturer's warranty intact without having to worry about voiding it. Features: Double heatpipes to double heatsinks for fast and efficient cooling Proprietary through holes on every fin for efficient ventilation in passive mode Vast compatibility across multiple types of memories No tools needed for an easy installation keeping manufacturer’s warranty in tact without voiding it Supports triple-channel Mode. Option to install on all four memory slots Warranty in tact without voiding it Specifications: Model: HR-07 TRIO TYPE H Dimensions: 128 x 19 x 85.28mm (High Version) Weight: 85g (High Version)
Description
Small in scale to allow users more space in their PC, the Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. Extending the life expectancy of your memory module, the HR-07 RAM Cooler includes double heatpipes that connect to double heatsinks, allowing clean and efficient cooling to run rapidly throughout your PC. The HR-07 is built to support triple-channel Mode, and even features the option to install onto all four of it's memory slots. This Thermalright cooler is vastly compatible with multiple types of memory, and also includes proprietary through-holes on each of it's fins, which provides effective ventilation in passive mode. To sweeten it's support, this "Type H" Thermalright HR-07 TRIO Memory Cooler can be installed without the use of tools, allowing you to keep the manufacturer's warranty intact without having to worry about voiding it. Features: Double heatpipes to double heatsinks for fast and efficient cooling Proprietary through holes on every fin for efficient ventilation in passive mode Vast compatibility across multiple types of memories No tools needed for an easy installation keeping manufacturer’s warranty in tact without voiding it Supports triple-channel Mode. Option to install on all four memory slots Warranty in tact without voiding it Specifications: Model: HR-07 TRIO TYPE H Dimensions: 128 x 19 x 85.28mm (High Version) Weight: 85g (High Version)

Suppliers

Company
Product
Description
Supplier Links
Thermalright HR-07 TRIO Memory Cooler - Type H - 130982 - Xoxide
Malvern, PA, USA
Thermalright HR-07 TRIO Memory Cooler - Type H
130982
Thermalright HR-07 TRIO Memory Cooler - Type H 130982
Small in scale to allow users more space in their PC, the Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. Extending the life expectancy of your memory module, the HR-07 RAM Cooler includes double heatpipes that connect to double heatsinks, allowing clean and efficient cooling to run rapidly throughout your PC. The HR-07 is built to support triple-channel Mode, and even features the option to install onto all four of it's memory slots. This Thermalright cooler is vastly compatible with multiple types of memory, and also includes proprietary through-holes on each of it's fins, which provides effective ventilation in passive mode. To sweeten it's support, this "Type H" Thermalright HR-07 TRIO Memory Cooler can be installed without the use of tools, allowing you to keep the manufacturer's warranty intact without having to worry about voiding it. Features: Double heatpipes to double heatsinks for fast and efficient cooling Proprietary through holes on every fin for efficient ventilation in passive mode Vast compatibility across multiple types of memories No tools needed for an easy installation keeping manufacturer’s warranty in tact without voiding it Supports triple-channel Mode. Option to install on all four memory slots Warranty in tact without voiding it Specifications: Model: HR-07 TRIO TYPE H Dimensions: 128 x 19 x 85.28mm (High Version) Weight: 85g (High Version)

Small in scale to allow users more space in their PC, the Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. Extending the life expectancy of your memory module, the HR-07 RAM Cooler includes double heatpipes that connect to double heatsinks, allowing clean and efficient cooling to run rapidly throughout your PC.
The HR-07 is built to support triple-channel Mode, and even features the option to install onto all four of it's memory slots. This Thermalright cooler is vastly compatible with multiple types of memory, and also includes proprietary through-holes on each of it's fins, which provides effective ventilation in passive mode. To sweeten it's support, this "Type H" Thermalright HR-07 TRIO Memory Cooler can be installed without the use of tools, allowing you to keep the manufacturer's warranty intact without having to worry about voiding it.
Features:

  • Double heatpipes to double heatsinks for fast and efficient cooling
  • Proprietary through holes on every fin for efficient ventilation in passive mode
  • Vast compatibility across multiple types of memories
  • No tools needed for an easy installation keeping manufacturer’s warranty in tact without voiding it
  • Supports triple-channel Mode. Option to install on all four memory slots
  • Warranty in tact without voiding it

Specifications:

  • Model: HR-07 TRIO TYPE H
  • Dimensions: 128 x 19 x 85.28mm (High Version)
  • Weight: 85g (High Version)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 130982
Product Name Thermalright HR-07 TRIO Memory Cooler - Type H
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Forged Heat Sinks - DC Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 58 to 117 mm (2.28 to 4.61 inch)
W 37 to 61 mm (1.46 to 2.4 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heatsinks - 1846718 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 8 mm (0.3150 inch)
View Details