Xoxide Gelid Solutions Tranquillo Hydro Dynamic CPU Cooler 70710

Description
Specifications: Air Flow (CFM): 58 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Current (A): 0.18 DC Voltage (V): 12 Fan Dimensions (mm): 120 (l) x 120 (w) x 25 (h) Fan Speed (RPM): 750 - 1500 Heat Sink Dimensions (mm): 74 (l) x 125 (w) x 153 (h) INCLUDED: GC-2 Thermal Compound & Installation Kit for AMD & Intel sockets Life time MTTF at 40C (h): 50 000 Noise Level (dBA): 12 - 25.5 Static Pressure (mmAq): 1.6 Warranty (years): 5 Weight (g): 645 Applications: Intel Socket 775, 1366 and 1156: CPU: All Pentium D/ Pentium 4/ All Celeron D/ All Pentium Dual-Core/ Extreme/ All Core 2 Extreme/ Core 2 Quad/ Core 2 Duo, Core i5, Core i7 AMD Socket 754/ 939/ 940/ AM2/ AM2+/ AM3: CPU: All Athlon 64 X2, Athlon 64, All Athlon 64 FX, Opteron, Sempron, Phenom, Phenom II All brands and trademarks are the property of their respective owners. Design Concept of Tranquillo: The tower CPU Cooler "Tranquillo" uses 4 power heat pipes and a special heat pipe constellation to achieve best heat transfer from CPU core to the aluminium fins in its class. After precise software simulation and calculation during the development stage a unique heat sink shape was created to lower air flow resistance as much as possible. A silent 120mm fan with the intelligent GELID PWM (Pulse Width Module) control has been chosen to make this heat sink more valuable. The fan blades were optimised to guarantee high airflow while running silently. The intelligent GELID PWM curve keeps the fan silent when no necessary cooling is needed and accelerates the fan speed whenever additional cooling is needed. The multi-award winning high performance GC-2 thermal compound is already included in the package. Additionally mounting clips for AMD 754/ 939/ 940/ AM2/ AM2+ and for Intel 775, 1366 and latest 1156 sockets as same as back plates for Intel LGA 775, Core i5 and Core i7 boards are all included. The cooler is RoHS and WEEE conform and carries a 5 year warranty.
Description
Specifications: Air Flow (CFM): 58 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Current (A): 0.18 DC Voltage (V): 12 Fan Dimensions (mm): 120 (l) x 120 (w) x 25 (h) Fan Speed (RPM): 750 - 1500 Heat Sink Dimensions (mm): 74 (l) x 125 (w) x 153 (h) INCLUDED: GC-2 Thermal Compound & Installation Kit for AMD & Intel sockets Life time MTTF at 40C (h): 50 000 Noise Level (dBA): 12 - 25.5 Static Pressure (mmAq): 1.6 Warranty (years): 5 Weight (g): 645 Applications: Intel Socket 775, 1366 and 1156: CPU: All Pentium D/ Pentium 4/ All Celeron D/ All Pentium Dual-Core/ Extreme/ All Core 2 Extreme/ Core 2 Quad/ Core 2 Duo, Core i5, Core i7 AMD Socket 754/ 939/ 940/ AM2/ AM2+/ AM3: CPU: All Athlon 64 X2, Athlon 64, All Athlon 64 FX, Opteron, Sempron, Phenom, Phenom II All brands and trademarks are the property of their respective owners. Design Concept of Tranquillo: The tower CPU Cooler "Tranquillo" uses 4 power heat pipes and a special heat pipe constellation to achieve best heat transfer from CPU core to the aluminium fins in its class. After precise software simulation and calculation during the development stage a unique heat sink shape was created to lower air flow resistance as much as possible. A silent 120mm fan with the intelligent GELID PWM (Pulse Width Module) control has been chosen to make this heat sink more valuable. The fan blades were optimised to guarantee high airflow while running silently. The intelligent GELID PWM curve keeps the fan silent when no necessary cooling is needed and accelerates the fan speed whenever additional cooling is needed. The multi-award winning high performance GC-2 thermal compound is already included in the package. Additionally mounting clips for AMD 754/ 939/ 940/ AM2/ AM2+ and for Intel 775, 1366 and latest 1156 sockets as same as back plates for Intel LGA 775, Core i5 and Core i7 boards are all included. The cooler is RoHS and WEEE conform and carries a 5 year warranty.

Suppliers

Company
Product
Description
Supplier Links
Gelid Solutions Tranquillo Hydro Dynamic CPU Cooler - 70710 - Xoxide
Malvern, PA, USA
Gelid Solutions Tranquillo Hydro Dynamic CPU Cooler
70710
Gelid Solutions Tranquillo Hydro Dynamic CPU Cooler 70710
Specifications: Air Flow (CFM): 58 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Current (A): 0.18 DC Voltage (V): 12 Fan Dimensions (mm): 120 (l) x 120 (w) x 25 (h) Fan Speed (RPM): 750 - 1500 Heat Sink Dimensions (mm): 74 (l) x 125 (w) x 153 (h) INCLUDED: GC-2 Thermal Compound & Installation Kit for AMD & Intel sockets Life time MTTF at 40C (h): 50 000 Noise Level (dBA): 12 - 25.5 Static Pressure (mmAq): 1.6 Warranty (years): 5 Weight (g): 645 Applications: Intel Socket 775, 1366 and 1156: CPU: All Pentium D/ Pentium 4/ All Celeron D/ All Pentium Dual-Core/ Extreme/ All Core 2 Extreme/ Core 2 Quad/ Core 2 Duo, Core i5, Core i7 AMD Socket 754/ 939/ 940/ AM2/ AM2+/ AM3: CPU: All Athlon 64 X2, Athlon 64, All Athlon 64 FX, Opteron, Sempron, Phenom, Phenom II All brands and trademarks are the property of their respective owners. Design Concept of Tranquillo: The tower CPU Cooler "Tranquillo" uses 4 power heat pipes and a special heat pipe constellation to achieve best heat transfer from CPU core to the aluminium fins in its class. After precise software simulation and calculation during the development stage a unique heat sink shape was created to lower air flow resistance as much as possible. A silent 120mm fan with the intelligent GELID PWM (Pulse Width Module) control has been chosen to make this heat sink more valuable. The fan blades were optimised to guarantee high airflow while running silently. The intelligent GELID PWM curve keeps the fan silent when no necessary cooling is needed and accelerates the fan speed whenever additional cooling is needed. The multi-award winning high performance GC-2 thermal compound is already included in the package. Additionally mounting clips for AMD 754/ 939/ 940/ AM2/ AM2+ and for Intel 775, 1366 and latest 1156 sockets as same as back plates for Intel LGA 775, Core i5 and Core i7 boards are all included. The cooler is RoHS and WEEE conform and carries a 5 year warranty.

Specifications:

  • Air Flow (CFM): 58 max
  • Bearing: Hydro Dynamic Bearing
  • Cable Length (mm): 500
  • Current (A): 0.18
  • DC Voltage (V): 12
  • Fan Dimensions (mm): 120 (l) x 120 (w) x 25 (h)
  • Fan Speed (RPM): 750 - 1500
  • Heat Sink Dimensions (mm): 74 (l) x 125 (w) x 153 (h)
  • INCLUDED: GC-2 Thermal Compound & Installation Kit for AMD & Intel sockets
  • Life time MTTF at 40C (h): 50 000
  • Noise Level (dBA): 12 - 25.5
  • Static Pressure (mmAq): 1.6
  • Warranty (years): 5
  • Weight (g): 645

Applications:
Intel Socket 775, 1366 and 1156:
CPU: All Pentium D/ Pentium 4/ All Celeron D/ All
Pentium Dual-Core/ Extreme/ All Core 2 Extreme/
Core 2 Quad/ Core 2 Duo, Core i5, Core i7
AMD Socket 754/ 939/ 940/ AM2/ AM2+/ AM3:
CPU: All Athlon 64 X2, Athlon 64, All Athlon 64 FX,
Opteron, Sempron, Phenom, Phenom II
All brands and trademarks are the property of their respective owners.
Design Concept of Tranquillo:
The tower CPU Cooler "Tranquillo" uses 4 power heat pipes and a special heat pipe constellation to achieve best heat transfer from CPU core to the aluminium fins in its class. After precise software simulation and calculation during the development stage a unique heat sink shape was created to lower air flow resistance as much as possible.
A silent 120mm fan with the intelligent GELID PWM (Pulse Width Module) control has been chosen to make this heat sink more valuable. The fan blades were optimised to guarantee high airflow while running silently. The intelligent GELID PWM curve keeps the fan silent when no necessary cooling is needed and accelerates the fan speed whenever additional cooling is needed. The multi-award winning high performance GC-2 thermal compound is already included in the package. Additionally mounting clips for AMD 754/ 939/ 940/ AM2/ AM2+ and for Intel 775, 1366 and latest 1156 sockets as same as back plates for Intel LGA 775, Core i5 and Core i7 boards are all included. The cooler is RoHS and WEEE conform and carries a 5 year warranty.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70710
Product Name Gelid Solutions Tranquillo Hydro Dynamic CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 1235627 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 85 mm (3.35 inch)
W 85 mm (3.35 inch)
H 6 mm (0.2362 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details