Xoxide Noctua NH-U12DO High Performance Cooler 80323

Description
Prepare yourself to get everything you've ever wanted out of a cooling component (well, besides an ice-maker, of course). Fitted with their award-winning NF-P12 fan, the Noctua NH-U12DO High Performance Cooler is an extremely high-quality cooling component that serves as the next big step in their signature NH-U12 series. Providing outstanding quiet cooling performance for AMD Opteron workstations and servers, this Noctua HP Cooler will be a perfect fit for your Socket K8 (754, 939, 940) & Sockel F. This Noctua High Performance Cooler features a SecuFirm™ mounting system that screws directly to the standard backplate, making the NH-U12DO a simple drop-in replacement for AMD stock coolers. For added accessibility, the cooler can be turned by 90° for optimal compatibility and positioning, and will also assist in evading compatibility issues on dual socket mainboards. The NH-U12DO is included with Noctua's renowned NF-P12 120mm premium fan, an exceptionally quiet cooling component which features psychoacoustic optimizations and Noctua's own premium-grade SSO-bearing. Also included in the package is Noctua's highly acclaimed NT-H1 thermal compound, a pro-grade, easy-to-use TIM solution that provides minimum thermal resistance and welcome reliability. Features: Can be turned 90° for Optimal Compatibility & Positioning SecuFirm™ Mounting System offers Drop-in Replacement for Standard AMD Coolers NF-P12 120mm Premium Fan (included) NT-H1 Thermal Compound (included) Specifications: Socket Compatibility: Sockel K8 (754, 939, 940) & Sockel F (for 88.9mm Hole Spacing) Dimensions (w/o Fan): 155 x 126 x 65mm Dimensions (w/ Fan) 155 x 126 x 90mm Weight: 530g (w/o Fan) / 700g (w/ Fan) Material: Copper (Base & Heat-Pipes) Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Fan Compatibility: 120mm / 120mm (2 fans can be installed) Scope of Delivery: 1 x NH-U12DO Heatsink 1 x NF-P12 Fan Mounting-Clips for 2 Fans Ultra-Low-Noise-Adap ter (U.L.N.A.) NT-H1 Thermal Compound SecuFirm™ Mounting Kits for Socket F Fan Specifications: Model: Noctua NF-P12 Bearing: SSO-Bearing Blade Geometry: 9-Blade Design Rotational Speed (+/- 10%): 1300 RPM Rotational Speed with L.N.A. (+/- 10%): 1100 RPM Rotational Speed with U.L.N.A. (+/- 10%): 900 RPM Airflow: 92,3 m³/h Airflow w/ L.N.A: 78,5 m
Description
Prepare yourself to get everything you've ever wanted out of a cooling component (well, besides an ice-maker, of course). Fitted with their award-winning NF-P12 fan, the Noctua NH-U12DO High Performance Cooler is an extremely high-quality cooling component that serves as the next big step in their signature NH-U12 series. Providing outstanding quiet cooling performance for AMD Opteron workstations and servers, this Noctua HP Cooler will be a perfect fit for your Socket K8 (754, 939, 940) & Sockel F. This Noctua High Performance Cooler features a SecuFirm™ mounting system that screws directly to the standard backplate, making the NH-U12DO a simple drop-in replacement for AMD stock coolers. For added accessibility, the cooler can be turned by 90° for optimal compatibility and positioning, and will also assist in evading compatibility issues on dual socket mainboards. The NH-U12DO is included with Noctua's renowned NF-P12 120mm premium fan, an exceptionally quiet cooling component which features psychoacoustic optimizations and Noctua's own premium-grade SSO-bearing. Also included in the package is Noctua's highly acclaimed NT-H1 thermal compound, a pro-grade, easy-to-use TIM solution that provides minimum thermal resistance and welcome reliability. Features: Can be turned 90° for Optimal Compatibility & Positioning SecuFirm™ Mounting System offers Drop-in Replacement for Standard AMD Coolers NF-P12 120mm Premium Fan (included) NT-H1 Thermal Compound (included) Specifications: Socket Compatibility: Sockel K8 (754, 939, 940) & Sockel F (for 88.9mm Hole Spacing) Dimensions (w/o Fan): 155 x 126 x 65mm Dimensions (w/ Fan) 155 x 126 x 90mm Weight: 530g (w/o Fan) / 700g (w/ Fan) Material: Copper (Base & Heat-Pipes) Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Fan Compatibility: 120mm / 120mm (2 fans can be installed) Scope of Delivery: 1 x NH-U12DO Heatsink 1 x NF-P12 Fan Mounting-Clips for 2 Fans Ultra-Low-Noise-Adap ter (U.L.N.A.) NT-H1 Thermal Compound SecuFirm™ Mounting Kits for Socket F Fan Specifications: Model: Noctua NF-P12 Bearing: SSO-Bearing Blade Geometry: 9-Blade Design Rotational Speed (+/- 10%): 1300 RPM Rotational Speed with L.N.A. (+/- 10%): 1100 RPM Rotational Speed with U.L.N.A. (+/- 10%): 900 RPM Airflow: 92,3 m³/h Airflow w/ L.N.A: 78,5 m

Suppliers

Company
Product
Description
Supplier Links
Noctua NH-U12DO High Performance Cooler - 80323 - Xoxide
Malvern, PA, USA
Noctua NH-U12DO High Performance Cooler
80323
Noctua NH-U12DO High Performance Cooler 80323
Prepare yourself to get everything you've ever wanted out of a cooling component (well, besides an ice-maker, of course). Fitted with their award-winning NF-P12 fan, the Noctua NH-U12DO High Performance Cooler is an extremely high-quality cooling component that serves as the next big step in their signature NH-U12 series. Providing outstanding quiet cooling performance for AMD Opteron workstations and servers, this Noctua HP Cooler will be a perfect fit for your Socket K8 (754, 939, 940) & Sockel F. This Noctua High Performance Cooler features a SecuFirm™ mounting system that screws directly to the standard backplate, making the NH-U12DO a simple drop-in replacement for AMD stock coolers. For added accessibility, the cooler can be turned by 90° for optimal compatibility and positioning, and will also assist in evading compatibility issues on dual socket mainboards. The NH-U12DO is included with Noctua's renowned NF-P12 120mm premium fan, an exceptionally quiet cooling component which features psychoacoustic optimizations and Noctua's own premium-grade SSO-bearing. Also included in the package is Noctua's highly acclaimed NT-H1 thermal compound, a pro-grade, easy-to-use TIM solution that provides minimum thermal resistance and welcome reliability. Features: Can be turned 90° for Optimal Compatibility & Positioning SecuFirm™ Mounting System offers Drop-in Replacement for Standard AMD Coolers NF-P12 120mm Premium Fan (included) NT-H1 Thermal Compound (included) Specifications: Socket Compatibility: Sockel K8 (754, 939, 940) & Sockel F (for 88.9mm Hole Spacing) Dimensions (w/o Fan): 155 x 126 x 65mm Dimensions (w/ Fan) 155 x 126 x 90mm Weight: 530g (w/o Fan) / 700g (w/ Fan) Material: Copper (Base & Heat-Pipes) Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Fan Compatibility: 120mm / 120mm (2 fans can be installed) Scope of Delivery: 1 x NH-U12DO Heatsink 1 x NF-P12 Fan Mounting-Clips for 2 Fans Ultra-Low-Noise-Adap ter (U.L.N.A.) NT-H1 Thermal Compound SecuFirm™ Mounting Kits for Socket F Fan Specifications: Model: Noctua NF-P12 Bearing: SSO-Bearing Blade Geometry: 9-Blade Design Rotational Speed (+/- 10%): 1300 RPM Rotational Speed with L.N.A. (+/- 10%): 1100 RPM Rotational Speed with U.L.N.A. (+/- 10%): 900 RPM Airflow: 92,3 m³/h Airflow w/ L.N.A: 78,5 m

Prepare yourself to get everything you've ever wanted out of a cooling component (well, besides an ice-maker, of course).
Fitted with their award-winning NF-P12 fan, the Noctua NH-U12DO High Performance Cooler is an extremely high-quality cooling component that serves as the next big step in their signature NH-U12 series. Providing outstanding quiet cooling performance for AMD Opteron workstations and servers, this Noctua HP Cooler will be a perfect fit for your Socket K8 (754, 939, 940) & Sockel F.
This Noctua High Performance Cooler features a SecuFirm™ mounting system that screws directly to the standard backplate, making the NH-U12DO a simple drop-in replacement for AMD stock coolers. For added accessibility, the cooler can be turned by 90° for optimal compatibility and positioning, and will also assist in evading compatibility issues on dual socket mainboards.
The NH-U12DO is included with Noctua's renowned NF-P12 120mm premium fan, an exceptionally quiet cooling component which features psychoacoustic optimizations and Noctua's own premium-grade SSO-bearing. Also included in the package is Noctua's highly acclaimed NT-H1 thermal compound, a pro-grade, easy-to-use TIM solution that provides minimum thermal resistance and welcome reliability.
Features:

  • Can be turned 90° for Optimal Compatibility & Positioning
  • SecuFirm™ Mounting System offers Drop-in Replacement for Standard AMD Coolers
  • NF-P12 120mm Premium Fan (included)
  • NT-H1 Thermal Compound (included)

Specifications:

  • Socket Compatibility: Sockel K8 (754, 939, 940) & Sockel F (for 88.9mm Hole Spacing)
  • Dimensions (w/o Fan): 155 x 126 x 65mm
  • Dimensions (w/ Fan) 155 x 126 x 90mm
  • Weight: 530g (w/o Fan) / 700g (w/ Fan)
  • Material:
    • Copper (Base & Heat-Pipes)
    • Aluminum (Cooling Fins)
    • Soldered Joints & Nickel Plating
  • Fan Compatibility: 120mm / 120mm (2 fans can be installed)
  • Scope of Delivery:
    • 1 x NH-U12DO Heatsink
    • 1 x NF-P12 Fan
    • Mounting-Clips for 2 Fans
    • Ultra-Low-Noise-Adapter (U.L.N.A.)
    • NT-H1 Thermal Compound
    • SecuFirm™ Mounting Kits for Socket F
  • Fan Specifications:
    • Model: Noctua NF-P12
    • Bearing: SSO-Bearing
    • Blade Geometry: 9-Blade Design
    • Rotational Speed (+/- 10%): 1300 RPM
    • Rotational Speed with L.N.A. (+/- 10%): 1100 RPM
    • Rotational Speed with U.L.N.A. (+/- 10%): 900 RPM
    • Airflow: 92,3 m³/h
    • Airflow w/ L.N.A: 78,5 m
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 80323
Product Name Noctua NH-U12DO High Performance Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heat Sinks - A141314-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Socket
Material Aluminum
View Details
Heatsinks - 1846718 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 8 mm (0.3150 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details