Xoxide Thermaltake FrioOCK CPU Cooler 70537

Description
Features: Ultimate Overclocking Thermal Structure Design, support up to 240W. Dual tower heat-sink with 0.4mm aluminum fins provide large surface for heat dissipation. 6 x Ø6 mm-U-shape copper heat pipes for accelerated heat conduction. Tower side flow design efficiently optimizes cooling performance. Premium thermal grease maximizes heat transfer from the CPU into the cooler copper base for rapid dissipation Integrated Module for Dual 130mm VR™ OC Fan and the dazzling Cover. Single VR control knob adjusts fan speed from 1200~2100rpm. Overclocking efficiency with Starcraft II design. Convenient and Tool-less design for dismantle and install the fan module. Universal Socket Compatibility & Accessory Package. All-in-one back-plate design, support all Intel and AMD platform Universal socket support : Intel: LGA1366, LGA1155, LGA1156, LGA775 AMD: AM3, AM2+, AM2 Specifications: Compatibility Intel® Latest 6-Core Processors Intel® Core i7 Extreme (Socket LGA1366) Intel® Core i7 (Socket LGA1366 & LGA1155/1156) Intel® Core i5 / i3 (Socket LGA1155/1156) Intel® Core 2 Extreme / Quad / Duo (Socket LGA775) Intel® Pentium D / 4 (Socket LGA775) Intel® Pentium (Socket LGA775) Intel® Celeron D (Socket LGA775) Intel® Celeron (Socket LGA775) AMD® Latest 6-Core Processors AMD® Phenom II X6 / X4 / X3 / X2 (Socket AM3/AM2+) AMD® Phenom X4 / X3 (Socket AM3/AM2+) AMD® Athlon II X4 / X3 / X2 (Socket AM3) AMD® Athlon 64 FX / X2 (Socket AM2) AMD® Athlon 64 (Socket AM2) AMD® Sempron (Socket AM2) * Supports All CPUs up to 240W TDP Heatsink Dimension 143(L) x 136.8(W) x 158.4(H) mm (with 2 Fans) Heatsink Material Aluminum Fins Aluminum & Copper Base Heatpipe 6mm (x6) Fan Dimension 130(L) x 130(H) x 25(W) mm Fan Speed 1,200 ~ 2,100 RPM Bearing Type n/a Noise Level 21 ~ 48 dBA Max. Air Flow 121 CFM Max. Air Pressure 3.12 mmH2O LED Fan n/a Power Connector 3 Pin Rated Voltage 12 V Started Voltage 7 V
Description
Features: Ultimate Overclocking Thermal Structure Design, support up to 240W. Dual tower heat-sink with 0.4mm aluminum fins provide large surface for heat dissipation. 6 x Ø6 mm-U-shape copper heat pipes for accelerated heat conduction. Tower side flow design efficiently optimizes cooling performance. Premium thermal grease maximizes heat transfer from the CPU into the cooler copper base for rapid dissipation Integrated Module for Dual 130mm VR™ OC Fan and the dazzling Cover. Single VR control knob adjusts fan speed from 1200~2100rpm. Overclocking efficiency with Starcraft II design. Convenient and Tool-less design for dismantle and install the fan module. Universal Socket Compatibility & Accessory Package. All-in-one back-plate design, support all Intel and AMD platform Universal socket support : Intel: LGA1366, LGA1155, LGA1156, LGA775 AMD: AM3, AM2+, AM2 Specifications: Compatibility Intel® Latest 6-Core Processors Intel® Core i7 Extreme (Socket LGA1366) Intel® Core i7 (Socket LGA1366 & LGA1155/1156) Intel® Core i5 / i3 (Socket LGA1155/1156) Intel® Core 2 Extreme / Quad / Duo (Socket LGA775) Intel® Pentium D / 4 (Socket LGA775) Intel® Pentium (Socket LGA775) Intel® Celeron D (Socket LGA775) Intel® Celeron (Socket LGA775) AMD® Latest 6-Core Processors AMD® Phenom II X6 / X4 / X3 / X2 (Socket AM3/AM2+) AMD® Phenom X4 / X3 (Socket AM3/AM2+) AMD® Athlon II X4 / X3 / X2 (Socket AM3) AMD® Athlon 64 FX / X2 (Socket AM2) AMD® Athlon 64 (Socket AM2) AMD® Sempron (Socket AM2) * Supports All CPUs up to 240W TDP Heatsink Dimension 143(L) x 136.8(W) x 158.4(H) mm (with 2 Fans) Heatsink Material Aluminum Fins Aluminum & Copper Base Heatpipe 6mm (x6) Fan Dimension 130(L) x 130(H) x 25(W) mm Fan Speed 1,200 ~ 2,100 RPM Bearing Type n/a Noise Level 21 ~ 48 dBA Max. Air Flow 121 CFM Max. Air Pressure 3.12 mmH2O LED Fan n/a Power Connector 3 Pin Rated Voltage 12 V Started Voltage 7 V

Suppliers

Company
Product
Description
Supplier Links
Thermaltake FrioOCK CPU Cooler - 70537 - Xoxide
Malvern, PA, USA
Thermaltake FrioOCK CPU Cooler
70537
Thermaltake FrioOCK CPU Cooler 70537
Features: Ultimate Overclocking Thermal Structure Design, support up to 240W. Dual tower heat-sink with 0.4mm aluminum fins provide large surface for heat dissipation. 6 x Ø6 mm-U-shape copper heat pipes for accelerated heat conduction. Tower side flow design efficiently optimizes cooling performance. Premium thermal grease maximizes heat transfer from the CPU into the cooler copper base for rapid dissipation Integrated Module for Dual 130mm VR™ OC Fan and the dazzling Cover. Single VR control knob adjusts fan speed from 1200~2100rpm. Overclocking efficiency with Starcraft II design. Convenient and Tool-less design for dismantle and install the fan module. Universal Socket Compatibility & Accessory Package. All-in-one back-plate design, support all Intel and AMD platform Universal socket support : Intel: LGA1366, LGA1155, LGA1156, LGA775 AMD: AM3, AM2+, AM2 Specifications: Compatibility Intel® Latest 6-Core Processors Intel® Core i7 Extreme (Socket LGA1366) Intel® Core i7 (Socket LGA1366 & LGA1155/1156) Intel® Core i5 / i3 (Socket LGA1155/1156) Intel® Core 2 Extreme / Quad / Duo (Socket LGA775) Intel® Pentium D / 4 (Socket LGA775) Intel® Pentium (Socket LGA775) Intel® Celeron D (Socket LGA775) Intel® Celeron (Socket LGA775) AMD® Latest 6-Core Processors AMD® Phenom II X6 / X4 / X3 / X2 (Socket AM3/AM2+) AMD® Phenom X4 / X3 (Socket AM3/AM2+) AMD® Athlon II X4 / X3 / X2 (Socket AM3) AMD® Athlon 64 FX / X2 (Socket AM2) AMD® Athlon 64 (Socket AM2) AMD® Sempron (Socket AM2) * Supports All CPUs up to 240W TDP Heatsink Dimension 143(L) x 136.8(W) x 158.4(H) mm (with 2 Fans) Heatsink Material Aluminum Fins Aluminum & Copper Base Heatpipe 6mm (x6) Fan Dimension 130(L) x 130(H) x 25(W) mm Fan Speed 1,200 ~ 2,100 RPM Bearing Type n/a Noise Level 21 ~ 48 dBA Max. Air Flow 121 CFM Max. Air Pressure 3.12 mmH2O LED Fan n/a Power Connector 3 Pin Rated Voltage 12 V Started Voltage 7 V

Features:

  • Ultimate Overclocking Thermal Structure Design, support up to 240W.
    • Dual tower heat-sink with 0.4mm aluminum fins provide large surface for heat dissipation.
    • 6 x Ø6 mm-U-shape copper heat pipes for accelerated heat conduction.
    • Tower side flow design efficiently optimizes cooling performance.
    • Premium thermal grease maximizes heat transfer from the CPU into the cooler copper base for rapid dissipation
  • Integrated Module for Dual 130mm VR™ OC Fan and the dazzling Cover.
    • Single VR control knob adjusts fan speed from 1200~2100rpm.
    • Overclocking efficiency with Starcraft II design.
    • Convenient and Tool-less design for dismantle and install the fan module.
  • Universal Socket Compatibility & Accessory Package.
    • All-in-one back-plate design, support all Intel and AMD platform
    • Universal socket support :
    Intel: LGA1366, LGA1155, LGA1156, LGA775
    AMD: AM3, AM2+, AM2

Specifications:

CompatibilityIntel® Latest 6-Core Processors
Intel® Core i7 Extreme (Socket LGA1366)
Intel® Core i7 (Socket LGA1366 & LGA1155/1156)
Intel® Core i5 / i3 (Socket LGA1155/1156)
Intel® Core 2 Extreme / Quad / Duo (Socket LGA775)
Intel® Pentium D / 4 (Socket LGA775)
Intel® Pentium (Socket LGA775)
Intel® Celeron D (Socket LGA775)
Intel® Celeron (Socket LGA775)
AMD® Latest 6-Core Processors
AMD® Phenom II X6 / X4 / X3 / X2 (Socket AM3/AM2+)
AMD® Phenom X4 / X3 (Socket AM3/AM2+)
AMD® Athlon II X4 / X3 / X2 (Socket AM3)
AMD® Athlon 64 FX / X2 (Socket AM2)
AMD® Athlon 64 (Socket AM2)
AMD® Sempron (Socket AM2)

* Supports All CPUs up to 240W TDP

Heatsink Dimension143(L) x 136.8(W) x 158.4(H) mm (with 2 Fans)
Heatsink MaterialAluminum Fins
Aluminum & Copper Base
Heatpipe6mm (x6)
Fan Dimension130(L) x 130(H) x 25(W) mm
Fan Speed1,200 ~ 2,100 RPM
Bearing Typen/a
Noise Level21 ~ 48 dBA
Max. Air Flow121 CFM
Max. Air Pressure3.12 mmH2O
LED Fann/a
Power Connector3 Pin
Rated Voltage12 V
Started Voltage7 V
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70537
Product Name Thermaltake FrioOCK CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details