Xoxide Thermalright HR-09U Upright MOSFET Cooler 130949

Description
As many hardware enthusiasts would know, there are three major heat sources from your computer system, the CPU, the Northbridge and Southbridge chipset, and the PWN-IC which is also known as MOSFET. The increasing density of MOSFETs on an integrated circuit is creating problems of localized heat generation that can impair circuit operation. Circuits operate slower at high temperatures, and have reduced reliability and shorter lifetimes. MOSFETs are at risk of thermal runaway. As their on-state resistance rises with temperature, the power loss on the junction rises correspondingly, generating further heat resulting in destruction of the device. For the above reasons, many motherboards now have their own heatpipe cooling system designed by the motherboard manufacturers. But during Thermalright's extensive research test, they found out that the Northbridge chipset can run especially hot and when you increase voltage, the temperature increased many times over. The heatpipe cooling system just does not have enough surface area to cool those hot devices equally AND sufficiently. If you are tired of gimmicks and low grade thermal solutions and want something real, something that actually cools the MOSFET then you need Thermalright's HR-09 MOSFET cooler. The HR-09 MOSFET cooler with its patented design will expand your system’s life expectancy and creates a stable condition, not only during normal operation, but also when you increase the frequency and voltage to overclock. Now heat is no more an issue. The HR-09 comes in two distinctive designs and types (sold separately); HR-09U and HR-09S. The difference lies in positioning and orientation of the fins and heatpipe. For HR-09U, which fits most major motherboards, sits upright. It is the choice when you have no obstacles to hinder the installation of HR-09U. As for HR-09S, which sits at a slant angle, would be the choice when you have a big CPU heatsink such as the SI-128 and have limited space on your motherboard. But whatever the choice you make between HR-09U and HR-09S, know that you have nothing but the best quality and performance…now working for your MOSFET. Features: Highly effective 6mm heatpipe design Proprietary through holes on fins for efficient ventilation Tool-less installation Patent pending adjustable length design Specifications: Type: Upright (Read FAQ Before Ordering) Motherboard Compatibility: Click Here Weight: 90g Di
Description
As many hardware enthusiasts would know, there are three major heat sources from your computer system, the CPU, the Northbridge and Southbridge chipset, and the PWN-IC which is also known as MOSFET. The increasing density of MOSFETs on an integrated circuit is creating problems of localized heat generation that can impair circuit operation. Circuits operate slower at high temperatures, and have reduced reliability and shorter lifetimes. MOSFETs are at risk of thermal runaway. As their on-state resistance rises with temperature, the power loss on the junction rises correspondingly, generating further heat resulting in destruction of the device. For the above reasons, many motherboards now have their own heatpipe cooling system designed by the motherboard manufacturers. But during Thermalright's extensive research test, they found out that the Northbridge chipset can run especially hot and when you increase voltage, the temperature increased many times over. The heatpipe cooling system just does not have enough surface area to cool those hot devices equally AND sufficiently. If you are tired of gimmicks and low grade thermal solutions and want something real, something that actually cools the MOSFET then you need Thermalright's HR-09 MOSFET cooler. The HR-09 MOSFET cooler with its patented design will expand your system’s life expectancy and creates a stable condition, not only during normal operation, but also when you increase the frequency and voltage to overclock. Now heat is no more an issue. The HR-09 comes in two distinctive designs and types (sold separately); HR-09U and HR-09S. The difference lies in positioning and orientation of the fins and heatpipe. For HR-09U, which fits most major motherboards, sits upright. It is the choice when you have no obstacles to hinder the installation of HR-09U. As for HR-09S, which sits at a slant angle, would be the choice when you have a big CPU heatsink such as the SI-128 and have limited space on your motherboard. But whatever the choice you make between HR-09U and HR-09S, know that you have nothing but the best quality and performance…now working for your MOSFET. Features: Highly effective 6mm heatpipe design Proprietary through holes on fins for efficient ventilation Tool-less installation Patent pending adjustable length design Specifications: Type: Upright (Read FAQ Before Ordering) Motherboard Compatibility: Click Here Weight: 90g Di

Suppliers

Company
Product
Description
Supplier Links
Thermalright HR-09U Upright MOSFET Cooler - 130949 - Xoxide
Malvern, PA, USA
Thermalright HR-09U Upright MOSFET Cooler
130949
Thermalright HR-09U Upright MOSFET Cooler 130949
As many hardware enthusiasts would know, there are three major heat sources from your computer system, the CPU, the Northbridge and Southbridge chipset, and the PWN-IC which is also known as MOSFET. The increasing density of MOSFETs on an integrated circuit is creating problems of localized heat generation that can impair circuit operation. Circuits operate slower at high temperatures, and have reduced reliability and shorter lifetimes. MOSFETs are at risk of thermal runaway. As their on-state resistance rises with temperature, the power loss on the junction rises correspondingly, generating further heat resulting in destruction of the device. For the above reasons, many motherboards now have their own heatpipe cooling system designed by the motherboard manufacturers. But during Thermalright's extensive research test, they found out that the Northbridge chipset can run especially hot and when you increase voltage, the temperature increased many times over. The heatpipe cooling system just does not have enough surface area to cool those hot devices equally AND sufficiently. If you are tired of gimmicks and low grade thermal solutions and want something real, something that actually cools the MOSFET then you need Thermalright's HR-09 MOSFET cooler. The HR-09 MOSFET cooler with its patented design will expand your system’s life expectancy and creates a stable condition, not only during normal operation, but also when you increase the frequency and voltage to overclock. Now heat is no more an issue. The HR-09 comes in two distinctive designs and types (sold separately); HR-09U and HR-09S. The difference lies in positioning and orientation of the fins and heatpipe. For HR-09U, which fits most major motherboards, sits upright. It is the choice when you have no obstacles to hinder the installation of HR-09U. As for HR-09S, which sits at a slant angle, would be the choice when you have a big CPU heatsink such as the SI-128 and have limited space on your motherboard. But whatever the choice you make between HR-09U and HR-09S, know that you have nothing but the best quality and performance…now working for your MOSFET. Features: Highly effective 6mm heatpipe design Proprietary through holes on fins for efficient ventilation Tool-less installation Patent pending adjustable length design Specifications: Type: Upright (Read FAQ Before Ordering) Motherboard Compatibility: Click Here Weight: 90g Di

As many hardware enthusiasts would know, there are three major heat sources from your computer system, the CPU, the Northbridge and Southbridge chipset, and the PWN-IC which is also known as MOSFET.
The increasing density of MOSFETs on an integrated circuit is creating problems of localized heat generation that can impair circuit operation. Circuits operate slower at high temperatures, and have reduced reliability and shorter lifetimes. MOSFETs are at risk of thermal runaway. As their on-state resistance rises with temperature, the power loss on the junction rises correspondingly, generating further heat resulting in destruction of the device.
For the above reasons, many motherboards now have their own heatpipe cooling system designed by the motherboard manufacturers. But during Thermalright's extensive research test, they found out that the Northbridge chipset can run especially hot and when you increase voltage, the temperature increased many times over. The heatpipe cooling system just does not have enough surface area to cool those hot devices equally AND sufficiently.
If you are tired of gimmicks and low grade thermal solutions and want something real, something that actually cools the MOSFET then you need Thermalright's HR-09 MOSFET cooler. The HR-09 MOSFET cooler with its patented design will expand your system’s life expectancy and creates a stable condition, not only during normal operation, but also when you increase the frequency and voltage to overclock. Now heat is no more an issue.
The HR-09 comes in two distinctive designs and types (sold separately); HR-09U and HR-09S. The difference lies in positioning and orientation of the fins and heatpipe. For HR-09U, which fits most major motherboards, sits upright. It is the choice when you have no obstacles to hinder the installation of HR-09U. As for HR-09S, which sits at a slant angle, would be the choice when you have a big CPU heatsink such as the SI-128 and have limited space on your motherboard. But whatever the choice you make between HR-09U and HR-09S, know that you have nothing but the best quality and performance…now working for your MOSFET.
Features:

    Highly effective 6mm heatpipe design
  • Proprietary through holes on fins for efficient ventilation
  • Tool-less installation
  • Patent pending adjustable length design

Specifications:

  • Type: Upright (Read FAQ Before Ordering)
  • Motherboard Compatibility: Click Here
  • Weight: 90g
  • Di
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 130949
Product Name Thermalright HR-09U Upright MOSFET Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a1001-28018 - TPS Elektronik GmbH
Specs
W 190 mm (7.48 inch)
H 89 mm (3.5 inch)
Material Aluminum; AL6063-T5
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heatsinks - 2740271 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 35 mm (1.38 inch)
H 35 mm (1.38 inch)
View Details