Need a healthy dose of style to go along with your PC performance? You can count on the Cooler Master R4 Series to bring the cool. Boasting a smokey gray sheen, this Cooler Master R4 Series 120mm Fan is guaranteed to impress with it's bold eye-catching design. This Smoke Gray fan is capable of delivering up to 70 CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to up the "green" factor, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours.
Dimensions:
120 x 120 x 25mm
Air Flow:
70 CFM
Speed:
2000 RPM +/- 10%
Noise:
19 dBA
Power:
4.2 W
Bearing Type:
Long Life Sleeve Features:
Up to 70CFM (Maximum RPM)
19 dBA Silent Application (for CPU cooling)
RoHS Compliance for Protecting the Environment
Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper
50,000 Long Life hours Specifications:
Dimensions: 120 x 120 x 25mm
Voltage: 12VDC
Current (Ampere): 0.35A
Input (Watt): 4.2W? 10%
Speed (R.P.M): 2000 R.P.M
Air Flow (CFM): 70 CFM
Air pressure (mmH2O): 2.94 mmH2O
Fan Noise Level (dB-A): 19 dB-A
Weight: 116g
Bearing Type: Long Life Sleeve
Fan Life Expectancy: 50,000 hours
Connector: 3 pin
3 to 4 pin Adapter: 1pc
4 x Screws
Need a healthy dose of style to go along with your PC performance? You can count on the Cooler Master R4 Series to bring the cool. Boasting a smokey gray sheen, this Cooler Master R4 Series 120mm Fan is guaranteed to impress with it's bold eye-catching design.
This Smoke Gray fan is capable of delivering up to 70 CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to up the "green" factor, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours.
| Dimensions: | 120 x 120 x 25mm | Air Flow: | 70 CFM |
| Speed: | 2000 RPM +/- 10% | Noise: | 19 dBA |
| Power: | 4.2 W | Bearing Type: | Long Life Sleeve |
Features:
- Up to 70CFM (Maximum RPM)
- 19 dBA Silent Application (for CPU cooling)
- RoHS Compliance for Protecting the Environment
- Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper
- 50,000 Long Life hours
Specifications:
- Dimensions: 120 x 120 x 25mm
- Voltage: 12VDC
- Current (Ampere): 0.35A
- Input (Watt): 4.2W? 10%
- Speed (R.P.M): 2000 R.P.M
- Air Flow (CFM): 70 CFM
- Air pressure (mmH2O): 2.94 mmH2O
- Fan Noise Level (dB-A): 19 dB-A
- Weight: 116g
- Bearing Type: Long Life Sleeve
- Fan Life Expectancy: 50,000 hours
- Connector: 3 pin
- 3 to 4 pin Adapter: 1pc
- 4 x Screws