Xoxide Scythe Orochi CPU Cooler 16964

Description
Upon hearing the name "Scythe Orochi", the first thing that comes to mind for some people is the image of a weird Japanese Manga Novel featuring a Grim Reaper Ninja Assassin who slices and dices his way through an army of the undead. As for the other, more reasonable people, well, they think of this excellent Orochi CPU Cooler from Scythe, one of the leading manufacturers of powerful cooling solutions and accessories. Featuring a total of 10 heatpipes and an extra large surface area, the Scythe Orochi CPU Cooler offers the ultimate in silent, superior cooling. Also included is a large-sized, round-shaped 140mm fan to provide a huge amount of airflow thats optimized for super-silent operation! Thanks to it's Fan Mounting Capability, a 120mm fan can also be attached to the Orochi CPU Cooler using the Scythe 12cm Fan Clips included in the overall package. Features Superior Low Noise Original Round-Shaped, Oversized 140mm Fan Total of 10 Heatpipes (Allowing Optimal Performance) 120mm Fan Mounting Compatibility Specifications: Compatibility: Intel: Socket 478, Socket T/(LGA)775 (All Speeds) AMD: Socket 754, 939, AM2, 940 (All Speeds) Dimensions: 120 x 194 x 155mm / 47.24 x 76.38 x 61.02inch (Overall) 140 x 140 x 25mm / 55.12 x 55.12 x 9.84inch (Fan Dimension) Fan Speed: 500rpm (±10%) Fan Noise: 10.8dBA Air Flow: 29.39CFM Weight: 1155g (Unit) + 130g (Fan) 2.55lb (Unit) + 0.29lb (Fan)
Description
Upon hearing the name "Scythe Orochi", the first thing that comes to mind for some people is the image of a weird Japanese Manga Novel featuring a Grim Reaper Ninja Assassin who slices and dices his way through an army of the undead. As for the other, more reasonable people, well, they think of this excellent Orochi CPU Cooler from Scythe, one of the leading manufacturers of powerful cooling solutions and accessories. Featuring a total of 10 heatpipes and an extra large surface area, the Scythe Orochi CPU Cooler offers the ultimate in silent, superior cooling. Also included is a large-sized, round-shaped 140mm fan to provide a huge amount of airflow thats optimized for super-silent operation! Thanks to it's Fan Mounting Capability, a 120mm fan can also be attached to the Orochi CPU Cooler using the Scythe 12cm Fan Clips included in the overall package. Features Superior Low Noise Original Round-Shaped, Oversized 140mm Fan Total of 10 Heatpipes (Allowing Optimal Performance) 120mm Fan Mounting Compatibility Specifications: Compatibility: Intel: Socket 478, Socket T/(LGA)775 (All Speeds) AMD: Socket 754, 939, AM2, 940 (All Speeds) Dimensions: 120 x 194 x 155mm / 47.24 x 76.38 x 61.02inch (Overall) 140 x 140 x 25mm / 55.12 x 55.12 x 9.84inch (Fan Dimension) Fan Speed: 500rpm (±10%) Fan Noise: 10.8dBA Air Flow: 29.39CFM Weight: 1155g (Unit) + 130g (Fan) 2.55lb (Unit) + 0.29lb (Fan)

Suppliers

Company
Product
Description
Supplier Links
Scythe Orochi CPU Cooler - 16964 - Xoxide
Malvern, PA, USA
Scythe Orochi CPU Cooler
16964
Scythe Orochi CPU Cooler 16964
Upon hearing the name "Scythe Orochi", the first thing that comes to mind for some people is the image of a weird Japanese Manga Novel featuring a Grim Reaper Ninja Assassin who slices and dices his way through an army of the undead. As for the other, more reasonable people, well, they think of this excellent Orochi CPU Cooler from Scythe, one of the leading manufacturers of powerful cooling solutions and accessories. Featuring a total of 10 heatpipes and an extra large surface area, the Scythe Orochi CPU Cooler offers the ultimate in silent, superior cooling. Also included is a large-sized, round-shaped 140mm fan to provide a huge amount of airflow thats optimized for super-silent operation! Thanks to it's Fan Mounting Capability, a 120mm fan can also be attached to the Orochi CPU Cooler using the Scythe 12cm Fan Clips included in the overall package. Features Superior Low Noise Original Round-Shaped, Oversized 140mm Fan Total of 10 Heatpipes (Allowing Optimal Performance) 120mm Fan Mounting Compatibility Specifications: Compatibility: Intel: Socket 478, Socket T/(LGA)775 (All Speeds) AMD: Socket 754, 939, AM2, 940 (All Speeds) Dimensions: 120 x 194 x 155mm / 47.24 x 76.38 x 61.02inch (Overall) 140 x 140 x 25mm / 55.12 x 55.12 x 9.84inch (Fan Dimension) Fan Speed: 500rpm (±10%) Fan Noise: 10.8dBA Air Flow: 29.39CFM Weight: 1155g (Unit) + 130g (Fan) 2.55lb (Unit) + 0.29lb (Fan)

Upon hearing the name "Scythe Orochi", the first thing that comes to mind for some people is the image of a weird Japanese Manga Novel featuring a Grim Reaper Ninja Assassin who slices and dices his way through an army of the undead. As for the other, more reasonable people, well, they think of this excellent Orochi CPU Cooler from Scythe, one of the leading manufacturers of powerful cooling solutions and accessories.
Featuring a total of 10 heatpipes and an extra large surface area, the Scythe Orochi CPU Cooler offers the ultimate in silent, superior cooling. Also included is a large-sized, round-shaped 140mm fan to provide a huge amount of airflow thats optimized for super-silent operation! Thanks to it's Fan Mounting Capability, a 120mm fan can also be attached to the Orochi CPU Cooler using the Scythe 12cm Fan Clips included in the overall package.
Features

  • Superior Low Noise
  • Original Round-Shaped, Oversized 140mm Fan
  • Total of 10 Heatpipes (Allowing Optimal Performance)
  • 120mm Fan Mounting Compatibility

Specifications:

  • Compatibility:
    • Intel: Socket 478, Socket T/(LGA)775 (All Speeds)
    • AMD: Socket 754, 939, AM2, 940 (All Speeds)
  • Dimensions:
    • 120 x 194 x 155mm / 47.24 x 76.38 x 61.02inch (Overall)
    • 140 x 140 x 25mm / 55.12 x 55.12 x 9.84inch (Fan Dimension)
  • Fan Speed: 500rpm (±10%)
  • Fan Noise: 10.8dBA
  • Air Flow: 29.39CFM
  • Weight: 1155g (Unit) + 130g (Fan) 2.55lb (Unit) + 0.29lb (Fan)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 16964
Product Name Scythe Orochi CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details