This cute little guy is a HDD cooler and noise reducer in one powerful tiny package!
Noise reducing, Hard Disk Cooler case enables you to mount 2.5" SSD/HDD of up to 15 mm strength to 3.5" bays. Like the original Himuro, equipped with Aluminium Heatsink case plus Thermal Conductive Sheets improving cooling and noise reduction. By using the Thermal Conductive Sheets as spacers, Himuro Mini is adjustable to wide range of 2.5" Drives.
Features:
Noice reducing, cooling 2.5" SSD/HDD Hard Disk Case with all surface Heatsink design. Possible to install 2.5" HDD/SDD into 3.5" bays.
Efficiency
High efficiency. Cooling and noise reduction due to 2 mm Heatsink structure with Thermal Conductive Sheets.
Flexible Mounting Adjustment
Position of Anti-Vibration Screw Blocks can be adjusted by sliding to fit various bays.
Complies to RoHS standard
Specifications:
Model Name:
Himuro Mini Hard Disk Cooler Model Number:
SCHM-1000
Compatibility:
Parallel and Serial ATA 2.5inch Hard Disk (total height up to 14.8 mm / 0.58")
Dimension:
101,5x113x25mm / 4" x 4.45" x 0.98" (Overall Dimension)
Material:
Aluminum
Thickness of external cover:
2mm
Weight:
280g / 9.88 oz
Installation Manual:
Himuro mini Hard Disk Cooler Manual (English/French/Germ
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 70659 |
| Product Name | Scythe SCHM-1000 Himuro Mini HDD Cooler |